- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXFT15WB473FA1B140 Murata Electronics | 9 |
| - | - | - | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.80.70 | - | BULK | - | - | NTC THERMISTOR | - | - | 0.0075W | - | - | - | RADIAL | 100mW | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WB473FA1B120 Murata Electronics | 1009 |
| - | - | - | - | Free Hanging | Bead | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.80.70 | - | BULK | - | - | NTC THERMISTOR | - | - | 0.0075W | - | - | - | RADIAL | 100mW | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP15XQ681J03RC Murata Electronics | 980 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 680Ohm | Tin (Sn) | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 1.2mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 680 | ±3% | 3693K | 3650 K | 3650K | 3706K | 500μm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15WF104F03RC Murata Electronics | 95742 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 100kOhm | Tin (Sn) | - | - | 100mW | TR, PAPER, 7 INCH | 100mW | 500μm | NTC THERMISTOR | 100μA | 1005 | - | 0402 | 5V | - | DUAL ENDED | - | - | ±1% | TEMPERATURE SENSING | 100k | - | 4311K | - | 4250K | 4334K | 500μm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP18XM221J03RB Murata Electronics | 354546 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP18 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 220Ohm | Tin (Sn) | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 800μm | NTC THERMISTOR | 2.1mA | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 220 | ±3% | 3545K | 3500 K | 3500K | 3560K | 800μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCU15WF104D60RC Murata Electronics | 33 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXFT15WF104FA2B100 Murata Electronics | 2300 | - | Datasheet | 27 Weeks | - | Free Hanging, Through Hole | Free Hanging | Bead | - | - | - | 2 | - | -40°C~125°C | Bulk | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | Wire | EAR99 | 100kOhm | NOT SPECIFIED | - | 8533.40.80.70 | 7.5mW | - | 100mW | - | NTC THERMISTOR | 40μA | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NXFT15XH103FA1B025 Murata Electronics | 31 | - | Datasheet | - | - | Free Hanging, Through Hole | Free Hanging | Bead | - | FLEXIBLE WIRE | - | 2 | Automotive grade | -40°C~125°C | Bulk | - | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | 8533.40.80.70 | - | - | 100mW | 1.2mm | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | 1.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B060 Murata Electronics | 9 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA2B050 Murata Electronics | 80000 |
| Datasheet | - | - | Free Hanging, Through Hole | Free Hanging | Bead | - | - | - | 2 | Automotive grade | -40°C~125°C | Bulk | - | NXF | 1% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | Wire | EAR99 | 100kOhm | - | - | 8533.40.80.70 | 7.5mW | - | 100mW | - | NTC THERMISTOR | 40μA | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | - | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCU18XH103E6SRB Murata Electronics | 2139 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | NCU | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±3% | - | 10k | ±1% | 3434K | - | 3380K | 3455K | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP18XH103D0SRB Murata Electronics | 360 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NXFT15WF104FA2B060 Murata Electronics | 9 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15XH103FA1B080 Murata Electronics | 9 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 10kOhm | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA2B070 Murata Electronics | 100000 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERT-J1VR103J Panasonic Electronic Components | 81460 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | DUAL ELEMENT | 8533.40.80.70 | 400mW | TR, PUNCHED PAPER, 7 INCH | 100mW | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 10k | ±2% | 4300K | 4300 K | 4250K | - | - | 1.6mm | 800μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NXFT15WF104FA2B110 Murata Electronics | 2009 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXFT15WF104FA2B080 Murata Electronics | 1794 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100kOhm | - | - | 8533.40.80.70 | - | BULK | 100mW | - | NTC THERMISTOR | - | - | 0.0075W | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 100k | - | 4311K | 4250 K | 4250K | 4334K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP21WF104J03RA Murata Electronics | 49 | - | Datasheet | - | NRND (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP21 | 5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | 8533.40.80.70 | 200mW | TAPE, PLASTIC | 200mW | 1.25mm | NTC THERMISTOR | 100μA | 2012 | - | 0805 | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 100k | ±3% | 4311K | - | 4250K | 4334K | 850μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP15WB473F03RC Murata Electronics | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 140μA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | - | ±1% | TEMPERATURE COMPENSATION | 47k | - | 4108K | 4050 K | 4050K | 4131K | 500μm | 1mm | - | No | - | ROHS3 Compliant | Lead Free |