- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | B Tolerance | Base Product Number | Brand | Component Type | Description of Terminals | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Percentage of Resistance Tolerance @ 25C | Product Status | Resistance @ 25C | RoHS | Sensitivity Index | Supplier Package | Thermal Time Constant | Unit Weight | Usage Level | Voltage Rating AC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Color - Actuator/Cap | Lead Diameter | Illumination Voltage (Nominal) | Illumination Type, Color | Spread Spectrum Bandwidth | Power - Max | Mechanical Life | Thread Size | Product Type | Screening Level | Absolute Pull Range (APR) | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 W | SparkFun Electronics | - | Through Hole | - | Bulk | ±20 % | Active | 10 Ohm | - | 2900 K | Radial | 60 s | - | - | 250 V | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | 3A (AC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | 2 | Solder Lug | - | - | - | Round, Button, Flush | SPDT | - | On-Mom | - | - | - | Silver | - | 5 ~ 12 VDC | LED, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 0.6mm dia. x 36mm Opposing Crimp Standoff | - | - | - | - | - | + 170 C | 2.1 W | PEI-Genesis | - 55 C | Through Hole | PCB Mount | Bulk | ±20 % | Active | 10 Ohm | - | 2900 K | Radial | 70 s | - | - | - | 115 VAC, 230 VAC | -55 to 170 °C | - | * | - | 20 % | - | - | NTC | 10 Ohms | - | - | - | - | - | - | - | 3.5 A | - | - | - | 2 | Radial | - | - | - | - | - | - | - | 5 mm | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | - | - | 6 mm | - | - | ||
![]() B59701A70A62 TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Leadless | - | - | - | - | - | + 125 C | - | SiTime | - 40 C | Surface Mount | PCB Mount | Strip | - | Active | 5700 Ohm | - | - | 0805 | - | - | - | - | - | -40°C ~ 85°C | - | SiT8008 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 50 % | - | - | XO (Standard) | 680 Ohms | - | - | - | - | - | 3.3V | - | - | 24.545452 MHz | ±20ppm | HCMOS, LVCMOS | 2 | SMD/SMT | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | 4mA | - | - | - | - | - | - | - | - | - | Extended Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 04T1003SFA3 Vishay | In Stock | - | - | Through Hole | Bead | - | - | - | - | - | - | - | - | 3.00 (76.20mm) | Danaher Controls | H81024ZT052RC | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mW | - | - | - | - | - | - | - | 4262K | - | - | 4247K | - | - | 100k | - | - | - | - | - | - | - | - | - | ||
![]() NB20N00823KBA KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | RS73G2ART | KYOCERA AVX | - | - | - | 3000 | - | KYOCERA AVX | - | + 150 C | - | KOA Speer Electronics, Inc. | - 55 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | - | - | -55°C ~ 155°C | MouseReel | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±50ppm/°C | - | 510 Ohms | Thick Film | 0.25W, 1/4W | Thermistors | 240 mW | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 mW | - | - | NTC Thermistors | - | - | ±10% | ±3% | 4080K | - | - | - | - | Automotive AEC-Q200 | 82k | NTC Thermistors | - | - | - | 0.023 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() X212473 Honeywell | In Stock | - | - | - | 0402 (1005 Metric) | 0402 | - | RN73R1E | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | ±50ppm/°C | - | 73.2 kOhms | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() NC12KC0470JBB KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | KYOCERA AVX | - | Leadless | - | 4000 | - | KYOCERA AVX | - | + 150 C | 0.12 W | KYOCERA AVX | - 55 C | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 47 Ohm | Details | 3470 K | - | 5 s | 0.004184 oz | - | - | - | -40 to 150 °C | MouseReel | NC12 | - | 5 % | - | - | NTC | 47 Ohms | - | - | Thermistors | 120 mW | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mW | - | - | NTC Thermistors | - | - | ±5% | ±5% | 3470K | - | - | - | - | - | 47 | NTC Thermistors | - | - | 1.3 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() NCP02WF474F05RH Murata | 98500 |
| - | - | - | - | - | - | Murata Electronics | - | - | - | 20000 | - | Murata | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NCP | - | - | - | - | - | - | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | ||
![]() NCP02WF683F05RH Murata | 47 |
| - | - | - | - | - | - | Murata Electronics | - | - | - | 20000 | - | Murata | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NCP | - | - | - | - | - | - | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | ||
![]() NXFT15XV502FEAB030 Murata | 47 |
| - | - | - | - | - | - | Murata Electronics | - | - | - | 1000 | - | Murata | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | ||
![]() NXFT15XV302FEAB025 Murata | 14 |
| - | - | - | - | - | - | Murata Electronics | - | - | - | 1000 | - | Murata | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | ||
![]() NXFT15XV502FEAB035 Murata | 14 |
| - | - | - | - | - | - | Murata Electronics | - | - | - | 1000 | - | Murata | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | ||
![]() NXFT15XV302FEAB045 Murata | 14 |
| - | - | - | - | - | - | Murata Electronics | - | - | - | 1000 | - | Murata | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Thermistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | ||
![]() NB12MC0332JBF KYOCERA | In Stock | - | - | - | 0805 (2012 metric) | - | 3 % | - | KYOCERA AVX | - | - | - | 2000 | - | KYOCERA AVX | - | + 150 C | - | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | - | - | - | - | * | - | 5 % | - | - | NTC | 3.3 kOhms | - | - | Thermistors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | - | - | - | - | - | - | - | - | NTC Thermistors | - | - | 1.3 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() NKA222C1R10 Amphenol | In Stock | - | - | - | - | - | - | NKA222 | - | - | - | - | - | - | - | - | - | - | Amphenol Thermometrics | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRG2105H4360B2H Eaton | 32 |
| - | Free Hanging | Bead with Terminal | - | - | - | - | - | - | - | - | 11.81 (300.00mm) | - | - | + 105 C | - | Eaton - Electronics Division | - 30 C | - | Ring Lug | Bulk | - | Active | - | - | - | - | - | - | - | - | - | -30°C ~ 105°C | - | NRG | - | - | - | - | - | 100 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mW | - | - | - | - | - | ±3% | ±3% | 4360K | - | - | - | - | - | 100k | - | - | - | - | - | - | - | - | - | ||
![]() RHEF1000-AP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | 6.2 mΩ | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | 150 mW | - | - 55 C | Screw Mount | Ring Lug | - | ±2 % | - | 30000 Ohm | - | 3964 K | - | 50 s | - | Military grade | - | - | -55 to 125 °C | - | - | - | 2 % | - | - | NTC | 30 kOhms | - | - | - | 150 mW | - | - | - | - | - | - | - | 2 | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | - | - | - | - | - | 3.7 mm | 6.5 mm | - | 45 mm | 8.5 mm | - | - | ||
![]() B57153S150M TDK | In Stock | - | - | - | - | - | - | - | - | - | 0.6mm dia. x 25mm Y kink Lead | - | - | - | - | - | + 170 C | 1.4 W | - | - 55 C | Through Hole | PCB Mount | - | - | - | 15 Ohm | - | 2900 K | Radial | 30 s | - | - | - | 115 VAC, 230 VAC | - | - | - | - | 20 % | - | - | NTC | 15 Ohms | - | - | - | - | - | - | - | 1.8 A | - | - | - | 2 | Radial | - | - | - | - | - | - | - | 5 mm | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 mm | - | - | - | 6 mm | - | - | ||
Tiny WHSL | 3646 |
| - | - | 0603 (1608 metric) | - | - | - | - | Single Lever Hood | Leadless | - | - | - | - | - | + 125 C | 180 mW | - | - 55 C | Surface Mount | PCB Mount | - | ±3 % | - | 10000 Ohm | - | 3980 K | 0603 | 4 s | - | Military grade | - | - | -55 to 125 °C | - | - | - | 3 % | - | - | STD | 10 kOhms | - | - | - | 180 mW | - | - | - | - | - | - | - | 2 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pg29 | - | Military | - | - | - | - | - | - | - | - | - | - | Heavy Duty Connectors | IP66 | - | 0.9 mm | - | 1.6 mm | 0.8 mm | - | - |