- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DKA502H10 Amphenol Advanced Sensors | In Stock | - | - | DO-35 | - | - | - | - | 2 | 3540 K | 1 % | B25/85 | 3000 | THERMOMETRICS | DKA502H10 | + 250 C | - 40 C | PCB Mount | - | - | , | - | - | Contact Manufacturer | 5.81 | Details | - | THERMOMETRICS | - | Bulk | DK | 10 % | - | - | - | EAR99 | NTC | 5 kOhms | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | Radial | - | - | - | 0.5 mm | - | - | - | - | 2 mm | - | 58.2 mm | 0.768 mm | ||
![]() DKF303M10 Amphenol Advanced Sensors | In Stock | - | - | DO-35 | - | - | - | - | 2 | 3960 K | 1 % | B25/85 | 1000 | THERMOMETRICS | DKF303M10 | + 250 C | - 40 C | PCB Mount | - | - | , | - | - | Contact Manufacturer | 5.81 | Details | - | THERMOMETRICS | - | Reel | DKM | 10 % | - | - | - | EAR99 | NTC | 30 kOhms | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 mm | 2.2 mm | 58.2 mm | 2 mm | ||
![]() NTCS0603XX272JMT Vishay | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 3600 K | - | - | 4000 | - | - | + 150 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.000042 oz | Reel | NTCSxxxxE3..T | 5 % | - | - | - | - | NTC | 2.7 kOhms | - | - | - | - | 125 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RL1009-5820-97-S58 Amphenol Advanced Sensors | In Stock | - | - | Disc | - | - | - | - | - | - | - | - | 2500 | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | THERMOMETRICS | - | - | RL10 | 10 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | 2.5 mW | - | - | - | - | Radial | - | - | - | 26 AWG | - | - | - | - | 2.8 mm | - | 38 mm | 2.8 mm | ||
![]() 502NT-4-R025H39G Semitec | 461 |
| - | - | - | - | - | - | - | 3964 K | - | - | 500 | - | - | + 300 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | 3 % | - | - | - | - | NTC | 5 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 0.2 mm | - | - | - | - | 1.25 mm | 2.5 mm | 70 mm | 1.25 mm | ||
![]() ACC-013-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACC | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACC-014-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACC | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP15XM331K03RC Murata Electronics | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15XM331K03RC | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | - | Active | 5.42 | Details | Yes | - | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 330 Ohms | Tin (Sn) | - | - | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 1.7 mA | SMD/SMT | 0.1 W | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3500 K | - | - | - | - | ||
![]() 09F3002FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | Bulk | 09F | 1 % | - | - | - | - | NTC | 30 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4D2-15LC Semitec | In Stock | - | - | - | - | - | - | - | - | 2800 K | - | - | 100 | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 4 Ohms | - | - | - | - | - | - | - | - | 7 A | Radial | - | - | 10 mm | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | ||
![]() 4D2-13LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 4 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | 14.5 mm | - | 18 mm | - | ||
![]() 20D2-05LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 20 Ohms | - | 150 °C | -50 °C | - | - | - | - | - | 300 mA | Radial | - | 5 mm | 5 mm | - | - | - | - | - | 8.5 mm | - | 11.5 mm | - | ||
![]() ED2F103A2-91007 Semitec | 38 |
| - | - | - | - | - | - | - | - | - | - | 200 | - | - | + 90 C | - 50 C | Off Board | - | - | - | - | - | - | - | Details | - | - | 0.021856 oz | Bulk | AT | 1 % | - | - | Wire | - | NTC | 10 kOhms | - | 90 °C | -50 °C | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 2.5 mm | - | 105 mm | - | ||
![]() SM06202345 Ametherm | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 3450 K | - | - | 500 | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | SM06 | 10 % | - | - | - | - | NTC | 2 kOhms | - | - | - | - | 200 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 01C8001FP Vishay / Dale | In Stock | - | - | - | - | - | - | 2 | - | 3974 K | - | B25/85 | 500 | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.031330 oz | - | M / C / T | 1 % | - | - | Radial | - | NTC | 8 kOhms | - | - | - | - | 100 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | 0.32 mm | ||
![]() 238164043103 Vishay | In Stock | - | - | - | - | - | - | - | - | 3977 K | - | - | 1500 | - | - | + 125 C | - 40 C | Off Board | - | - | - | - | NTCLE100E3103JT1 | - | - | Details | - | - | 0.005644 oz | Cut Tape | 2381-64 | 5 % | - | - | Radial | - | NTC | 10 kOhms | - | 125 °C | -40 °C | - | 100 mW | - | - | - | - | Radial | - | - | - | 0.25 mm | - | - | - | - | 2.5 mm | 6 mm | 115 mm | 2.5 mm | ||
![]() 103FT1005B5P2 Semitec | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 1000 | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | FT | 5 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.15 mm | 1 mm | 0.5 mm | ||
![]() 103AT-4-80025 Semitec | 32 |
| - | - | - | - | - | - | - | 3435 K | - | - | 200 | - | - | + 90 C | - 50 C | Off Board | - | - | - | - | - | - | - | Details | - | - | 0.006571 oz | Bulk | AT | 1 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 2.5 mm | 8 mm | 75 mm | 2.5 mm | ||
![]() 10D2-10LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 160 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 10 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | 3 A | Radial | - | 5 mm | 5 mm | - | - | - | - | - | 13 mm | - | 17 mm | - | ||
![]() PANR253410 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | + 150 C | - 50 C | Ring Lug | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PANE | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - |