- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP18XH103K03RB Murata Electronics | 145000 | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 3380 K | - | - | 4000 | MURATA MANUFACTURING CO LTD | NCP18XH103K03RB | NCP18 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | Active | 5.02 | Details | Yes | - | 0.000166 oz | Reel | NCP | 10 % | e3 | Yes | - | EAR99 | NTC | 10 kOhms | Tin (Sn) | - | - | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 310 uA | SMD/SMT | 0.1 W | - | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3380 K | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() ACC-014 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACC | 0.2 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM06253395 Ametherm | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 3950 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | SM06 | 10 % | - | - | - | - | NTC | 25 kOhms | - | - | - | - | 200 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() 104JT-050 Semitec | 27 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 4390 K | - | - | 1000 | SEMITEC CORP | 104JT-050 | JT | + 125 C | - 50 C | Off Board | 125 °C | -50 °C | , | - | - | RECTANGULAR PACKAGE | - | Contact Manufacturer | 5.09 | Details | - | - | 0.026510 oz | - | - | 1 % | - | - | - | EAR99 | - | 100 kOhms | - | - | - | 8533.40.80.70 | 3.5 W | - | NTC THERMISTOR | unknown | - | Wire Lead | 0.0035 W | - | - | - | - | - | RADIAL | TEMPERATURE SENSING | 4390 K | 3.6 mm | 3.6 mm | 50 mm | 3.6 mm | ||
![]() 01C3001SPB3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.5 % | - | - | - | - | NTC | 3 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | ||
![]() 15D2-08LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 15 Ohms | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | 5 mm | - | - | - | - | - | - | 10 mm | - | 13 mm | - | ||
![]() 2D2-15LC Semitec | In Stock | - | - | - | - | - | - | - | - | 2700 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.116164 oz | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 2 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 8 A | Radial | - | 10 mm | 10 mm | - | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | - | ||
![]() 4D2-15LD Semitec | In Stock | - | - | - | - | - | - | - | - | 2800 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.116594 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 4 Ohms | - | - | - | - | - | - | - | - | 7 A | Radial | - | - | 10 mm | - | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | ||
![]() 2381-640-43109 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | 238164043109 | 238164063109 | + 125 C | - 40 C | PCB Mount | 85 °C | -40 °C | , | - | - | DISK PACKAGE | - | Active | 5.83 | Details | Yes | - | 0.052911 oz | - | 2381-64 | 5 % | e3 | Yes | - | EAR99 | - | 10 Ohms | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | TR, CARDBOARD, 14 INCH | NTC THERMISTOR | unknown | - | Radial | 0.5 W | - | - | - | - | 55 °C | RADIAL | TEMPERATURE SENSING | 2990 K | - | - | - | - | ||
![]() DKF503H3 Amphenol Advanced Sensors | In Stock | - | - | DO-35 | - | - | - | - | 2 | 3960 K | 1 % | B25/85 | 3000 | THERMOMETRICS | DKF503H3 | - | + 250 C | - 40 C | PCB Mount | - | - | , | - | - | - | - | Contact Manufacturer | 5.81 | Details | - | THERMOMETRICS | - | Bulk | DK | 3 % | - | - | - | - | NTC | 50 kOhms | - | - | - | - | - | - | NTC THERMISTOR | unknown | - | Radial | - | - | 2.8 mm | 0.5 mm | - | - | - | - | - | 2 mm | - | 58.2 mm | 2 mm | ||
![]() 2D2-11LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 2 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 11.5 mm | - | 15 mm | - | ||
![]() 5D2-13LD Semitec | In Stock | - | - | - | - | - | - | - | - | 2900 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 14.5 mm | 8 mm | 18 mm | 14.5 mm | ||
![]() BR42KA102K Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | - | - | - | B25/125 | 1 | - | - | - | + 300 C | - 80 C | Off Board | - | - | - | - | - | - | - | - | - | Details | - | THERMOMETRICS | - | - | BR | 10 % | - | - | - | - | NTC | 1 kOhms | - | - | - | - | 330 uW | - | - | - | - | Wire Lead | - | - | - | 0.1 mm | - | - | - | - | - | 1.16 mm | - | 7.9 mm | 1.16 mm | ||
![]() 1C5001-A3 Vishay / Dale | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | 25 | VISHAY INTERTECHNOLOGY INC | 1C5001A3 | C | + 70 C | 0 C | PCB Mount | - | - | , | - | - | DISK PACKAGE | - | Active | 5.57 | N | - | - | - | - | 1C | 1 % | - | - | Radial | EAR99 | NTC | 5 kOhms | - | 70 °C | 0 °C | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | Radial | - | - | - | - | - | - | RADIAL | TEMPERATURE SENSING | - | - | - | - | - | ||
![]() 16D2-07LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 16 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | 2 A | Radial | - | 5 mm | 5 mm | - | - | - | - | - | - | 11 mm | - | 13 mm | - | ||
![]() 02C3000JP Vishay / Dale | In Stock | - | - | - | - | - | - | 2 | - | 3486 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.144053 oz | - | M / C / T | 5 % | - | - | Radial | - | NTC | 300 Ohms | - | 70 °C | 0 °C | - | 100 mW | - | - | - | - | Radial | - | - | - | 0.508 mm | - | - | - | - | - | 0.32 mm | - | 36.1 mm | 0.32 mm | ||
![]() NCP21XW223K03RA Murata Electronics | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | 4000 | MURATA MANUFACTURING CO LTD | NCP21XW223K03RA | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | 7.62 mm | 15.24 mm | RECTANGULAR PACKAGE | 7.62 mm | Active | 5.42 | Details | Yes | - | 0.000332 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | NTC | 22 kOhms | Tin (Sn) | - | - | 8533.40.80.70 | 200 mW | TR, PLASTIC | NTC THERMISTOR | compliant | 300 uA | SMD/SMT | 0.2 W | - | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3950 K | - | - | - | - | ||
![]() 16D2-07LC Semitec | 210 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | 100 | SEMITEC CORP | 16D2-07LC | D2 | + 160 C | - 40 C | PCB Mount | 160 °C | -40 °C | , | - | - | DISK PACKAGE | - | Contact Manufacturer | 5.09 | Details | - | - | 0.126149 oz | Bulk | D2 | 15 % | - | - | Radial | EAR99 | NTC | 16 Ohms | - | 160 °C | -40 °C | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | 2 A | Radial | - | 5 mm | 5 mm | - | - | - | RADIAL | TEMPERATURE SENSING | - | 11 mm | - | 13 mm | - | ||
![]() 10D2-08LCS Semitec | In Stock | - | - | - | - | - | - | - | - | 2800 K | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.036301 oz | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 10 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | 2 A | Radial | - | 5 mm | 5 mm | - | - | - | - | - | - | 10 mm | 6.8 mm | 13 mm | 10 mm | ||
![]() 2C4700-5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 2C | 5 % | - | - | - | - | NTC | 470 Ohms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - |