- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03006-1576-101-JR Amphenol Advanced Sensors | In Stock | - | - | SOD-80 | - | - | - | 2 | 4102 K | - | B25/85 | 2500 | THERMOMETRICS | 03006-1576-101-JR | MELF | + 204 C | - 50 C | PCB Mount | - | - | , | - | Contact Manufacturer | - | 5.82 | Details | - | THERMOMETRICS | - | Reel | MELF | 10 % | - | - | - | - | NTC | 2.786 kOhms | - | - | - | - | - | - | NTC THERMISTOR | unknown | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1.7 mm | - | 3.71 mm | 1.7 mm | ||
![]() 01T1002JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | - | M / C / T | 5 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | 50 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 76.2 mm | - | ||
![]() RL1007-13.8K-120-D1 Amphenol Advanced Sensors | In Stock | - | - | Disc | - | - | - | - | 4356 K | - | B25/85 | 250 | - | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | THERMOMETRICS | 0.024614 oz | - | RL10 | 10 % | - | - | - | - | NTC | 25 kOhms | - | - | - | - | 2.8 mW | - | - | - | - | Radial | - | - | 2.5 mm | 26 AWG | - | - | - | - | - | 2.8 mm | 3.81 mm | 38 mm | 2.8 mm | ||
![]() 01C1002SPC3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.2 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | ||
![]() RL0503-5820-97-S17 Amphenol Advanced Sensors | In Stock | - | - | Disc | - | - | - | - | - | - | - | 2500 | - | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | THERMOMETRICS | 0.008417 oz | Bulk | MS | 2 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | 1.4 mW | - | - | - | - | Radial | - | - | 5.08 mm | - | - | - | - | - | - | 2.41 mm | 6.35 mm | 28.7 mm | 2.41 mm | ||
![]() 01C1251JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 5 % | - | - | - | - | NTC | 1.25 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | ||
![]() 02C9000JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | - | M / C / T | 5 % | - | - | - | - | NTC | 900 Ohms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02M1801SPB2 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.5 % | - | - | - | - | NTC | 1.8 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01M2002JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 5 % | - | - | - | - | NTC | 20 kOhms | - | - | - | - | 75 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | - | ||
![]() NKA302C1R3 Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | 3977 K | 0.75 % | B25/85 | 10000 | - | - | - | + 190 C | - 40 C | Off Board | - | - | - | - | - | AEC-Q200 | - | - | - | THERMOMETRICS | - | Bulk | NKA | 3 % | - | - | - | - | NTC | 3 kOhms | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | 2.54 mm | 0.4 mm | - | - | - | - | - | - | 29.5 mm | 3 mm | 3 mm | ||
![]() BR32KB203K-A Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | - | - | B25/125 | 1 | - | - | - | + 300 C | - 80 C | Off Board | - | - | - | - | - | - | - | - | - | THERMOMETRICS | - | - | BR | 10 % | - | - | - | - | NTC | 20 kOhms | - | - | - | - | 285 uW | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | 0.84 mm | - | 7.9 mm | 0.84 mm | ||
![]() NCP21XW472K03RA Murata Electronics | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | 4000 | MURATA MANUFACTURING CO LTD | NCP21XW472K03RA | NCP21 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | - | 5.6 | Details | - | - | 0.000332 oz | MouseReel | NCP | 10 % | - | - | - | EAR99 | NTC | 4.7 kOhms | - | - | - | 8533.40.80.70 | 200 mW | - | NTC THERMISTOR | compliant | - | SMD/SMT | 0.2 W | - | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3950 K | - | - | - | - | ||
![]() 47D2-18LCS Semitec | In Stock | - | - | - | - | - | - | - | 3450 K | - | - | 50 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.182610 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 47 Ohms | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | 10 mm | - | - | - | - | - | - | 19.5 mm | 8 mm | 23 mm | - | ||
![]() TK95Y103VN Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | - | + / - 0.1 C | - | 1000 | - | - | - | + 150 C | - 80 C | Off Board | - | - | - | - | - | - | - | Details | - | THERMOMETRICS | 0.006349 oz | Bulk | TK95 | 0.1 C | - | - | - | - | - | 10 kOhms | - | - | - | - | 75 mW | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | 2.4 mm | - | 76 mm | 2.4 mm | ||
![]() 8D2-07LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | 2 A | Radial | - | - | 5 mm | - | - | - | - | - | - | 11 mm | - | 13 mm | - | ||
![]() 1D2-15LC Semitec | 68 |
| - | - | - | - | - | - | 2650 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.079082 oz | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 1 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 8 A | Radial | - | 10 mm | 10 mm | - | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | ||
![]() 8D2-14LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | 2.5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 17 mm | - | 21 mm | - | ||
![]() 8D2-11LD Semitec | 90 |
| - | - | - | - | - | - | 2800 K | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.043501 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | 3 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 11.5 mm | 8 mm | 15 mm | 11.5 mm | ||
![]() 1F5001-5 Vishay / Dale | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | 25 | VISHAY INTERTECHNOLOGY INC | 1F5001-5 | F | - | - | PCB Mount | 150 °C | -60 °C | , | DISK PACKAGE | Active | - | 5.57 | N | - | - | - | - | 1F | 5 % | - | - | - | EAR99 | NTC | 5 kOhms | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | Radial | - | - | - | - | - | - | RADIAL | TEMPERATURE SENSING | 3964 K | - | - | - | - | ||
![]() 238164063159 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | 1000 | VISHAY INTERTECHNOLOGY INC | 238164063159 | 238164063159 | + 125 C | - 40 C | PCB Mount | 85 °C | -40 °C | , | DISK PACKAGE | Active | - | 5.83 | Details | Yes | - | 0.052911 oz | - | 2381-64 | 5 % | e3 | Yes | - | - | NTC | 15 Ohms | Matte Tin (Sn) | - | - | - | - | BULK | NTC THERMISTOR | unknown | - | Radial | 0.5 W | - | - | - | - | 55 °C | RADIAL | TEMPERATURE SENSING | 3041 K | - | - | - | - |