- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Body Material | Resistance @ 25C | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Number of Functions | Depth | Resistor Type | Current Rating | Base Part Number | Body Length or Diameter | Body Breadth | Lead Length | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Voltage | Termination Type | Analog IC - Other Type | Power Dissipation | Hold Current | Sensors/Transducers Type | Resistance Tolerance | Thermistor Application | Housing | Trip Current | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59735T1150A62Z15 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59310U1160B70 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33151 Multicomp | 8456 | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | 2009 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 16V | - | - | - | - | - | - | - | - | - | 7.6mm | 16V | - | - | - | - | 2.3W | 3A | - | - | - | - | 5.1A | - | 11mm | 11mm | 7.1mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC36198 Multicomp | 3564 | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 60V | - | - | - | - | - | - | - | - | - | 7.6mm | 60V | - | - | - | - | 1.7W | 1.35A | - | - | - | - | 2.7A | - | 19.6mm | - | 14.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC36200 Multicomp | 7187 | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 60V | - | - | - | - | - | - | - | - | - | 7.6mm | 60V | - | - | - | - | 2.1W | 1.85A | - | - | - | - | 3.7A | - | 22.9mm | - | 17.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() PRCP-R030-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRCP-R900-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMP6131DYAT Texas Instruments | 39 |
| - | 12 Weeks | - | - | Surface Mount | SC-79, SOD-523 | - | - | - | - | - | 10kOhm | -40°C~125°C | - | - | - | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | TMP6131 | - | - | - | - | 5.5V | - | - | ANALOG CIRCUIT | - | - | - | ±1% | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMP6331DECR Texas Instruments | 10029 |
| - | 6 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | - | - | 100kOhm | -40°C~125°C | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | POSITIVE ppm/°C | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | TMP6331 | 1mm | 0.6 mm | - | - | - | - | SOLDER | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | ±1% | - | PLASTIC | - | - | - | - | - | 0.455mm | - | - | ROHS3 Compliant | - | ||
![]() B59635T1120A62 TDK Corporation | In Stock | - | Datasheet | - | Tin | Surface Mount | - | - | - | - | - | 4 | - | - | - | Tape & Reel (TR) | - | 15% | - | - | - | - | - | - | - | - | 35Ohm | - | 125°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRF18BF471QB2RB Murata Electronics | In Stock | - | - | - | - | PCB, Surface Mount | - | 0603 | - | - | - | - | - | - | - | - | - | 50% | - | - | - | - | - | SMD/SMT | - | - | 470Ohm | - | 100°C | -20°C | - | - | - | - | - | - | - | - | 100μA | - | - | - | - | - | - | 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PRF18BC471QB2RB Murata Electronics | In Stock | - | - | - | - | PCB, Surface Mount | - | 0603 | - | - | - | - | - | - | - | - | - | 50% | - | - | - | - | - | SMD/SMT | - | - | 470Ohm | - | 150°C | -40°C | - | - | - | - | - | - | - | - | 100μA | - | - | - | - | - | - | 32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTH9M04BG471TS2F333 Murata Electronics | In Stock | - | - | - | - | - | - | - | NO | WIRE | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | 100Ohm | - | - | - | PCB MOUNTABLE | 8533.40.80.70 | - | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B59010D1135B40 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 2 | Stainless Steel | - | - | - | 2015 | - | - | - | - | - | - | - | - | - | - | - | 100°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B59053A110A10 TDK Corporation | In Stock | - | - | 16 Weeks | - | Clamp, Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 35% | - | - | - | - | - | - | - | - | - | - | 200°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B59404B60A40 TDK Corporation | 26 |
| Datasheet | - | - | Through Hole | - | Radial | - | - | - | 2 | - | - | - | Bulk | - | 30% | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | - | No | - | RoHS Compliant | - | ||
![]() B59601A85B62 TDK Corporation | In Stock | - | - | - | - | Surface Mount | - | 0603 | - | - | - | 2 | - | - | - | Tape and Reel | - | 50% | - | - | - | - | - | - | - | - | 470Ohm | - | 125°C | -40°C | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | RoHS Compliant | - | ||
![]() B59060A180A10 TDK Corporation | In Stock | - | - | 12 Weeks | - | Surface Mount | - | SMD/SMT | - | - | - | 2 | - | - | - | - | 2012 | 30% | - | - | - | - | - | - | - | - | - | - | 200°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B59008C160A40 TDK Corporation | In Stock | - | - | - | - | PCB, Through Hole | - | Radial | - | - | - | 2 | - | - | - | Bulk | - | - | - | - | - | - | - | Radial | - | - | - | - | 40°C | 90°C | - | - | - | - | - | - | 3mm | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | 3mm | - | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() B59008C150A40 TDK Corporation | In Stock | - | - | - | - | PCB, Through Hole | - | Radial | - | - | - | 2 | - | - | - | Bulk | - | - | - | - | - | - | - | Radial | - | - | - | - | 40°C | 90°C | - | - | - | - | - | - | 3mm | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | 3mm | - | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free |