- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Length | Operating Supply Voltage | Rated Temperature | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Thermistor Application | Max Supply Voltage (DC) | Time to Trip | Trip Current | Height | Length | Width | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59052D1070A040 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Bead with Terminal | - | - | - | - | - | - | - | - | - | B59052 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B59060A80A10 TDK Corporation | In Stock | - | - | 12 Weeks | Surface Mount | - | SMD/SMT | - | - | - | 2 | - | - | - | - | 2012 | - | 30% | - | - | - | - | - | - | - | - | - | 200°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() B59985C160A70 TDK Corporation | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | 2 | - | - | - | - | - | - | 25% | - | - | - | - | - | - | - | 4.6Ohm | - | 125°C | -40°C | - | - | - | - | 3.5mm | - | 300mA | - | - | - | - | 20V | - | - | - | - | - | 300mA | 1A | - | - | - | 600mA | - | - | - | - | No | - | RoHS Compliant | ||
![]() MINISMDC260F TE Connectivity | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 1W | - | - | - | - | e3 | yes | - | - | 2 | SMD/SMT | - | - | Tin (Sn) | 85°C | -40°C | RESISTANCE VARIES FROM 0.015 TO 0.047 OHMS | - | 6V | - | - | PTC THERMISTOR | - | 4532 | CSA, TUV, UL | 1812 | - | 6V | - | 1W | DUAL | 6V | - | 2.6A | 100A | OVERLOAD PROTECTION | - | - | 5A | - | - | 4.73mm | 250μm | No | No SVHC | RoHS Compliant | ||
![]() B59421A85A62 TDK Corporation | 34 |
| - | - | Surface Mount | - | 0402 | - | - | - | 2 | - | - | - | Tape and Reel | - | - | 50% | - | - | - | - | - | SMD/SMT | - | 470Ohm | - | 125°C | -40°C | - | - | - | - | 500μm | - | - | - | - | - | - | 32V | - | - | - | - | - | - | - | - | 32V | - | - | - | 1mm | - | - | No | Unknown | RoHS Compliant | ||
![]() MF-NSMF150 Bourns, Inc. | In Stock | - | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | e4 | yes | - | - | 2 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 0.03 OHMS MINIMUM AT 23 DEG CEL | - | - | TR, 7 INCH | - | PTC RESETTABLE FUSE | - | - | CSA, TUV, UL | - | - | 6V | 125°C | 600mW | DUAL | - | 6V | 1.5A | 100A | OVERLOAD PROTECTION | - | 300 ms | 3A | - | - | - | - | No | No SVHC | RoHS Compliant | ||
![]() MF-NSMF035 Bourns, Inc. | In Stock | - | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | e4 | yes | - | - | 2 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 INCH | - | PTC RESETTABLE FUSE | - | - | - | - | - | 6V | 125°C | 600mW | DUAL | - | 6V | 350mA | - | OVERLOAD PROTECTION | - | 100 ms | 750mA | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MF-USMF005 Bourns, Inc. | In Stock | - | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 600mW | Cut Tape | - | - | - | e4 | yes | - | - | 2 | SMD/SMT | EAR99 | 50Ohm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 2.8 TO 50 OHMS AT 23 DEG CEL | 8533.40.80.50 | - | - | - | PTC RESETTABLE FUSE | - | - | - | - | - | 30V | - | 600mW | DUAL ENDED | - | - | 50mA | 10A | OVERLOAD PROTECTION | - | 1.5 s | 150mA | - | - | 3.2mm | - | - | No SVHC | RoHS Compliant | ||
![]() MF-USMF110 Bourns, Inc. | 36000 | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 600mW | Cut Tape | - | - | - | e4 | - | - | - | 2 | SMD/SMT | EAR99 | 210mOhm | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | 0.05 TO 0.21 OHMS AT 23 DEG CEL | 8533.40.80.70 | 6V | - | - | PTC RESETTABLE FUSE | - | 3225 | - | 1210 | - | 6V | - | 600mW | DUAL ENDED | - | 6V | 1.1A | 40A | OVERLOAD PROTECTION | - | 1 s | 2.2A | - | - | 3.2mm | - | - | No SVHC | RoHS Compliant | ||
![]() 30R160 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | WIRE | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | - | 0.03Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | TR | - | PTC RESETTABLE FUSE | - | - | TUV, cULus | - | - | - | - | 900mW | RADIAL | 30V | - | 1.6A | 40A | OVERLOAD PROTECTION | - | - | 3.2A | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PRCP-R400-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PRCP-R1100-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PRCP-R040-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PRCP-R075-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PRCP-R017-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PRCP-R600-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MC36177 Multicomp | 607 | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 16V | - | - | - | - | - | - | - | 7.6mm | 16V | - | 1W | - | - | - | 2.5A | - | - | - | - | 4.7A | 12.8mm | - | 8.9mm | - | - | No SVHC | RoHS Compliant | ||
![]() MC36186 Multicomp | 169 | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 90V | - | - | - | - | - | - | - | 7.6mm | 90V | - | 480mW | - | - | - | 170mA | - | - | - | - | 340mA | - | - | 7.4mm | - | - | No SVHC | RoHS Compliant | ||
![]() MC36194 Multicomp | 719 | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 60V | - | - | - | - | - | - | - | 7.6mm | 60V | - | 880mW | - | - | - | 650mA | - | - | - | - | 1.3A | 14.5mm | - | 9.7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MC36187 Multicomp | 17903 | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 60V | - | - | - | - | - | - | - | 7.6mm | 60V | - | 410mW | - | - | - | 200mA | - | - | - | - | 400mA | - | - | 7.4mm | - | - | No SVHC | RoHS Compliant |