- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Resistance @ 25C | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Diameter | Voltage | Power Dissipation | Hold Current | Current Rating (Max) | Resistance Tolerance | Max Supply Voltage (DC) | Trip Current | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC36188 Multicomp | 956 | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 60V | - | - | - | - | - | 7.6mm | 60V | - | - | 450mW | 250mA | - | - | 60V | 500mA | - | - | 7.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() PRCP-R700-0-99 Nidec Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC36176 Multicomp | 12686 | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 16V | - | - | - | - | - | 7.6mm | 16V | - | - | 3.3W | 10A | - | - | - | 17A | 24.1mm | - | 16.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC36178 Multicomp | 402 | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 16V | - | - | - | - | - | 7.6mm | 16V | - | - | 2.8W | 6A | - | - | - | 10.2A | - | - | 10.7mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC36180 Multicomp | 6058 | - | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 16V | - | - | - | - | - | 7.6mm | 16V | - | - | 3W | 8A | - | - | - | 13.6A | 20.9mm | - | 12.7mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC33163 Multicomp | 2799 | - | - | - | - | Through Hole | - | Radial | - | 4.535924g | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 30V | - | - | - | - | - | 7.6mm | 30V | - | - | 2W | 3A | - | - | - | 6A | 6.35mm | 17.3mm | 6.35mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC33166 Multicomp | 3080 | - | - | - | - | Through Hole | - | Radial | - | 4.535924g | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 30V | - | - | - | - | - | 7.6mm | 30V | - | - | 3.5W | 6A | - | - | - | 12A | 6.35mm | 24.9mm | 6.35mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() PRF18BD471MB7RB Murata Electronics | 31 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USP17957 Littelfuse Inc. | 9 |
| - | - | - | - | Free Hanging | Cylindrical Probe Assembly | - | - | 1kOhm | 105°C | Bulk | USP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59950C120A70 TDK Corporation | In Stock | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | Radial | 2 | - | - | - | Bulk | - | 25% | - | - | - | 3.7Ohm | 125°C | -40°C | 80V | 3.5mm | - | 80V | - | - | 35mm | 80V | - | - | - | - | - | - | - | 640mA | 17mm | - | 13.5mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 03213 Vicor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B59970C160A51 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | 2 | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B59060A220A10 TDK Corporation | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | - | 30% | - | - | - | - | 200°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B59076S1120B54 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | 120 | - | - | - | - | Tape & Box (TB) | - | 25% | - | - | - | - | 125°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B59060A160A10 TDK Corporation | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | - | 30% | - | - | - | - | 200°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B59100C10A70 TDK Corporation | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B59950C80A70 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | 2 | - | - | - | - | - | 25% | - | - | - | 3.7Ohm | 85°C | -40°C | - | - | 170mA | - | - | - | - | 80V | - | - | - | 170mA | 5.5A | - | - | 340mA | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() B59204J130B10 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | 2 | - | - | - | - | - | 25% | - | - | - | 100Ohm | 125°C | -40°C | - | - | - | - | UL | 7.62mm | 3.25mm | 800V | 1 mm | - | - | - | - | - | - | - | - | - | 19mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() B59339A1501P20 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | 2 | - | - | - | - | - | 25% | - | - | Radial | 500Ohm | 125°C | -25°C | - | 6.3mm | 270mA | - | - | - | - | - | - | 220V | - | - | - | - | - | - | - | 6.3mm | - | - | No | - | RoHS Compliant | - | ||
![]() B59725T1120A62 TDK Corporation | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | Tape and Reel | - | 20% | - | - | - | 25Ohm | 125°C | -20°C | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | No | - | RoHS Compliant | - |