- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Resistor Type | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Voltage - Rated AC | Qualification Status | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Voltage | ELV | Max Supply Voltage | Analog IC - Other Type | Power Dissipation | Terminal Placement | Wire/Cable Diameter | Hold Current | Current Rating (Max) | Resistance Tolerance | Thermistor Application | Max Supply Voltage (DC) | Time to Trip | Trip Current | Voltage - Working | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRF21AS471QB5RA Murata Electronics | 31 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | 470Ohm | - | -20°C~160°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | - | - | - | 8533.40.80.70 | - | - | TAPE, EMBOSSED | - | - | - | - | - | 1.25mm | PTC THERMISTOR | 100μA | - | - | - | - | - | 2012 | - | 0805 | - | - | - | 32V | - | - | - | - | DUAL ENDED | - | - | - | ±50% | OVERLOAD PROTECTION | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PRF18BD471QB5RB Murata Electronics | 228000 |
| Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 470Ohm | Commercial grade | -20°C~120°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | - | - | - | 8533.40.80.70 | - | - | TAPE, PAPER | - | - | - | - | - | 800μm | PTC THERMISTOR | 100μA | - | - | - | - | - | 1608 | - | 0603 | - | - | - | 32V | - | - | - | - | DUAL ENDED | - | - | - | ±50% | OVERLOAD PROTECTION | 32V | - | - | - | - | 800μm | 1.6mm | 800μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RXEF010 TE Connectivity | 1380 | - | Datasheet | 8 Weeks | - | Through Hole | - | Radial | - | WIRE | - | Polymer | - | - | - | Bulk | 2005 | - | - | e3 | yes | Active | - | 2 | - | - | 7.5Ohm | Tin (Sn) | 85°C | -40°C | - | - | - | 60V | - | - | - | - | - | - | - | PTC RESETTABLE FUSE | 100mA | - | - | - | 60V | - | - | CSA, TUV, UL | - | 5.8mm | 7.6mm | 60V | - | Compliant | - | - | 380mW | - | 510 μm | 100mA | 40A | - | TEMPERATURE SENSING | - | 4 s | 200mA | 60V | 7.4mm | 12.7mm | - | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() KTY81/121,112 NXP USA Inc. | In Stock |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | - | - | 990Ohm | - | -55°C~150°C | Bulk | 2007 | KTY81 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8533.21.00.90 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PRF15BG103RB6RC Murata Electronics | 10000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | - | 10kOhm | - | -20°C~90°C | Tape & Reel (TR) | - | Posistor® | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5°C | - | - | - | - | - | - | 500μm | 1mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RXEF160 TE Connectivity | 500 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | Radial | - | WIRE | - | Polymer | - | - | - | Bulk | 2005 | - | - | e3 | - | Active | - | 2 | - | EAR99 | 220mOhm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.09-0.14 | 8533.40.80.70 | - | 72V | TR, 14.6 INCH | - | - | - | - | 5.8mm | - | PTC RESETTABLE FUSE | 40A | - | - | - | 72V | - | - | CSA, TUV, UL | - | 5.8mm | - | 72V | - | Compliant | - | - | 1.9W | - | 810 μm | 1.6A | 40A | - | TEMPERATURE SENSING | - | 11.4 s | 3.2A | 72V | 16.3mm | 20.8mm | - | - | 3mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RXEF040 TE Connectivity | 66666 | - | Datasheet | 8 Weeks | - | Through Hole | - | Radial | - | WIRE | - | Polymer | - | - | - | Bulk | 2005 | - | - | - | yes | Active | - | 2 | - | EAR99 | 1.29Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.55-0.86 | 8533.40.80.70 | - | 72V | - | - | - | - | - | - | - | PTC RESETTABLE FUSE | 40A | - | - | - | 72V | - | - | CSA, TUV, UL | - | 5.8mm | 7.6mm | 72V | - | Compliant | - | - | 560mW | - | 510 μm | 400mA | 40A | - | TEMPERATURE SENSING | - | 3.8 s | 800mA | 72V | 7.6mm | 13.5mm | 13.5mm | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RXEF020 TE Connectivity | 88000 | - | Datasheet | 8 Weeks | - | Through Hole | - | Radial | - | WIRE | - | Polymer | - | - | - | Bulk | 2005 | - | - | e3 | yes | Active | - | 2 | - | EAR99 | 4.4Ohm | Tin (Sn) | 85°C | -40°C | - | 8533.40.80.70 | - | 72V | - | - | - | - | - | - | - | PTC RESETTABLE FUSE | 200mA | - | - | - | 72V | - | - | CSA, TUV, UL | - | 5.8mm | 7.6mm | 72V | - | Compliant | - | - | 410mW | - | 510 μm | 200mA | 40A | - | TEMPERATURE SENSING | - | 2.2 s | 400mA | - | 7.4mm | 12.2mm | - | 7.4mm | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PRF18BE471RB5RB Murata Electronics | 1957 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | 470Ohm | Commercial grade | -20°C~110°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | - | 800μm | 1.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TFPT1206L1002FV Vishay Dale | 50455 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | 10kOhm | Military grade | -55°C~125°C | Tape & Reel (TR) | 2010 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | - | - | TR | 125mW | - | - | - | - | 1.6mm | PTC THERMISTOR | - | - | - | - | - | - | 3216 | - | 1206 | - | - | 50V | 50V | - | 50V | - | - | DUAL ENDED | - | - | - | ±1% | TEMPERATURE COMPENSATION | - | - | - | - | - | 550μm | 3.2mm | 1.6mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() RXEF030 TE Connectivity | 24350 | - | Datasheet | 8 Weeks | - | Through Hole | - | Radial | - | WIRE | - | Polymer | - | - | - | Bulk | 2005 | - | - | - | yes | Active | - | 2 | - | EAR99 | 2.1Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.88-1.33 | 8533.40.80.70 | - | 72V | - | - | - | - | - | - | - | PTC RESETTABLE FUSE | 300mA | - | - | - | 72V | - | - | CSA, TUV, UL | - | 5.8mm | 7.6mm | 72V | - | Compliant | - | - | 490mW | - | 510 μm | 300mA | 40A | - | TEMPERATURE SENSING | - | 3 s | 600mA | 72V | 7.4mm | 13mm | 12.7mm | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TFPT0805L1501FV Vishay Dale | 4377 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | WRAPAROUND | 2 | - | 1.5kOhm | Military grade | -55°C~125°C | Tape & Reel (TR) | - | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100mW | - | TR | 100mW | - | - | - | - | 1.25mm | PTC THERMISTOR | - | - | - | - | - | - | 2125 | - | 0805 | - | - | - | 40V | - | 40V | - | 100mW | DUAL ENDED | - | - | - | ±1% | TEMPERATURE COMPENSATION | - | - | - | - | - | 450μm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PRF21BC471QB5RA Murata Electronics | 276000 | - | Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | 470Ohm | Commercial grade | -20°C~120°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | - | TAPE, EMBOSSED | - | - | - | - | - | 1.25mm | PTC THERMISTOR | 100μA | - | - | - | - | - | 2012 | - | 0805 | - | - | - | 32V | - | - | - | - | DUAL ENDED | - | - | - | ±50% | OVERLOAD PROTECTION | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() KTY81/222,112 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | 2.02kOhm | - | -55°C~150°C | Bulk | 2007 | KTY81 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | TIN | - | - | - | 8533.21.00.90 | - | - | - | - | BOTTOM | 260 | 1 | - | - | - | - | NOT SPECIFIED | 2 | O-PBCY-T2 | - | Not Qualified | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PRF18BD471QS5RB Murata Electronics | 38000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | 470Ohm | Automotive grade | -20°C~120°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PRF18AS471QB5RB Murata Electronics | 3900 |
| Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 470Ohm | - | -20°C~120°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | NOT SPECIFIED | - | - | - | 8533.40.80.70 | - | - | TAPE, PAPER | - | - | - | - | - | 800μm | PTC THERMISTOR | 100μA | - | - | - | - | - | 1608 | - | 0603 | - | - | - | 32V | - | - | - | - | DUAL ENDED | - | - | - | ±50% | OVERLOAD PROTECTION | 32V | - | - | - | - | 800μm | 1.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PRF21BD471QB5RA Murata Electronics | 8000 | - | Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | 470Ohm | Commercial grade | -20°C~110°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | NOT SPECIFIED | - | - | - | 8533.40.80.70 | - | - | TAPE, EMBOSSED | - | - | - | - | - | 1.25mm | PTC THERMISTOR | 100μA | - | - | - | - | - | 2012 | - | 0805 | - | - | - | 32V | - | - | - | - | DUAL ENDED | - | - | - | ±50% | OVERLOAD PROTECTION | 32V | - | - | - | - | 900μm | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PRF18BA471QB5RB Murata Electronics | 2810 | - | Datasheet | 13 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 470Ohm | Commercial grade | -40°C~150°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | - | TAPE, PAPER | - | - | - | - | - | 800μm | PTC THERMISTOR | 100μA | - | - | - | - | - | 1608 | - | 0603 | - | - | - | 32V | - | - | - | - | DUAL ENDED | - | - | - | ±50% | OVERLOAD PROTECTION | - | - | - | - | - | 800μm | 1.6mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() RXEF005 TE Connectivity | 10000 | - | Datasheet | 8 Weeks | - | Through Hole | - | Radial | - | WIRE | - | Polymer | - | - | - | Bulk | 2005 | - | - | e3 | yes | Active | - | 2 | - | EAR99 | 20Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 7.3-11.1 | 8533.40.80.70 | - | 60V | - | - | - | - | - | - | - | PTC RESETTABLE FUSE | 50mA | - | - | - | 60V | - | - | CSA, TUV, UL | - | 5.8mm | - | 60V | - | Compliant | - | - | 260mW | - | 510 μm | 50mA | 40A | - | TEMPERATURE SENSING | - | 5 s | 100mA | 100V | 8mm | 8.3mm | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() TFPT0603L2200FV Vishay Dale | 9825 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 220Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 75mW | - | TR | 75mW | - | - | - | - | 850μm | PTC THERMISTOR | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | 30V | - | 30V | - | 75mW | DUAL ENDED | - | - | - | ±1% | TEMPERATURE SENSING | - | - | - | - | - | 450μm | 1.6mm | 850μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free |