- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Pin Count | Case Code (Metric) | Rated Power Dissipation (P) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Lead Length | Operating Supply Voltage | Voltage | Max Supply Voltage | Termination Type | Power Dissipation | Terminal Placement | Power - Max | Hold Current | Sensors/Transducers Type | Resistance Tolerance | Thermistor Application | Housing | Trip Current | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTY82/120,215 NXP USA Inc. | 68 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 1kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY82 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8533.21 | - | - | - | - | - | - | - | 3 | - | - | 2.9mm | - | 1.3 mm | - | - | - | - | SOLDER | - | - | - | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | PLASTIC | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() KTY81/150,112 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTY81/110,112 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTY82/221,215 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTY81/220,112 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFPTL10L1000FL2B Vishay Dale | 2651 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | - | - | 2 | - | 100Ohms | Military grade | -55°C~70°C | Bulk | 2012 | - | 1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 100Ohm | - | 70°C | -55°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | 30V | - | 30V | - | - | - | 75mW | - | - | ±1% | - | - | - | 2.2mm | 3.5mm | 3.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() B59701A0140A062 TDK Electronics Inc. | 47 |
| Datasheet | 11 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 (2012 Metric) | 680Ohms | - | -40°C~125°C | Tape & Reel (TR) | - | B59701 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | 800μm | 2mm | 1.25mm | 800μm | - | - | - | ROHS3 Compliant | - | ||
![]() KTY81/210,116 NXP USA Inc. | In Stock |
| Datasheet | 20 Weeks | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | - | - | - | 2kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY81 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L1000JM Vishay Dale | 12737 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 0603 (1608 Metric) | 100Ohms | Military grade | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100Ohm | - | 150°C | -55°C | - | - | - | - | 75mW | 850μm | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | 75mW | - | - | ±5% | - | - | - | 450μm | 1.6mm | 850μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRF21AR471QB5RA Murata Electronics | 22 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | 470Ohm | Commercial grade | -20°C~150°C | Tape & Reel (TR) | - | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 470Ohm | - | - | - | 8533.40.80.70 | - | - | TAPE, EMBOSSED | - | 1.25mm | PTC THERMISTOR | 100μA | - | 2012 | - | - | 0805 | - | - | - | 32V | - | - | - | DUAL ENDED | - | - | - | ±50% | OVERLOAD PROTECTION | - | - | 900μm | 2mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1001JV Vishay Dale | 47 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | WRAPAROUND | 2 | - | 1kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100mW | - | TR | 100mW | 1.25mm | PTC THERMISTOR | - | - | 2125 | 0.1W | - | 0805 | - | - | - | 40V | - | - | - | DUAL ENDED | - | - | - | ±5% | TEMPERATURE COMPENSATION | - | - | 450μm | 2mm | 1.25mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PTFM04BE471Q2N34BS Murata Electronics | In Stock |
| - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470Ohm | - | 100°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TFPT1206L1002JM Vishay Dale | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 2 | 1206 (3216 Metric) | 10kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2010 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 10kOhm | - | 125°C | -55°C | - | 125mW | - | - | 125mW | 1.6mm | - | - | - | 3216 | - | - | 1206 | - | - | 50V | 50V | - | - | - | - | 125mW | - | - | ±5% | - | - | - | 550μm | 3.2mm | 1.6mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TFPTL10L8200FL2B Vishay Dale | 47 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial | - | - | - | - | 820Ohms | - | -55°C~150°C | Bulk | 2016 | TFPTL | 1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 820Ohm | - | 70°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mW | - | - | ±1% | - | - | - | 2.2mm | 3.5mm | 3.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1801FV Vishay Dale | 264 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | WRAPAROUND | 2 | - | 1.8kOhm | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | - | BULK | 100mW | 1.25mm | PTC THERMISTOR | - | - | 2125 | - | - | 0805 | - | - | - | 40V | 40V | - | 100mW | DUAL ENDED | - | - | - | ±1% | TEMPERATURE SENSING | - | - | 450μm | 2mm | 1.25mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() TFPT0805L4700JM Vishay Dale | 47 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 (2012 Metric) | 470Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | 470Ohm | - | 150°C | -55°C | - | 100mW | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | 100mW | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC36245 Multicomp | In Stock | - | Datasheet | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | 16V | - | - | - | 300mW | - | - | 750mA | - | - | - | - | 1.3A | 11.4mm | - | 6.9mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TFPT0603L2700FV Vishay Dale | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 0603 | 270Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q200, TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 270Ohm | - | 150°C | -55°C | - | - | - | - | - | 850μm | - | - | - | - | - | - | - | - | - | 30V | - | 30V | - | 75mW | - | 75mW | - | - | ±1% | - | - | - | 450μm | 1.6mm | 1.6mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() PTFL04BC471Q2N34B0 Murata Electronics | 47 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Disc, 5.0mm Dia x 4.0mm W | - | WIRE | 2 | - | 470Ohm | - | -10°C~40°C | Bulk | - | Posistor® | 50% | e2 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 100Ohm | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | - | - | - | 4mm | PTC THERMISTOR | 100mA | - | - | - | - | - | - | 25mm | 16V | 16V | 16V | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L5600JZ Vishay Dale | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 (2012 Metric) | 560Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | 560Ohm | - | 150°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | 100mW | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |