- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Number of Functions | Depth | Resistor Type | Current Rating | Pin Count | Qualification Status | Case Code (Metric) | Rated Power Dissipation (P) | Body Length or Diameter | Case Code (Imperial) | Lead Pitch | Body Breadth | Lead Length | Operating Supply Voltage | Lead Diameter | Voltage | Max Supply Voltage | Termination Type | Analog IC - Other Type | Power Dissipation | Terminal Placement | Power - Max | Hold Current | Current Rating (Max) | Sensors/Transducers Type | Resistance Tolerance | Thermistor Application | Max Supply Voltage (DC) | Housing | Time to Trip | Trip Current | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFPT1206L5601FM Vishay Dale | 9 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 2 | 1206 (3216 Metric) | 5.6kOhms | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mW | - | - | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L1800JV Vishay Dale | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 180Ohm | -55°C~150°C | Tape & Reel (TR) | 2017 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | TR | 75mW | - | 850μm | PTC THERMISTOR | - | - | - | - | 0.075W | - | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | 450μm | 1.6mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC36215 Multicomp | In Stock | - | Datasheet | - | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 6V | - | - | - | - | - | - | - | - | 2012 | - | - | 0805 | - | - | - | 6V | - | 6V | 6V | - | - | - | - | - | 750mA | 40A | - | - | - | 6V | - | 200 ms | 1.5A | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() KTY82/150,215 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 1kOhm | -55°C~150°C | Tape & Reel (TR) | 2007 | KTY82 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | 8533.21.00.90 | - | - | - | - | - | - | - | - | 3 | - | - | - | 2.9mm | - | - | 1.3 mm | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | - | - | - | PLASTIC | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L2201JM Vishay Dale | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 (3216 Metric) | 2.2kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 2.2kOhm | - | 150°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 125mW | - | - | - | ±5% | - | - | - | - | - | 550μm | 3.2mm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L2700FV Vishay Dale | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 | 270Ohms | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q200, TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 270Ohm | - | 150°C | -55°C | - | - | - | - | 100mW | - | 1.25mm | - | - | - | - | 2012 | - | - | 0805 | - | - | - | - | - | - | 40V | - | - | 100mW | - | 100mW | - | - | - | ±1% | - | - | - | - | - | 450μm | 2mm | 2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTFL04BH222Q2N34B0 Murata Electronics | 275 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Disc, 5.0mm Dia x 4.0mm W | - | WIRE | 2 | - | 2.2kOhm | -10°C~40°C | Bulk | - | Posistor® | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 330Ohm | Tin/Copper (Sn/Cu) | - | - | 8533.40.80.70 | - | - | - | - | - | 4mm | PTC THERMISTOR | 100mA | - | - | - | - | - | - | 3.5mm | - | 25mm | 16V | 500 μm | 16V | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | 5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TFPT1206L4700FM Vishay Dale | 9 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | 470Ohms | -55°C~125°C | Tape & Reel (TR) | 2015 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 470Ohm | - | 125°C | -55°C | - | 125mW | - | - | 125mW | - | - | - | - | - | - | 3216 | - | - | 1206 | - | - | - | - | - | 50V | - | - | - | - | - | 125mW | - | - | - | ±1% | - | - | - | - | - | 550μm | 3.2mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L1200FV Vishay Dale | 9 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 120Ohm | -55°C~125°C | Tape & Reel (TR) | 2015 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | TR | 75mW | - | 850μm | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 30V | 30V | - | - | 75mW | DUAL ENDED | - | - | - | - | ±1% | TEMPERATURE SENSING | - | - | - | - | 450μm | 1.6mm | 850μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L2701DV Vishay Dale | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | 2.7kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, TFPT | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mW | - | - | - | ±0.5% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L1000FM Vishay Dale | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 2 | 1206 | 100Ohms | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mW | - | - | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L2200JV Vishay Dale | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 | 220Ohms | -55°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | ±5% | - | - | - | - | - | 450μm | 2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT0805L5600JM Vishay Dale | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 (2012 Metric) | 560Ohms | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | 560Ohm | - | 150°C | -55°C | - | 100mW | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | 100mW | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KTY84/151,113 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-204AG, DO-34, Axial | - | - | - | - | 603Ohm | -40°C~300°C | Tape & Reel (TR) | 2008 | KTY84 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8533.21.00.90 | - | - | - | - | 1 | - | - | - | 2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L2201FM Vishay Dale | 2902 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | - | - | 0805 | 2.2kOhms | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 2.2kOhm | - | 125°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | 2125 | - | - | 0805 | - | - | - | - | - | 40V | - | - | - | - | - | 100mW | - | - | - | ±1% | - | - | - | - | - | 450μm | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPTL15L3301JL2B Vishay Dale | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | - | 3.3kOhms | -55°C~150°C | Bulk | 2016 | TFPTL | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.3kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPTL15L1001FL2T Vishay Dale | 47 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | - | 1kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPTL | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L3901JM Vishay Dale | 47 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | 3.9kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 3.9kOhm | - | 150°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | 2012 | - | - | 0805 | - | - | - | - | - | 40V | - | - | - | - | - | 100mW | - | - | - | ±5% | - | - | - | - | - | 450μm | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L1001JM Vishay Dale | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 0603 (1608 Metric) | 1kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mW | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L6800FM Vishay Dale | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | - | - | 0805 | 680Ohms | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 680Ohm | - | 125°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | 2125 | - | - | 0805 | - | - | - | - | - | 40V | - | - | - | - | - | 100mW | - | - | - | ±1% | - | - | - | - | - | 450μm | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free |