- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Voltage | Terminal Placement | Rated (AC) Voltage (URac) | Resistance Tolerance | Thermistor Application | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRF18BG471RB5RB Murata Electronics | 9 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | - | 470Ohm | -20°C~90°C | - | - | POSISTOR® PRF18/21 | 50% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | ±50% | - | 800μm | 1.6mm | - | No | ROHS3 Compliant | - | ||
![]() PRF15BA471QB1RC Murata Electronics | 98500 | - | - | - | NRND (Last Updated: 1 month ago) | Surface Mount | - | 0402 | - | WRAPAROUND | - | 2 | - | - | - | Tape & Reel | - | - | 50% | - | - | - | - | 2 | - | EAR99 | 470Ohm | - | 140°C | -20°C | - | 8533.40.80.70 | TAPE, PAPER | - | 500μm | PTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | - | - | OVERLOAD PROTECTION | - | 1mm | - | No | RoHS Compliant | Lead Free | ||
![]() PRF21BD471QB2RA Murata Electronics | 1482 | - | - | - | - | PCB, Surface Mount | - | 0805 | - | - | - | - | - | - | - | - | - | - | 50% | - | - | - | - | - | SMD/SMT | - | 470Ohm | - | 120°C | -20°C | - | - | - | - | - | - | - | 100μA | - | - | - | 32V | - | - | - | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() B59105J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 22Ohm | -20°C~85°C | Tray | 2011 | - | 25% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | BULK | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 260V | - | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59109J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | -20°C~85°C | Tray | 2011 | - | 25% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | BULK | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 560V | - | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0095A062 TDK Electronics Inc. | 42 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | 470Ohms | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, B59641 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0135A062 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0120A040 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | 550 OHMS AT 120 DEG CEL | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0125A062 TDK Electronics Inc. | 47 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | not_compliant | - | - | - | - | - | DUAL ENDED | 32V | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0115A062 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1000JV Vishay Dale | 1590 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | WRAPAROUND | - | 2 | - | 100Ohm | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 100mW | 1.25mm | PTC THERMISTOR | - | - | 2125 | 0.1W | 0805 | 40V | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | 1.25mm | No | ROHS3 Compliant | - | ||
![]() B59883C0120A570 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | - | 120Ohm | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 230V | ±20% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59850C0120A570 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Through Hole | Disc | NO | WIRE | - | - | - | 10Ohm | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | STRIP PACK | - | - | PTC THERMISTOR | - | - | - | - | - | - | RADIAL | 230V | ±20% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0100A040 TDK Electronics Inc. | 20000 | - | Datasheet | 16 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 550 OHMS AT 100 DEG CEL | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0150A040 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 250Ohm | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | 550 OHMS AT 150 DEG CEL | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59901D0090A040 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 100Ohm | 90°C~130°C | Bulk | 2014 | B59901 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | 550 OHMS AT 90 DEG CEL, PROBE | - | STRIP PACK | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 30V | - | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59641A0115A062 TDK Electronics Inc. | 2629 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59641 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | not_compliant | - | - | - | - | - | DUAL ENDED | 32V | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59404B0060A040 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | - | 3.5kOhm | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | RESISTANCE RANGE(RMIN-R): 2880-3500 | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | 500V | ±30% | OVERLOAD PROTECTION | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59421A0075A062 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, B59421 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | STANDARD: IEC60738-1, IEC60730-1 | - | TR, CARDBOARD, 7 INCH | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | 32V | ±50% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59721A0110A062 TDK Electronics Inc. | 47 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | 680Ohms | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q200, B59721 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | - | - | - | - | ROHS3 Compliant | - |