- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Terminal Placement | Power - Max | Rated (AC) Voltage (URac) | Resistance Tolerance | Thermistor Application | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SETP0805-100-SE Littelfuse Inc. | 47 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 12Ohm | -40°C~85°C | Tape & Reel (TR) | - | POLY-FUSE® setP™ | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | ROHS3 Compliant | ||
![]() P-TCO-N400/12-2 Bourns Inc. | 3353 |
| Datasheet | 14 Weeks | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-N | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 102PS1G Littelfuse Inc. | 284 |
| Datasheet | 12 Weeks | Through Hole | Axial | - | - | - | - | - | - | 1kOhm | -50°C~150°C | Bulk | 2012 | PTC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ±2% | - | ROHS3 Compliant | ||
![]() B59810C0160A070 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | Disc, 26mm Dia x 5.0mm W | NO | WIRE | - | - | - | - | 1.6Ohm | -40°C~125°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | 8533.40.80.70 | - | PTC THERMISTOR | - | - | - | 110V | ±25% | OVERLOAD PROTECTION | ROHS3 Compliant | ||
![]() B59102R0150A010 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | Surface Mount | Rectangular Disc | YES | WRAPAROUND | - | - | - | - | 700Ohm | -40°C~200°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Silver (Ag) | - | 8533.40.80.70 | - | PTC THERMISTOR | - | DUAL ENDED | - | 230V | ±50% | HEATING ELEMENT | ROHS3 Compliant | ||
![]() B59601A0095B062 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | B59601 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 4.7 K OHMS AT 95 DEG CEL | - | TR, CARDBOARD, 7 INCH | PTC THERMISTOR | - | DUAL ENDED | - | - | ±50% | TEMPERATURE SENSING | ROHS3 Compliant | ||
![]() B59549A0135A020 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | Surface Mount | Disc | NO | SPECIAL | CHASSIS MOUNT | - | - | - | 22Ohm | 5°C~80°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Silver (Ag) | - | 8533.40.80.70 | BULK | PTC THERMISTOR | - | - | - | 230V | ±20% | MOTOR START | ROHS3 Compliant | ||
![]() B59041R0080A010 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | Surface Mount | Rectangular Disc | - | - | - | Rectangular Disc | - | - | 3.2Ohms | -40°C~200°C | Tray | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ±50% | - | ROHS3 Compliant | ||
![]() B59339A1201P020 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | - | NO | FLAT | - | - | - | - | 200Ohm | -25°C~125°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Silver (Ag) | MINIMUM RESISTANCE IS 110 OHMS | 8533.40.80.70 | - | PTC THERMISTOR | - | RADIAL | - | 230V | ±25% | TEMPERATURE SENSING | ROHS3 Compliant | ||
![]() B59050D1100B040 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | Free Hanging | Cylinder, Metal | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 60Ohm | -55°C~100°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | PTC THERMISTOR | unknown | RADIAL | - | - | ±30% | MOTOR START | ROHS3 Compliant | ||
![]() B59102R0090A010 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | Surface Mount | Rectangular Disc | YES | WRAPAROUND | - | - | - | - | 700Ohm | -40°C~200°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Silver (Ag) | - | 8533.40.80.70 | - | PTC THERMISTOR | - | DUAL ENDED | - | 230V | ±50% | HEATING ELEMENT | ROHS3 Compliant | ||
![]() B59060A0000A010 TDK Electronics Inc. | 47 |
| Datasheet | 12 Weeks | Surface Mount | Disc | NO | SPECIAL | CHASSIS MOUNT | - | 200°C | -40°C | - | - | Tray | 2012 | - | 30% | e4 | yes | Active | 1 (Unlimited) | 2 | - | 320Ohm | Silver (Ag) | - | - | - | PTC THERMISTOR | - | - | - | 12V | - | HEATING ELEMENT | ROHS3 Compliant | ||
![]() B59041R0160A010 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Rectangular Disc | NO | - | CHASSIS MOUNT | - | - | - | 3.2Ohm | -40°C~200°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Silver (Ag) | - | 8533.40.80.70 | - | PTC THERMISTOR | - | - | - | - | ±50% | HEATING ELEMENT | ROHS3 Compliant | ||
![]() B59601A0085B062 TDK Electronics Inc. | 47 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | 470Ohm | -40°C~125°C | Tape & Reel (TR) | - | B59601 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 4.7 K OHMS AT 85 DEG CEL | - | TR, CARDBOARD, 7 INCH | PTC THERMISTOR | - | DUAL ENDED | - | - | ±50% | TEMPERATURE SENSING | ROHS3 Compliant | ||
![]() B59300M1140A070 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 300Ohm | 90°C~160°C | Bulk | 2002 | B59300 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | TRIPLE ELEMENT | 8533.40.80.70 | - | PTC THERMISTOR | - | - | - | 30V | - | TEMPERATURE SENSING | ROHS3 Compliant | ||
![]() B59060A0080A010 TDK Electronics Inc. | 47 |
| Datasheet | 12 Weeks | Surface Mount | Disc | NO | SPECIAL | CHASSIS MOUNT | - | - | - | 9Ohm | -40°C~200°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Silver (Ag) | - | 8533.40.80.70 | - | PTC THERMISTOR | - | - | - | 12V | ±30% | HEATING ELEMENT | ROHS3 Compliant | ||
![]() B59011E0160A040 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | Through Hole | Axial | NO | WIRE | - | - | - | - | - | -55°C~100°C | Bulk | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | 140Ohm | Tin (Sn) | HERMETICALLY SEALED | - | - | PTC THERMISTOR | - | - | - | - | - | OVERLOAD PROTECTION | ROHS3 Compliant | ||
![]() B59501A0135A020 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | Surface Mount | Disc | YES | ONE SURFACE | - | - | - | - | 33Ohm | 5°C~80°C | Tray | - | - | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Silver (Ag) | - | - | BULK | PTC THERMISTOR | - | - | - | 230V | ±20% | MOTOR START | ROHS3 Compliant | ||
![]() P-TCO-U450/12-2 Bourns Inc. | 2510 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-U | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P-TCO-U350/12-2 Bourns Inc. | 1659 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | P-TCO-U | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |