- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Current Rating | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Operating Supply Voltage | Working Voltage | Voltage | Rated Temperature | ELV | Max Supply Voltage | Power Dissipation | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Thermistor Application | Max Supply Voltage (DC) | Time to Trip | Trip Current | Circuit DC Voltage-Max | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33169 Multicomp | 80 |
| - | - | Through Hole | - | Radial | - | WIRE | - | - | 4.535924g | - | - | - | - | - | - | 2009 | - | - | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 85°C | -40°C | MINIMUM RESISTANCE IS 2.5 OHMS | - | - | 60V | - | - | PTC THERMISTOR | - | - | - | 7.6mm | 60V | - | - | - | - | - | 380mW | - | - | 100mA | - | TEMPERATURE SENSING | - | - | 200mA | - | - | 6.35mm | 12.7mm | 6.35mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC33198 Multicomp | In Stock | - | - | - | - | - | SMD/SMT | - | - | - | - | 4.535924g | - | - | 1.5W | - | - | Cut Tape | 2009 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -40°C | - | - | - | 33V | - | - | - | - | - | - | - | 33V | - | 33V | - | - | 33V | 1.5W | - | - | 1.85A | 40A | - | - | 2.5 s | 3.7A | - | - | 6.35mm | 7.98mm | 7.36mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC36206 Multicomp | In Stock | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 9V | - | - | - | - | - | - | - | 9V | - | 9V | - | - | 9V | - | - | - | 200mA | 100A | - | 9V | 20 ms | 500mA | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC33154 Multicomp | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 60V | - | - | - | - | - | - | 4.7mm | 60V | - | - | - | - | - | 1W | - | - | 120mA | - | - | - | - | 240mA | - | - | - | 11mm | 6.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 2920L-100 Littelfuse | 138000 | - | Datasheet | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | - | 270mOhm | Matte Tin (Sn) | 85°C | -40°C | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.12-0.41 | - | - | - | TR, 7 INCH | - | PTC RESETTABLE FUSE | 40A | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | 1.1A | - | OVERLOAD PROTECTION | - | - | 2.2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RXE2502 TE Connectivity | In Stock | - | Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | 130mOhm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.05-0.08 | 8533.40.80.70 | - | - | TR | - | PTC RESETTABLE FUSE | 40A | 2.5W | 10.2mm | - | 72V | - | - | - | Compliant | - | - | - | - | 2.5A | 40A | TEMPERATURE SENSING | - | - | 5A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 30R-700 Littelfuse | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | FLAME PROOF, MINIMUM RESISTANCE IS 0.005 OHMS | 8533.40.80.70 | - | - | BULK | - | PTC RESETTABLE FUSE | - | - | - | - | - | 30V | - | - | - | - | - | RADIAL | - | - | - | OVERCURRENT PROTECTION | - | - | - | 30V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 238166252813 Vishay | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | 175°C | -40°C | - | - | - | Bulk | - | - | 20% | e3 | yes | - | - | 2 | - | - | 11Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | OVERLOAD PROTECTION | - | - | - | - | 12.5mm | - | - | - | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 238166256111 Vishay | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | 175°C | -40°C | - | - | - | Bulk | - | - | 20% | e3 | yes | - | - | 2 | - | - | 1.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | PTC THERMISTOR | - | 0.0099W | - | - | - | - | - | 85°C | - | - | - | RADIAL | 30V | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 238166153211 Vishay | In Stock | - | - | - | Through Hole | - | - | - | WIRE | - | 2 | - | - | - | - | - | - | - | 2009 | - | 20% | e3 | yes | - | - | 2 | - | - | 5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -40°C | - | - | - | - | BULK | 4mm | PTC THERMISTOR | - | 0.0078W | - | - | 30V | - | - | - | - | - | - | RADIAL | - | - | - | OVERLOAD PROTECTION | - | - | - | - | 7mm | - | - | - | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() B59100C150A51 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | PCB, Through Hole | PCB, Through Hole | Radial | - | - | - | - | - | - | - | - | 100Ohm | 90°C~150°C | Tape & Reel (TR) | 2002 | B59100 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 102PS1J US Sensor | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | 5% | - | - | - | - | - | - | - | - | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 202PS1J US Sensor | In Stock | - | - | 7 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | 5% | - | - | - | - | - | - | - | - | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTCCL11H361FTE Vishay | In Stock | - | - | - | Through Hole | - | Radial | - | WIRE | - | 2 | - | - | - | - | - | - | Tape and Reel | - | - | 20% | e3 | yes | - | - | 2 | - | EAR99 | 5.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | - | 8533.40.80.70 | - | - | TR, CARDBOARD, 14 INCH | 5mm | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 145V | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MC36247 Multicomp | 930 | - | Datasheet | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 30V | - | - | - | - | - | - | 7.6mm | 30V | - | - | - | - | - | 700mW | - | - | 1.1A | - | - | - | - | 2.2A | - | - | - | - | 7.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 600R150-RA Littelfuse | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | 10Ohm | Matte Tin (Sn) | 85°C | -40°C | 7 TO 20 OHMS MEASURED AT 20 DEG CEL | 8533.40.80.70 | - | - | BULK | - | PTC RESETTABLE FUSE | - | - | - | - | 600V | - | - | - | - | - | - | RADIAL | - | 150mA | - | OVERLOAD PROTECTION | - | - | 300mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TFPT1206L1002JP Vishay | In Stock | - | - | - | Surface Mount | - | 1206 | - | - | - | 2 | - | - | - | - | - | - | Bulk | - | - | 5% | - | - | - | - | - | SMD/SMT | - | 10kOhm | - | 70°C | -55°C | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30R090 Littelfuse | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | 220mOhm | Matte Tin (Sn) | 85°C | -40°C | 0.22OHMS AT 20 DEGREE | 8533.40.80.70 | - | - | TR | - | PTC RESETTABLE FUSE | - | - | - | - | 30V | - | - | - | - | - | - | RADIAL | - | 900mA | - | OVERLOAD PROTECTION | - | - | 1.8A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 60R110 Littelfuse | 36800 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | 0.15Ohm | Matte Tin (Sn) | - | - | 0.38OHMS@20DEGREE | 8533.40.80.70 | - | - | TR | - | PTC RESETTABLE FUSE | - | - | - | - | - | - | - | 85°C | - | - | - | RADIAL | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC33184 Multicomp | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | - | 27.215542g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 90V | - | - | - | - | - | - | 7.6mm | 90V | - | - | - | - | - | 2.8W | - | - | 3A | - | - | - | - | 6A | - | - | 6.35mm | 30mm | 38.1mm | - | - | Unknown | RoHS Compliant | - |