- Manufacturer
- Packaging
- RoHS Status
- Package / Case
- Part Status
- Operating Temperature
- Resistance @ 25C
- Factory Lead Time
- Mount
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Resistance
Attribute column
Categories
Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Peak Reflow Temperature (Cel) | Depth | Resistor Type | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Qualification Status | Approval Agency | Body Length or Diameter | Body Breadth | Lead Length | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Voltage | Rated Temperature | Max Supply Voltage | Termination Type | Analog IC - Other Type | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Sensors/Transducers Type | Resistance Tolerance | Thermistor Application | Max Supply Voltage (DC) | Housing | Time to Trip | Trip Current | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTY23-7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | 1.015kOhm | -50°C~150°C | Tape & Reel (TR) | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 260 | - | - | unknown | - | NOT SPECIFIED | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | ±3% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59772C0120A070 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | - | Through Hole | Disc | - | - | - | - | - | - | - | - | 150Ohms | -40°C~125°C | Bulk | - | Automotive, AEC-Q200 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTFL04BC222Q2N51A0 Murata Electronics | 47 |
| Datasheet | - | - | Through Hole | Disc, 5.0mm Dia x 4.0mm W | - | - | - | - | - | - | - | - | 2.2kOhm | -10°C~40°C | Tape & Box (TB) | - | Posistor® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59970C80A53 TDK Electronics Inc. | 47 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59008C0140A040 TDK Electronics Inc. | 47 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 250Ohm | 90°C~160°C | Bulk | 2014 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | 550 OHMS AT 140 DEG CEL | 8533.40.80.70 | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59753C0120A070 TDK Electronics Inc. | 47 |
| Datasheet | 18 Weeks | - | Through Hole | Disc, 13mm Dia x 7.5mm W | - | - | - | - | - | - | - | - | 120Ohms | -40°C~125°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B59752C0120A070 TDK Electronics Inc. | 47 | - | Datasheet | 18 Weeks | - | Through Hole | Disc, 11.5mm Dia x 6.0mm W | - | - | - | - | - | - | - | - | 80Ohms | -40°C~125°C | Bulk | - | Automotive, AEC-Q200 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25% | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMP6131ELPGMQ1 Texas Instruments | 12000 |
| - | 6 Weeks | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) Short Body | NO | - | - | - | - | - | - | - | 10kOhm | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | e3 | yes | Active | Not Applicable | 2 | - | - | POSITIVE ppm/°C | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | TMP6131 | - | - | 4mm | 1.52 mm | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | ±1% | - | - | PLASTIC | - | - | - | - | - | 5.05mm | - | - | ROHS3 Compliant | - | ||
![]() TT4-PT100B-T125-M5-500 TEWA Sensors LLC | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Bead with Terminal | - | - | - | - | - | - | - | - | - | -20°C~125°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT110 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | - | - | - | - | - | 1kOhm | -50°C~150°C | Bulk | - | - | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 2.1mm | 1.7 mm | - | - | 25V | - | - | - | SOLDER | - | - | - | - | - | - | - | TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT | ±3% | - | - | PLASTIC | - | - | - | - | - | 1.9mm | - | - | ROHS3 Compliant | - | ||
![]() MC36189 Multicomp | 1732 | - | - | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | 60V | - | - | - | - | - | - | 490mW | - | - | - | 300mA | - | - | - | - | - | - | - | 600mA | 13mm | - | 7.5mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 1624338-2 TE Connectivity | In Stock | - | - | 18 Weeks | Surface Mount | - | 0805 | - | WRAPAROUND | - | 2 | - | - | - | 100mW | - | - | Tape & Reel (TR) | 2007 | - | 5% | - | yes | Active | - | 2 | - | - | - | 3000Ohm | - | 125°C | -40°C | - | - | - | TR | - | 1.25mm | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | 2mm | - | - | No | - | RoHS Compliant | - | ||
![]() RGEF1400K TE Connectivity | In Stock | - | Datasheet | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | - | - | - | - | - | Radial | - | - | 6.4mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | 14A | 100A | - | - | - | - | - | - | 23.8A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC36210 Multicomp | 103306 | - | Datasheet | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | 6V | - | 6V | - | - | - | - | - | - | 350mA | 100A | - | - | - | 6V | - | 100 ms | 750mA | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MC36251 Multicomp | 1450 | - | Datasheet | - | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | 30V | - | - | - | - | - | - | 900mW | - | - | - | 1.6A | - | - | - | - | - | - | - | 3.2A | - | - | 8.9mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MC33167 Multicomp | 87 | - | - | - | Through Hole | - | Radial | - | - | - | - | 4.535924g | - | - | - | - | - | - | 2009 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | 30V | - | - | - | - | - | - | 4W | - | - | - | 8A | - | - | - | - | - | - | - | 16A | 6.35mm | 29.2mm | 6.35mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 1206L150 Littelfuse | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | e3 | yes | - | - | 2 | - | - | - | 0.03Ohm | Matte Tin (Sn) | - | - | - | - | - | TR, 4 INCH | - | - | PTC RESETTABLE FUSE | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTH9C32BE471Q-T Murata Electronics | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 100°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | 470Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VTP200G TE Connectivity | In Stock | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 31mOhm | - | - | - | - | - | - | BULK | - | - | PTC THERMISTOR | - | - | - | - | - | CSA, TUV, UL | - | - | - | 16V | - | - | - | - | - | - | 900mW | DUAL | 16V | - | 2A | 100A | - | - | OVERLOAD PROTECTION | - | - | - | 4.7A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC36232 Multicomp | 189 | - | Datasheet | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | 1W | - | - | - | 1.5A | - | - | - | - | - | - | 1.5 s | 3A | - | - | 4.73mm | - | - | No SVHC | RoHS Compliant | - |