- Manufacturer
- Package / Case
- Operating Temperature
- Series
- Temperature Coefficient
- Mounting Type
- Termination
- Resistance Tolerance
- RTD Material
- Accuracy
- Resistance @ 0°C
- Mfr
- Product Status
Attribute column
Categories
Temperature Sensors - RTD (Resistance Temperature Detector)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Probe Material | RTD Material | Base Product Number | Description/Function | Interface Type | Mfr | Mounting | Mounting Styles | Operational Class | Package | Product Status | Rad Hardened | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Output | Pin Count | Termination Style | Function | Output Type | Failure Rate | Interface | Termination Type | Operating Supply Current | Current | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Temperature Range | Sensor Type | Maximum Pressure | Resistance Tolerance | Product | Features | Probe Length | Resistance @ 0°C | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD2501 IFM Electronic | 2300 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | - | 3 s | - | - | - | - | - | PT1000 | - | - | - | - | 30mm | - | - | ||
Tiny WHSL | 2811 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | - | - | - | - | - | - | - | PT100 | - | - | - | - | 150mm | - | - | ||
![]() R-7123 TE Connectivity | In Stock | - | - | Free Hanging | Cylinder | -- | - | Nickel | R-712 | - | - | TE Connectivity Measurement Specialties | - | Wire Leads | - | Box | Active | - | - | -40°C ~ 125°C | - | -- | - | - | Active | - | Wire Leads | - | - | - | - | -- | 0 mV ~ 100 mV | - | Cable with Connector | - | Wheatstone Bridge | - | - | - | - | - | ±0.1% | - | 30 PSI (206.84 kPa) | Vented Gauge | No Port | -- | - | - | 90 PSI (620.53 kPa) | ±0.5% | Temperature Sensors | Temperature Compensated | - | 120 Ohms | - | ||
![]() NB-PTCO-126 TE Connectivity | In Stock | - | - | Through Hole | 2-SIP | - | - | Platinum | NB-PTCO | - | - | TE Connectivity Measurement Specialties | Through Hole | - | IC | Bulk | Active | No | SIP | -50 to 600 °C | Bulk | -- | - | - | Active | - | PC Pins | ±3850ppm/°C | 1kohm | - | - | - | - | 2 | - | Temp Sensor | Analog | - | - | - | 500 uA | 500µA | ±0.3% | - | - | - | - | - | - | - | - | ±0.3% | - | - | - | 1 kOhms | - | ||
![]() R-2428 TE Connectivity | 220 | - | - | Free Hanging | Probe | - | - | Platinum (Pt) | R-242 | Surface Temperature Sensor | Serial (3-Wire) | Murata Electronics | - | - | MODULE | Tape & Reel (TR) | Active | No | - | -50 to 220 °C | - | * | - | - | - | - | Wire Leads | 3850ppm/°C | 100ohm | - | - | - | - | - | - | Temp Sensor | Analog | - | - | - | - | - | TEMP SENSOR(LSB) | - | - | - | - | - | - | - | - | ±0.5% | Temperature Sensors | - | - | 100 Ohms | - | ||
![]() 32208191 Yageo | 370 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | - | ±30ppm/°C | 36.5 Ohms | Wirewound | 10W | - | - | - | - | - | - | R (0.01%) | - | - | 100 uA to 300 uA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant | - | - | -- | ||
![]() 32208498 Yageo | 509 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±1% | Active | 2 | - | ±20ppm/°C | 3.32 kOhms | Wirewound | 2W | - | - | - | - | - | - | R (0.01%) | - | - | 300 uA to 1 mA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant | - | - | -- | ||
![]() 32208779 Yageo | 346 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | - | ±20ppm/°C | 3.32 kOhms | Wirewound | 10W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | -- | ||
![]() 32208721 Yageo | 821 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | - | ±50ppm/°C | 3.16 Ohms | Wirewound | 10W | - | - | - | - | - | - | R (0.01%) | - | - | 300 uA to 1 mA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant | - | - | -- | ||
![]() 30010000 Yageo | 44 |
| - | - | Axial | Axial | - | - | - | Temperature Sensor | - | - | - | Wire Leads | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | 11.4 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | -- | ||
![]() 32208727 Yageo | 880 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | 10.5 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | 100 uA to 300 uA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | -- | ||
![]() 32208499 Yageo | 2417 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | 11.3 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | 300 uA to 1 mA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | -- | ||
![]() 32207695 Yageo | 4000 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | 10.4 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | 100 uA to 300 uA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | -- | ||
![]() 32208714 Yageo | 38 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | 11.5 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | 300 uA to 1 mA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | -- | ||
![]() 32207690 Yageo | 4000 |
| - | - | Axial | Axial | - | - | - | Resistance Temperature Detector | - | - | - | Through Hole | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | 12.1 Ohms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | R (0.01%) | - | - | 300 uA to 1 mA | - | - | - | - | - | - | - | - 70 C to + 500 C | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | -- | ||
![]() NB-PTCO-011 TE Connectivity | 2616 | - | - | Through Hole | 2-SIP | - | - | Platinum (Pt) | NB-PTCO | - | - | TE Connectivity Measurement Specialties | Through Hole | - | - | Bulk | Active | - | SIP | -30 to 300 °C | - | - | - | - | - | - | PC Pins | 3850ppm/°C | 100ohm | - | - | - | - | 2 | - | Temp Sensor | Analog | - | - | Solder | 1400 uA | 1.4 mA | 0.15 % | 0.2 (Water) s, 10 (Air) s | - | - | - | - | - | PT100 | - | ±0.15% | - | - | 2.3mm | 100 Ohms | - | ||
![]() R-10224-16 TE Connectivity | In Stock | - | - | Free Hanging | Probe | - | - | Platinum | R-10224 | - | Serial (3-Wire) | TE Connectivity Measurement Specialties | - | - | - | Bulk | Active | - | - | -50 to 220 °C | Bulk | -- | - | - | Active | - | Wire Leads | ±3850ppm/°C | - | - | - | - | - | - | - | Temp Sensor | Analog | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | - | - | ±0.5% | Temperature Sensors | - | - | 100 Ohms | - | ||
![]() R-1630 TE Connectivity | 4 | - | - | Free Hanging | Probe | - | - | Copper | R-163 | Surface Temperature Sensor | Serial (3-Wire) | TE Connectivity Measurement Specialties | - | Wire Leads | - | Bulk | Active | - | - | -50 to 220 °C | - | - | - | - | - | - | Wire Leads | 4270ppm/°C | 10 Ohms | - | - | - | - | - | - | Temp Sensor | Analog | - | - | - | - | - | ±0.2% | - | - | - | - | - | - 50 C to + 220 C | - | - | ±0.5% | Temperature Sensors | - | - | - | - | ||
![]() SB0765 TE Connectivity | In Stock | - | - | Free Hanging | Cylindrical Probe, Glass | - | - | Platinum | SB0 | - | - | TE Connectivity Measurement Specialties | - | - | - | Bulk | Active | - | - | -196 to 400 °C | Bulk | -- | - | - | Active | - | Wire Leads | ±3850ppm/°C | - | - | - | - | - | - | - | Temp Sensor | Analog | - | - | - | - | - | -- | - | - | - | - | - | - 196 C to + 400 C | - | - | ±0.3% | Temperature Sensors | - | - | 100 Ohms | - | ||
![]() TSP-1PAG10606MZ SICK | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | - | t50 2.5 s | - | - | - | - | - | PT100 | - | - | - | - | 60mm | - | - |