- Manufacturer
- Series
- Package
- Mfr
- Product Status
- Temperature Range
- Base Product Number
- Manufacturer
- Element Type
- Terminal Type
- Conductor Type
- Product
- Length - Lead Wire
Attribute column
Categories
Temperature Sensors - Thermocouple, Temperature Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Lead Length | Terminal Type | Temperature Range | Element Type | Conductor Type | Length - Protective Tube | Diameter - Protective Tube | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTPCTFA20MDSITX01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 10 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTPCTAA50GBSITX01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 10 Weeks | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E52-CA1DY M8 2M Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 6.562' 2m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | M8 screw | - | ||
![]() E52-CA1D-M8 Omron Automation and Safety | In Stock | - | Datasheet | 4 Weeks | 2 | 2002 | E52 | Active | 1 (Unlimited) | 400°C | 0°C | 3.281' 1m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | M8 screw | RoHS Compliant | ||
![]() E52-CA10AE-N 2M Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 6.562' 2m | Exposed Lead Wires | 0°C~400°C | K - Type | Non-Grounded | 100mm | 3.2mm | - | ||
![]() E52-CA1DY M8 1M Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 3.281' 1m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | M8 screw | - | ||
![]() E52-CA15AY D=3.2 2M Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | - | E52 | Active | 1 (Unlimited) | - | - | 6.562' 2m | Exposed Lead Wires | 0°C~900°C | K - Type | Non-Grounded | 150mm | 3.2mm | - | ||
![]() E52-CA1DY W1/4 4M Omron Automation and Safety | 23 |
| Datasheet | 20 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 13.123' 4m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | W1/4 Screw | - | ||
![]() E52-CA15AY D=1.6 4M Omron Automation and Safety | 2556 |
| Datasheet | 2 Weeks | - | - | E52 | Active | 1 (Unlimited) | - | - | 13.123' 4m | Exposed Lead Wires | 0°C~900°C | K - Type | Non-Grounded | 150mm | 1.6mm | - | ||
![]() E52-CA15AY D=1 NETU 4M Omron Automation and Safety | 2707 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 13.123' 4m | Exposed Lead Wires | 0°C~900°C | K - Type | Non-Grounded | 150mm | 1mm | - | ||
![]() E52-CA10ASY 4M Omron Automation and Safety | 2268 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 13.123' 4m | Exposed Lead Wires | 0°C~400°C | K - Type | Non-Grounded | 100mm | 4.8mm | - | ||
![]() E52-CA10AE Omron Automation and Safety | In Stock | - | Datasheet | - | - | 2002 | E52 | Obsolete | 1 (Unlimited) | 400°C | 0°C | 3.281' 1m | Exposed Lead Wires | 0°C~400°C | K - Type | Non-Grounded | 100mm | 3.2mm | RoHS Compliant | ||
![]() E52-CA15AYD16 2M Omron Automation and Safety | 2527 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 6.562' 2m | Exposed Lead Wires | 0°C~400°C | K - Type | Non-Grounded | 150mm | 1.6mm | RoHS Compliant | ||
![]() E52-CA1DYM6 1M Omron Automation and Safety | 14 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 3.281' 1m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | M6 screw | RoHS Compliant | ||
![]() E52-CA6AS Omron Automation and Safety | In Stock | - | Datasheet | - | 2 | 2002 | E52 | Obsolete | 1 (Unlimited) | 400°C | 0°C | 3.281' 1m | Exposed Lead Wires | 0°C~400°C | K - Type | Non-Grounded | 65mm | 4mm | RoHS Compliant | ||
![]() E52-CA1GTY-14 1M Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E52-CA1DY M8 4M Omron Automation and Safety | 6 |
| Datasheet | - | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 13.123' 4m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | M8 screw | - | ||
![]() E52-CA1DY W1/4 2M Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 6.562' 2m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | W1/4 Screw | - | ||
![]() E52-CA1DY M6 2M Omron Automation and Safety | 2 |
| Datasheet | - | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 6.562' 2m | Exposed Lead Wires | 0°C~400°C | K - Type | Grounded | - | M6 screw | - | ||
![]() E52-CA10AE-N 1M Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | 2002 | E52 | Active | 1 (Unlimited) | - | - | 3.281' 1m | Exposed Lead Wires | 0°C~400°C | K - Type | Non-Grounded | 100mm | 3.2mm | - |