- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating | Termination Style | Voltage - Rated AC | Circuit | Contact Resistance | Insulation Resistance | Throw Configuration | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 315600260029 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | 3156 | - | - | Obsolete | 1 (Unlimited) | - | 177°C | -29°C | 50V | 500mA | - | 120V | - | - | - | - | 100K | 0.1A 120V | - | 0.5A 50V | - | RoHS Compliant | ||
![]() 300100020366 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 32 Weeks | - | - | - | - | - | - | - | - | 3001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5K | 3A 240V 7A 30V | - | 7A 30V | - | RoHS Compliant | ||
![]() 300101200001 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 32 Weeks | - | - | - | - | - | - | - | - | 3001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5K | 3A 240V 7A 30V | - | 7A 30V | - | RoHS Compliant | ||
![]() 3106U 00032052 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2011 | 3106 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3153 00200157 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3100 02360007 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2010 | 3100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 5K | 3A 240V 7A 30V | - | 7A 30V | - | - | ||
![]() 50092634-02 Honeywell Sensing and Productivity Solutions | 2636 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2455R00830092 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2006 | 2455R | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Quick Connect | - | - | - | - | - | 100K | 7.2A 277V 15A 120V | - | - | - | RoHS Compliant | ||
![]() 2455R80580176 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | Bulk | 2006 | 2455R | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Quick Connect | - | - | - | - | - | 100K | 7.2A 277V 15A 120V | - | - | - | RoHS Compliant | ||
![]() 315600260031 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | Brackets | Chassis Mount | Module | - | Steel | Silver | - | - | 3156 | - | - | Active | 1 (Unlimited) | - | 177°C | -29°C | 50V | 500mA | Solder Lug | 120V | - | 50mOhm | -500MOhm | - | 100K | 0.1A 120V | - | 0.5A 50V | - | RoHS Compliant | ||
![]() 315600530006 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 22 Weeks | Brackets | Chassis Mount | Module | 2 | Steel | Gold | - | - | 3156 | - | - | Active | 1 (Unlimited) | - | 177°C | -29°C | 50V | 500mA | Solder Lug | 120V | - | 50mOhm | -500MOhm | - | 100K | 0.1A 120V | - | 0.5A 50V | - | RoHS Compliant | ||
![]() 315600200035 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | 3156 | - | - | Active | 1 (Unlimited) | - | 177°C | -29°C | 50V | 500mA | - | 120V | - | - | - | - | 100K | 0.1A 120V | - | 0.5A 50V | - | RoHS Compliant | ||
![]() F20A16005ACFA06E Cantherm | In Stock | - | Datasheet | - | Through Hole | Through Hole | Potted - Wire Leads | - | - | - | - | 2009 | F20 | ±9°F ±5°C | - | Obsolete | Not Applicable | - | - | - | - | - | Wire Leads - 6 (152.4mm) | - | SPST-NC | - | - | - | 7K | 1.6A 250V | 320°F 160°C | - | 266°F 130°C | RoHS Compliant | ||
![]() B12A15005AEDA0GE Cantherm | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | - | B12 | ±9°F ±5°C | - | Obsolete | Not Applicable | Wire Leads | - | - | - | - | Wire Leads - 4 (101.6mm) | - | SPST-NC | - | - | SPST | 1K | 6A 250V | 302°F 150°C | - | 248°F 120°C | RoHS Compliant | ||
![]() F20A15505ACFA06E Cantherm | In Stock | - | Datasheet | - | Through Hole | Through Hole | Potted - Wire Leads | - | - | - | - | - | F20 | ±9°F ±5°C | - | Obsolete | Not Applicable | - | - | - | - | - | Wire Leads - 6 (152.4mm) | - | SPST-NC | - | - | - | 7K | 1.6A 250V | 311°F 155°C | - | 257°F 125°C | RoHS Compliant | ||
![]() F20B085051ZA0060 Cantherm | In Stock | - | Datasheet | - | Through Hole | Through Hole | 2-SIP, Potted | - | - | - | - | 2009 | F20 | ±9°F ±5°C | - | Obsolete | Not Applicable | - | - | - | - | - | Wire Leads - 4 (101.6mm) | - | SPST-NO | - | - | - | 7K | 1.6A 250V | 185°F 85°C | - | 131°F 55°C | RoHS Compliant | ||
![]() F1109045 Cantherm | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | TO-220 | - | - | - | - | 2016 | F20 | ±9°F ±5°C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | SPST-NC | - | - | - | 7K | 1.6A 250V | 194°F 90°C | - | 140°F 60°C | ROHS3 Compliant | ||
![]() OHD5R-105B KEMET | 69 |
| - | 20 Weeks | - | Through Hole | Module | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | yes | Active | 1 (Unlimited) | - | - | - | - | - | PC Pins | - | SPST-NC | - | - | - | 100K | - | 221°F 105°C | 0.1A 30V | 203°F 95°C | ROHS3 Compliant | ||
![]() 315600200031 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | Brackets | Chassis Mount | Module | - | Steel | Gold | - | - | 3156 | - | - | Active | 1 (Unlimited) | - | 177°C | -29°C | 50V | 500mA | Solder Lug | 120V | - | 50mOhm | -500MOhm | - | 100K | 0.1A 120V | - | 0.5A 50V | - | RoHS Compliant | ||
![]() 315600200036 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | 3156 | - | - | Active | 1 (Unlimited) | - | 177°C | -29°C | 50V | 500mA | - | 120V | - | - | - | - | 100K | 0.1A 120V | - | 0.5A 50V | - | RoHS Compliant |