- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Termination Style | Circuit | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3100U 00060213 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | 2016 | 3100U | - | Discontinued | 1 (Unlimited) | - | - | - | - | Solder Lug | - | - | - | - | - | 6K | 6A 120V | - | - | - | - | RoHS Compliant | ||
![]() MHP-TA15-9-72 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Weld Tab | Strap | - | 2015 | MHP-TA | - | Obsolete | 1 (Unlimited) | - | - | - | - | Solder Pad | SPST-NC | - | - | - | - | 6K | - | 162°F 72°C | 25A 9V | 104°F 40°C | - | ROHS3 Compliant | ||
![]() 3455RM 80020672 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Cylinder | - | 2006 | 3455RM | - | Active | 1 (Unlimited) | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | Manual Reset | - | RoHS Compliant | ||
![]() 3455RM 84210017 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | Cylinder | - | 2006 | 3455RM | - | Obsolete | 1 (Unlimited) | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | Manual Reset | - | - | ||
![]() 66F120-0378 Sensata-Airpax | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | 2013 | 6600 | ±9°F ±5°C | Active | 1 (Unlimited) | PC Pins | Mechanical | - | - | PC Pins | SPST-NO | - | - | SPST | - | 25K | 1A 120V | 248°F 120°C | 1A 48V | 194°F 90°C | - | RoHS Compliant | ||
![]() C53GAB260A-230A Sensata Technologies | 45 |
| Datasheet | 10 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | - | - | Quick Connect | SPST-NO | - | - | - | - | 100K | 3A 240V 5A 120V | 260°F 127°C | 1.5A 48V 3A 24V | 230°F 110°C | - | RoHS Compliant | ||
![]() TRS5-10BCR01V KEMET | 93 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | - | - | Wire Leads | - | - | - | - | - | 100K | 0.275A 264V | 50°F 10°C | - | - | - | ROHS3 Compliant | ||
![]() TRS5-80BCR00V KEMET | 86 |
| Datasheet | 20 Weeks | - | Free Hanging | Axial | - | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | - | - | Wire Leads | - | - | - | - | - | 100K | 0.275A 264V | 176°F 80°C | - | - | - | ROHS3 Compliant | ||
![]() TRS5-110BCR01V KEMET | 156 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | - | - | Wire Leads | - | - | - | - | - | 100K | 0.275A 264V | 230°F 110°C | - | - | - | ROHS3 Compliant | ||
![]() TRS5-30BCR00V KEMET | 36 |
| Datasheet | 20 Weeks | - | Free Hanging | Axial | - | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | - | - | Wire Leads | - | - | - | - | - | 100K | 0.275A 264V | 86°F 30°C | - | - | - | ROHS3 Compliant | ||
![]() TRS5-85BLRU KEMET | 574 |
| Datasheet | 20 Weeks | - | Chassis Mount | Axial | - | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | - | - | Wire Leads | - | - | - | - | - | 100K | 0.5A 140V | 185°F 85°C | - | - | - | ROHS3 Compliant | ||
![]() C53GAB190A-175Y Sensata Technologies | 82 |
| Datasheet | 10 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | 2 | 2009 | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | 162.78°C | 1.67°C | Quick Connect | SPST-NO | 240V | 3A | SPST | 24V | 100K | 3A 240V 5A 120V | 190°F 88°C | 1.5A 48V 3A 24V | 175°F 79°C | - | RoHS Compliant | ||
![]() 051AAA300A-200Y Sensata Technologies | 47 |
| Datasheet | 10 Weeks | - | In Line | Cylinder | - | - | 5100 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | SPST-NC | - | - | - | - | 6K | 3A 120V 1.5A 125V 1.5A 240V 2.5A 240V | 300°F 149°C | 3A 32V | 200°F 93°C | - | RoHS Compliant | ||
![]() 3100U 00031442 Honeywell Sensing and Productivity Solutions | 53 |
| Datasheet | 18 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | 2004 | 3100U | ±5°F ±2.8°C | Discontinued | 1 (Unlimited) | - | - | - | - | Solder Lug | SPST-NC | - | - | - | - | 6K | 1.5A 240V 6A 120V | 150°F 66°C | - | 130°F 54°C | - | RoHS Compliant | ||
![]() 053GAB155A-140Y Sensata Technologies | 25 |
| Datasheet | 10 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | - | - | Quick Connect | SPST-NC | - | - | - | - | 100K | 3A 240V 5A 120V | 155°F 68°C | 1.5A 48V 3A 24V | 140°F 60°C | - | RoHS Compliant | ||
![]() TRS5-10BLRU KEMET | 636 |
| Datasheet | 20 Weeks | - | Chassis Mount | Axial | - | - | TRS5™ | ±4.5°F ±2.5°C | Active | Not Applicable | - | - | - | - | Wire Leads | - | - | - | - | - | 100K | 0.5A 140V | 50°F 10°C | - | - | - | ROHS3 Compliant | ||
![]() C53GAB120A-105Y Sensata Technologies | 141 |
| Datasheet | 10 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | 2 | 2000 | 5003 | ±5°F ±2.8°C | Active | 1 (Unlimited) | - | - | - | - | Quick Connect | SPST-NO | - | - | SPST | - | 100K | 3A 240V 5A 120V | 120°F 49°C | 1.5A 48V 3A 24V | 105°F 41°C | No SVHC | RoHS Compliant | ||
![]() TRS3-0MCR00 KEMET | 66 |
| Datasheet | 18 Weeks | - | Free Hanging | Axial | - | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | - | - | Wire Leads | SPST-NO | - | - | - | - | - | 0.5A 140V | 32°F 0°C | 0.5A 200V | - | - | ROHS3 Compliant | ||
![]() TRS1-70MCR01V KEMET | 8 |
| Datasheet | 18 Weeks | - | Chassis Mount | Axial | - | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | - | - | Wire Leads | SPST-NO | - | - | - | - | - | 0.045A 220V | 158°F 70°C | - | - | - | ROHS3 Compliant | ||
![]() TRS1-30MCR00V KEMET | 81 |
| Datasheet | 18 Weeks | - | Free Hanging | Axial | - | - | TRS™ | ±4.5°F ±2.5°C | Active | 1 (Unlimited) | - | - | - | - | Wire Leads | SPST-NO | - | - | - | - | - | 0.045A 220V | 86°F 30°C | - | - | - | ROHS3 Compliant |