- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | RoHS | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Product Type | Operating Temperature Range | Gain | Frequency Range | Product | Features | Product Category | Secondary Impedance | Primary Impedance | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2455R--00040839 Honeywell | In Stock | - | - | - | TE Connectivity / Holsworthy | - | - | 1000 | TE Connectivity | - | + 155 C | - 55 C | PCB Mount | - | - | - | LR2F82KJIT | Details | - | 120 V | 350 V | - | - | 1 % | 100 PPM / C | General Purpose Metal Film Leaded resistors | 82 kOhms | 150 °C | 0 °C | - | Resistors | 750 mW (3/4 W) | Metal Film | 10 A | Axial | - | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 9.7 mm | - | 3.5 mm | - | ||
![]() 2455R--70820432 Honeywell | In Stock | - | - | - | TE Connectivity / Raychem | - | - | 1 | TE Connectivity | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | ||
![]() 2455RC-91000499 Honeywell | In Stock | - | - | - | TE Connectivity / Holsworthy | - | - | 100 | TE Connectivity | - | + 85 C | - 55 C | PCB Mount | - | - | - | 1-1624322-0 | Details | 0.021164 oz | - | - | Bulk | UPW | 0.1 % | 5 PPM / C | - | 120 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | Wirewound | - | Axial | - | - | - | - | - | Wirewound Resistors | - 55 C to + 85 C | - | - | Power Resistors Wirewound Molded | - | Wirewound Resistors - Through Hole | - | - | 4.8 mm | - | 9.5 mm | - | ||
![]() 2455R--02980803 Honeywell | In Stock | - | - | - | TE Connectivity / Holsworthy | 2512 | 6432 | 2000 | TE Connectivity | - | + 155 C | - 55 C | PCB Mount | - | - | - | 3-2176231-0 | Details | 0.001505 oz | - | 250 V | MouseReel | 3522 | 1 % | - | - | 160 Ohms | - | - | High Power | Resistors | 3 W | Thick Film | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | - | 1.1 mm | 6.35 mm | 3.2 mm | ||
![]() 2455R--09130208 Honeywell | In Stock | - | - | - | TE Connectivity / AMP | - | - | 1 | TE Connectivity | - | - | - | - | - | - | - | - | - | 4.608190 oz | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | ||
![]() 2455R--00210136 Honeywell | In Stock | - | - | - | Mini-Circuits | - | - | 1000 | Mini-Circuits | - | + 85 C | - 40 C | SMD/SMT | 6 dB | 25.5 dBm | 12.5 dBm | - | Details | - | - | - | MouseReel | MAR | - | - | Gain Block Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | - | InGaP | - | - | 0 Hz to 1 GHz | 5.25 V | - | 1 GHz | 50 mA | RF Amplifier | - | 8 dB | - | - | - | RF Amplifier | - | - | - | - | - | - | ||
![]() 2455R--97050902 Honeywell | In Stock | - | - | 3.81 mm x 3.81 mm x 4.06 mm | Mini-Circuits | - | - | 2000 | Mini-Circuits | 30 mA | + 85 C | - 40 C | - | - | - | - | - | Details | 0.228893 oz | - | - | MouseReel | TC1 | - | - | SMT Transformers | - | - | - | - | Transformers | 0.25 W | - | - | SMD/SMT | - | - | Single | - | - | Audio & Signal Transformers | - | - | 1.5 MHz to 500 MHz | RF | - | Audio Transformers / Signal Transformers | 50 Ohms | 50 Ohms | - | 4.06 mm | 3.81 mm | 3.81 mm | ||
![]() 2455RD-73270820 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RG-71740211 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RCG35095226 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RCG00750245 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RC351460047 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RCG81740158 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RBV09220008 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RC350580177 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RC-93260990 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450RC 80040518 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455R3506700025 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RMG81580062 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 120 V | - | - | - | - | - | - | - | 150 °C | 0 °C | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RC356780007 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |