- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Current Rating | Termination Style | Circuit | Throw Configuration | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OHD3-35M KEMET | 137 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | OHD™ Thermal Guard | ±9°F ±5°C | Active | Not Applicable | - | - | - | - | - | Solder Lug | - | - | 100K | 0.3A 100V | 95°F 35°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() OHD3-125M KEMET | 4073626 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | OHD™ Thermal Guard | ±9°F ±5°C | Active | Not Applicable | - | - | - | - | - | Solder Lug | - | - | 100K | 0.3A 100V | 257°F 125°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() OHD3-130B KEMET | 101 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | OHD™ Thermal Guard | ±9°F ±5°C | Active | Not Applicable | - | - | - | - | - | Solder Lug | - | - | 100K | 0.3A 100V | 266°F 130°C | 0.3A 100V | - | ROHS3 Compliant | ||
![]() 67L075-0048 Sensata-Airpax | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | 2013 | 6700 | ±9°F ±5°C | Active | 1 (Unlimited) | PC Pins | Mechanical | - | - | - | PC Pins | SPST-NC | SPST | 20K | - | 167°F 75°C | 0.5A 48V | 122°F 50°C | RoHS Compliant | ||
![]() 67L110-0210 Sensata-Airpax | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | 2013 | 6700 | ±9°F ±5°C | Active | 1 (Unlimited) | PC Pins | Mechanical | - | - | - | PC Pins | SPST-NC | SPST | 20K | - | 230°F 110°C | 0.5A 48V | 176°F 80°C | RoHS Compliant | ||
![]() 67L080-0370 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | 2013 | 6700 | ±9°F ±5°C | Active | 1 (Unlimited) | PC Pins | Mechanical | - | - | - | PC Pins | SPST-NC | SPST | 20K | - | 176°F 80°C | 0.5A 48V | 131°F 55°C | RoHS Compliant | ||
![]() F20A070051ZA0060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | - | - | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 7K | 1.6A 250V | 158°F 70°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() 3455RM 00580098 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | Cylinder | - | - | - | 3455RM | - | Active | 1 (Unlimited) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Manual Reset | RoHS Compliant | ||
![]() F20A100053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | - | - | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 7K | 1.6A 250V | 212°F 100°C | - | 158°F 70°C | ROHS3 Compliant | ||
![]() F20B100053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | - | - | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | - | 7K | 1.6A 250V | 212°F 100°C | - | 158°F 70°C | ROHS3 Compliant | ||
![]() F20A070053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | - | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 7K | 1.6A 250V | 158°F 70°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() 2455RC-70820225 Honeywell Sensing and Productivity Solutions | 6 |
| - | 14 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | 2455RC | - | Active | - | - | - | - | - | - | Quick Connect | SPST-NC | - | 100K | 10A 240V 15A 120V | - | - | One Shot | Non-RoHS Compliant | ||
![]() 3450RC 84220031 Honeywell Sensing and Productivity Solutions | 21 |
| Datasheet | 16 Weeks | - | Chassis Mount | Module | - | - | - | 3450RC | - | Active | 1 (Unlimited) | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2450R--70820241 Honeywell Sensing and Productivity Solutions | 45 |
| - | 17 Weeks | - | Chassis Mount | Module | 250V | Bulk | - | 2450R | - | Active | - | - | - | 150°C | 0°C | 10A | Quick Connect | SPST-NC | - | 100K | 10A 277V 15A 120V | - | - | One Shot | RoHS Compliant | ||
![]() 2455RC 82570107 Honeywell Sensing and Productivity Solutions | 45 |
| Datasheet | 11 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | 2455RC | - | Active | 1 (Unlimited) | - | - | - | - | - | Quick Connect | SPST-NC | - | 100K | 10A 240V 15A 120V | - | - | - | RoHS Compliant | ||
![]() 3450CM 03250008 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | Module | - | - | - | 3450CM | - | Active | 1 (Unlimited) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Manual Reset | RoHS Compliant | ||
![]() 2450CM 70830199 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | 2450CM | - | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | SPST-NC | - | 6K | 10A 240V 15A 120V | - | - | Manual Reset | RoHS Compliant | ||
![]() 3000 04520005 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3500 00520019 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3500 00120128 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |