- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Termination Style | Body Length or Diameter | Body Breadth | Circuit | Throw Configuration | Sensors/Transducers Type | Housing | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F20A08505ACPA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | - | - | - | F20 | ±9°F ±5°C | - | - | Active | Not Applicable | - | - | Wire Leads - 4 (101.6mm) | - | - | SPST-NC | - | - | - | 7K | 1.6A 250V | 185°F 85°C | - | 131°F 55°C | ROHS3 Compliant | ||
![]() M3000XBARB Cantherm | In Stock | - | Datasheet | 5 Weeks | Chassis Mount | Chassis Mount | Rectangular Case | - | - | - | 2010 | M3 | ±7.2°F ±4°C | - | - | Active | - | - | - | - | - | - | SPST-NC | - | - | - | 7K | 3A 125V 5A 125V | 32°F 0°C | 3A 24V 5A 12V | 23.9°F -4.5°C | ROHS3 Compliant | ||
![]() F20A07005ACLA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | 2-SIP | - | - | - | 2009 | F20 | ±9°F ±5°C | - | - | Active | Not Applicable | - | - | Wire Leads - 4 (101.6mm) | - | - | SPST-NC | - | - | - | 7K | 1.6A 250V | 158°F 70°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() A1007005 Cantherm | In Stock | - | Datasheet | 5 Weeks | Chassis Mount | Chassis Mount | Module | - | - | - | 2009 | A10V | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | Mechanical | - | User Defined | - | - | SPST-NC | SPST | - | - | 6K | 2.5A 250V | 158°F 70°C | - | - | ROHS3 Compliant | ||
![]() 3000 00460014 Honeywell Sensing and Productivity Solutions | 764 |
| - | 13 Weeks | - | - | - | - | - | - | 2011 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67L115P Sensata-Airpax | In Stock | - | - | - | - | Through Hole | TO-220-2 | NO | 130°C | 40°C | - | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) - with Nickel (Ni) barrier | PC Pins | 10.16mm | 4.7 mm | SPST-NC | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 20K | - | 239°F 115°C | 0.5A 48V | 176°F 80°C | RoHS Compliant | ||
![]() 2455RC 02140017 Honeywell Sensing and Productivity Solutions | 45 |
| - | 15 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2455RC | - | - | - | Active | - | - | - | Quick Connect | - | - | SPST-NC | - | - | - | 100K | 10A 240V 15A 120V | - | - | One Shot | - | ||
![]() 2458RCG80430248 Honeywell Sensing and Productivity Solutions | 5 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3450RC 84610040 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | Module | - | - | - | 2006 | 3450RC | - | - | - | Active | 1 (Unlimited) | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3455RM 02570023 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | Cylinder | - | - | - | 2006 | 3455RM | - | - | - | Active | 1 (Unlimited) | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | Manual Reset | RoHS Compliant | ||
![]() 3106 02810002 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3000 05510137 Honeywell Sensing and Productivity Solutions | 2855 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3500 00270038 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3106U 00030173 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | 2011 | 3106 | - | - | - | Active | 1 (Unlimited) | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H702S 350 Cantherm | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3500 00190066 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3500 00070213 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455RM 80020508 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2455RM | - | - | - | Active | 1 (Unlimited) | - | - | Quick Connect | - | - | SPST-NC | - | - | - | 6K | 10A 240V 15A 120V | - | - | Manual Reset | RoHS Compliant | ||
![]() 2455R--90980332 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 11 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2455R | - | - | - | Active | - | - | - | Quick Connect | - | - | SPST-NC | - | - | - | 100K | 7.2A 270V 15A 120V | - | - | One Shot | - | ||
![]() 2455RC 82090125 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 12 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2455RC | - | - | - | Active | - | - | - | Quick Connect | - | - | SPST-NC | - | - | - | 100K | 10A 240V 15A 120V | - | - | One Shot | - |