- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Approvals | ElectricalLife | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Color | Additional Feature | Base Part Number | Termination Style | Function | Body Length or Diameter | Body Breadth | Circuit | Power Supplies | Throw Configuration | Reset | Terminal Type | Sensors/Transducers Type | Housing | Switching Cycles | Fuse Current | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | Contact Configuration | Operating Current-Max | Body Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE-DTO210 NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | Cylinder with Mounting Flange | - | UL | - | NTE Electronics | NTE-DTO210 | NTE Electronics, Inc | Surface | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open on Rise | - | - | SPST-NC | - | - | Automatic | 0.25 in. Quick Connect | - | - | - | - | 10A @ 250V, 15A @ 125V | 212°F (100°C) | - | 185°F (85°C) | SPST-NC | - | - | - | - | ||
![]() NTE-DTO180 NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | Cylinder with Mounting Flange | - | UL | - | NTE Electronics | - | NTE Electronics, Inc | Surface | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | Open on Rise | - | - | SPST-NC | - | - | Automatic | 0.25 in. Quick Connect | - | - | - | - | 15A (125V), 10A (250V) | 185°F (85°C) | - | 149°F (65°C) | SPST-NC | - | - | - | - | ||
![]() NTE-DTO110 NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | Cylinder with Mounting Flange | - | UL | - | NTE Electronics | NTE-DTO110 | NTE Electronics, Inc | Surface | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | Open on Rise | - | - | SPST-NC | - | - | Automatic | 0.25 in. Quick Connect | - | - | - | - | 15A (125V), 10A (250V) | 113°F (45°C) | - | 77°F (25°C) | SPST-NC | - | - | - | - | ||
![]() OHD5R-80B KEMET | 569 |
| - | 20 Weeks | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pins | - | - | - | SPST-NC | - | - | - | - | - | - | 100K | - | - | 176°F 80°C | 0.1A 30V | 158°F 70°C | - | - | - | - | ROHS3 Compliant | ||
![]() NR77CB0 Bourns Inc. | 30000 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | Solder | Mechanical | - | - | - | NR77 | Solder Pad | - | - | - | SPST-NC | - | SPST | - | - | - | - | 6K | 12A | - | 170°F 77°C | 12A 12V | 104°F 40°C | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() OHD5R-120B KEMET | 72 |
| Datasheet | 20 Weeks | - | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pins | - | - | - | SPST-NC | - | - | - | - | - | - | 100K | - | - | 248°F 120°C | 0.1A 30V | 230°F 110°C | - | - | - | - | ROHS3 Compliant | ||
![]() 66F060 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | 1e+06 cycles | - | - | - | - | 130°C | 40°C | - | - | 2011 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | SEATED HEIGHT-MIN | - | PC Pins | - | 10.16mm | 6.35 mm | SPST-NO | 48V | SPST | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | - | 1A 120V | 140°F 60°C | 1A 48V | 104°F 40°C | - | 1000mA | 4.06mm | - | RoHS Compliant | ||
![]() OHD3-60M KEMET | 500 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NO | - | - | - | - | - | - | 100K | - | 0.3A 100V | 140°F 60°C | 0.3A 100V | 122°F 50°C | - | - | - | - | ROHS3 Compliant | ||
![]() OHD3-90B KEMET | 212 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NC | - | - | - | - | - | - | 100K | - | 0.3A 100V | 194°F 90°C | 0.3A 100V | 176°F 80°C | - | - | - | - | ROHS3 Compliant | ||
![]() NTE-DTO220 NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | Cylinder with Mounting Flange | - | UL | - | NTE Electronics | - | NTE Electronics, Inc | Surface | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | Open on Rise | - | - | SPST-NC | - | - | Automatic | 0.25 in. Quick Connect | - | - | - | - | 15A (125V), 10A (250V) | 221°F (105°C) | - | 194°F (90°C) | SPST-NC | - | - | - | - | ||
![]() NTE-DTO120 NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | Cylinder with Mounting Flange | - | UL | - | NTE Electronics | - | NTE Electronics, Inc | Surface | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | Open on Rise | - | - | SPST-NC | - | - | Automatic | 0.25 in. Quick Connect | - | - | - | - | 15A (125V), 10A (250V) | 122°F (50°C) | - | 95°F (35°C) | SPST-NC | - | - | - | - | ||
![]() NTE-DTO175 NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | Cylinder with Mounting Flange | - | UL | - | NTE Electronics | - | NTE Electronics, Inc | Surface | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | Open on Rise | - | - | SPST-NC | - | - | Automatic | 0.25 in. Quick Connect | - | - | - | - | 15A (125V), 10A (250V) | 176°F (80°C) | - | 158°F (70°C) | SPST-NC | - | - | - | - | ||
![]() OHD3-105B KEMET | 92 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NC | - | - | - | - | - | - | 100K | - | 0.3A 100V | 221°F 105°C | 0.3A 100V | 203°F 95°C | - | - | - | - | ROHS3 Compliant | ||
![]() 67L055 Sensata-Airpax | 3939 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | - | - | - | - | - | - | 130°C | 40°C | - | - | 2001 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | Tin (Sn) - with Nickel (Ni) barrier | Black | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NC | - | SPST | - | - | - | NICKEL PLATED COPPER | 20K | - | - | 131°F 55°C | 0.5A 48V | 86°F 30°C | - | - | - | - | RoHS Compliant | ||
![]() NR82AB0 Bourns Inc. | 20000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | Solder | Mechanical | - | - | - | NR82 | Solder Pad | - | - | - | SPST-NC | - | SPST | - | - | - | - | 6K | 25A | - | 180°F 82°C | 25A 12V | 104°F 40°C | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() OHD3-50M KEMET | 338 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NO | - | - | - | - | - | - | 100K | - | 0.3A 100V | 122°F 50°C | 0.3A 100V | 104°F 40°C | - | - | - | - | ROHS3 Compliant | ||
![]() HC72AY-1 Bourns Inc. | 1058 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, HC | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | Solder | Mechanical | - | - | - | HC72AY | Solder Pad | - | - | - | SPST-NC | - | SPST | - | - | - | - | 6K | 25A | - | 162°F 72°C | 25A 9V | 104°F 40°C | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MHP-TAM15-9-72 Littelfuse Inc. | 10000 |
| Datasheet | 9 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | - | - | - | 2007 | MHP-TAM | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | 6K | - | - | 162°F 72°C | 25A 9V 80A 5V | 104°F 40°C | - | - | - | - | ROHS3 Compliant | ||
![]() 67L065 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | - | - | - | - | - | - | 130°C | 40°C | - | - | 2001 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) - with Nickel (Ni) barrier | Black | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NC | - | SPST | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | - | 149°F 65°C | 0.5A 48V | 105°F 40°C | - | - | - | Unknown | RoHS Compliant | ||
![]() OHD3-105M KEMET | 1155 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NO | - | - | - | - | - | - | 100K | - | 0.3A 100V | 221°F 105°C | 0.3A 100V | 203°F 95°C | - | - | - | - | ROHS3 Compliant |