- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Power Supplies | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Sensors/Transducers Type | Housing | Switching Cycles | Fuse Current | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | Operating Current-Max | Height | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67L095P Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | 130°C | 40°C | - | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | SPST | - | - | PLASTIC | 20K | - | - | 203°F 95°C | 0.5A 48V | 140°F 60°C | - | - | - | - | - | - | RoHS Compliant | ||
![]() 66F045 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | 8 | - | - | 1e+06 cycles | 130°C | 40°C | - | 2000 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | Black | SEATED HEIGHT-MIN | - | - | - | PC Pins | - | - | 10.16mm | 6.35 mm | SPST-NO | - | - | - | - | - | SPST | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | - | 1A 120V | 113°F 45°C | 1A 48V | 68°F 20°C | 1000mA | - | - | 4.06mm | - | Unknown | RoHS Compliant | ||
![]() SA82SB0 Bourns Inc. | 26 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SA | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | SA82S | Solder Pad | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | 6K | - | - | 180°F 82°C | 25A 9V | 104°F 40°C | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OHD3-40B KEMET | 682 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | 100K | - | 0.3A 100V | 104°F 40°C | 0.3A 100V | 86°F 30°C | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 67F050 Sensata-Airpax | 20000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | 130°C | 40°C | - | 2001 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Black | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NO | - | - | 100mOhm | - | - | SPST | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | - | 122°F 50°C | 0.5A 48V | 86°F 30°C | - | - | - | - | No | No SVHC | RoHS Compliant | ||
![]() 67L045P Sensata-Airpax | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | 130°C | 40°C | - | - | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 20K | - | - | 113°F 45°C | 0.5A 48V | 68°F 20°C | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67L125P Sensata-Airpax | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | 130°C | 40°C | - | - | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 20K | - | - | 257°F 125°C | 0.5A 48V | 185°F 85°C | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67L110 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | 130°C | 40°C | - | 2001 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Black | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | SPST | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | - | 230°F 110°C | 0.5A 48V | 176°F 80°C | - | - | 10.2mm | - | - | No SVHC | RoHS Compliant | ||
![]() MHP-TAM6-9-85 Littelfuse Inc. | 35897 |
| Datasheet | 9 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | 2013 | MHP-TAM | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | 6K | - | - | 185°F 85°C | 12A 9V 40A 5V | 104°F 40°C | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OHD3-35B KEMET | 667 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | 100K | - | 0.3A 100V | 95°F 35°C | 0.3A 100V | 77°F 25°C | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OHD3-75B KEMET | 1101 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | 100K | - | 0.3A 100V | 167°F 75°C | 0.3A 100V | 149°F 65°C | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 66L090 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | 1e+06 cycles | 130°C | 40°C | - | 2000 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | Black | SEATED HEIGHT-MIN | - | - | - | PC Pins | - | - | - | 6.35 mm | SPST-NC | 48V | 50mOhm | - | - | - | SPST | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | - | 1A 120V | 194°F 90°C | 1A 48V | 140°F 60°C | 1000mA | 3.3mm | 10.16mm | - | - | No SVHC | RoHS Compliant | ||
![]() 67L100P Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | 130°C | 40°C | - | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | SPST | - | - | PLASTIC | 20K | - | - | 212°F 100°C | 0.5A 48V | 158°F 70°C | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67F085P Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | 130°C | 40°C | - | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | - | - | SPST | - | - | PLASTIC | 20K | - | - | 185°F 85°C | 0.5A 48V | 131°F 55°C | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67L050P Sensata-Airpax | 557 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | Gold, Silver | 10000 cycles | 130°C | 40°C | - | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | 50mOhm | - | 120V | 1A | SPST | - | - | PLASTIC | 20K | - | - | 122°F 50°C | 0.5A 48V | 86°F 30°C | - | - | - | - | - | - | RoHS Compliant | ||
![]() 66F050 Sensata-Airpax | 42 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | 8 | - | - | - | - | - | - | 2000 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | 30°C | Black | SEATED HEIGHT-MIN | - | - | - | PC Pins | - | - | - | 6.35 mm | SPST-NO | - | 50mOhm | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | - | 1A 120V | 122°F 50°C | 1A 48V | 86°F 30°C | - | 3.3mm | 10.16mm | - | - | No SVHC | RoHS Compliant | ||
![]() HC85AY-1 Bourns Inc. | 26 |
| Datasheet | 6 Weeks | - | Weld Tab | Strap | - | - | - | - | - | - | - | - | 2015 | Komatsulite™, HC | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | Solder | Mechanical | - | - | - | - | - | - | - | HC85AY | Solder Pad | - | - | - | - | SPST-NC | - | - | - | - | - | SPST | - | - | - | 6K | 25A | - | 185°F 85°C | 25A 9V | 104°F 40°C | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 2455RC350950223 Honeywell Sensing and Productivity Solutions | 5 |
| - | 11 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | - | - | - | - | - | 2455RC | - | - | - | Active | - | - | - | - | - | 260°C | 0°C | - | - | 50V | 10A | - | Quick Connect | 250V | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | - | 100K | - | 10A 240V 15A 120V | - | - | One Shot | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3455RCG83070030 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 16 Weeks | Stud | Chassis Mount | Cylinder | - | - | Ceramic | Gold | - | - | - | - | 2003 | 3455RCG | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 260°C | 0°C | - | - | - | - | - | Quick Connect | - | CSA, UL, VDE | - | - | - | - | 50mOhm | -500MOhm | 250V | 500mA | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67F075P Sensata-Airpax | 8633 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | 130°C | 40°C | - | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | - | - | SPST | - | - | PLASTIC | 20K | - | - | 167°F 75°C | 0.5A 48V | 122°F 50°C | - | - | - | - | - | - | RoHS Compliant |