- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Body Material | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Circuit | Power Supplies | Contact Resistance | Insulation Resistance | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Sensors/Transducers Type | Housing | Switching Cycles | Fuse Current | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | Operating Current-Max | Height | Width | Body Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2455R--90820459 Honeywell Sensing and Productivity Solutions | 1860 |
| Datasheet | 13 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | - | - | - | - | - | 2004 | 2455R | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | 0°C | - | - | - | - | 10A | - | Quick Connect | 120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100K | - | 7.2A 277V 15A 120V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67L075 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | 130°C | 40°C | - | 2011 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Black | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | - | 167°F 75°C | 0.5A 48V | 122°F 50°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 67L125 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | Polyphenylene | - | - | - | - | - | 2011 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | Tin (Sn) - with Nickel (Ni) barrier | - | 125°C | Black | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | - | - | - | SPST | - | - | - | NICKEL PLATED COPPER | 20K | - | - | 257°F 125°C | 0.5A 48V | 185°F 85°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 67F080P Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | 130°C | 40°C | - | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | - | - | - | - | - | SPST | - | - | - | PLASTIC | 20K | - | - | 176°F 80°C | 0.5A 48V | 131°F 55°C | - | - | - | - | - | RoHS Compliant | ||
![]() 66L070 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | Gold, Silver | 1e+06 cycles | - | - | - | 2000 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | 120°C | 50°C | Black | - | SEATED HEIGHT-MIN | - | - | - | PC Pins | - | - | - | 6.35 mm | SPST-NC | - | 50mOhm | - | 48V | 5V | - | - | - | SPST | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | - | 1A 120V | 158°F 70°C | 1A 48V | 122°F 50°C | - | 3.3mm | 10.16mm | - | No SVHC | RoHS Compliant | ||
![]() 66F095 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | 1e+06 cycles | 130°C | 40°C | - | 2011 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | Black | - | SEATED HEIGHT-MIN | - | - | - | PC Pins | - | - | 10.16mm | 6.35 mm | SPST-NO | 48V | - | - | - | - | - | - | - | SPST | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | - | 1A 120V | 203°F 95°C | 1A 48V | 140°F 60°C | 1000mA | - | - | 4.06mm | - | RoHS Compliant | ||
![]() 2455R80821016 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | Brackets | Chassis Mount | Cylinder with Mounting Flange | - | - | Phenolic | - | Nickel, Silver | - | - | - | - | 2006 | 2455R | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.455kOhm | - | 150°C | 0°C | - | - | - | - | 10A | - | Quick Connect | 120V | CSA, UL, VDE | - | - | - | - | 50mOhm | -500MOhm | - | - | 250V | 10A | - | - | - | - | - | - | 100K | - | 7.2A 277V 15A 120V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67L120 Sensata-Airpax | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | 130°C | 40°C | - | 2011 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Black | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | - | 248°F 120°C | 0.5A 48V | 185°F 85°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() OHD1-80B KEMET | 142 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | - | - | - | - | 2015 | OHD™ Thermal Guard | - | - | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 100K | - | 0.3A 110V | 176°F 80°C | 0.3A 110V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3455RCG82700025 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | Stud | Chassis Mount | Cylinder | - | - | Ceramic | - | Gold | - | - | - | - | 2003 | 3455RCG | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 260°C | 0°C | - | - | - | 50V | 500mA | - | Quick Connect | 250V | CSA, UL, VDE | - | - | - | - | 50mOhm | -500MOhm | - | - | 250V | 500mA | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67L085P Sensata-Airpax | 473 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | 130°C | 40°C | - | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | - | - | - | - | - | SPST | - | - | - | PLASTIC | 20K | - | - | 185°F 85°C | 0.5A 48V | 131°F 55°C | - | - | - | - | - | RoHS Compliant | ||
![]() 66L045 Sensata-Airpax | 2219 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | 8 | - | - | - | - | 130°C | 40°C | - | 2011 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | Black | - | SEATED HEIGHT-MIN | - | - | - | PC Pins | - | - | 10.16mm | 6.35 mm | SPST-NC | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | - | 1A 120V | 113°F 45°C | 1A 48V | 68°F 20°C | 1000mA | - | - | 4.06mm | - | RoHS Compliant | ||
![]() 67L070-0277 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | 2013 | 6700 | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 20K | - | - | 158°F 70°C | 0.5A 48V | 122°F 50°C | - | - | - | - | - | RoHS Compliant | ||
![]() 66F055-0067 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | 2013 | 6600 | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 25K | - | 1A 120V | 131°F 55°C | 1A 48V | 86°F 30°C | - | - | - | - | - | RoHS Compliant | ||
![]() 2455R--01000098 Honeywell Sensing and Productivity Solutions | 106 | - | Datasheet | 17 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | 2 | - | - | Silver | - | - | - | - | 2004 | 2455R | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | 0°C | - | - | - | - | 10A | - | Quick Connect | 120V | - | - | - | SPST | - | - | - | - | - | - | - | 15A | - | - | 15A | - | - | 100K | - | 7.2A 277V 15A 120V | 120°C | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() NR72AB0 Bourns Inc. | 4950 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | - | 2 | - | - | - | - | - | - | - | 2015 | Komatsulite™, NR | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | Solder | Mechanical | - | - | - | - | - | - | - | - | - | NR72 | Solder Pad | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 6K | 25A | - | 162°F 72°C | 25A 12V | 104°F 40°C | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 67F070P Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | 130°C | 40°C | - | 2012 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | PC Pins | - | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 20K | - | - | 158°F 70°C | 0.5A 48V | 122°F 50°C | - | - | - | - | - | RoHS Compliant | ||
![]() 2455RM 00010217 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2459RC260040388 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2455R--00030818 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |