- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Contact Rating | Gross weight | Kind of fuse | Max. voltage | Maximum Switching Current | Maximum Switching Power | Mfr | MSL | Package | Product Status | SVHC | Switched current | Test Conditions | Type of fuse | Operating temperature | Operating Temperature | Series | Voltage - Supply | Terminal pitch | Current rating | Output | Output Type | Contact Resistance | Current - Output (Max) | Accuracy | Current - Supply | Resolution | Sensor Type | Output Function | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Switching Temperature | Reset Temperature | Contact Configuration | Sensing Temperature - Remote | Selectable Hysteresis | Product | Trip Temperature Threshold | Features | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T23B050ASR2-15 Multicomp | 1584 | - | - | - | - | - | - | 250VAC/16A, 240VAC/15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50°C | 35°C | - | - | - | - | - | - | - | ||
![]() T23A150BSR2-15 Multicomp | 1904 | - | - | - | - | - | - | 125VAC/15A, 250VAC/15A, 250VAC/10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | 135°C | - | - | - | - | - | - | - | ||
![]() T23B090ASR2-20 Multicomp | 608 | - | - | - | - | - | - | 250VAC/16A, 240VAC/15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | 50°C | - | - | - | - | - | - | - | ||
![]() T23A050ASR2-15 Multicomp | 8417 | - | - | - | - | - | - | 125VAC/15A, 250VAC/15A, 250VAC/10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50°C | 35°C | - | - | - | - | - | - | - | ||
![]() T23B060ASR2-15 Multicomp | 3019 | - | - | - | - | - | - | 250VAC/16A, 240VAC/15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60°C | 45°C | - | - | - | - | - | - | - | ||
![]() T23A100ASR2-15 Multicomp | 7414 | - | - | - | - | - | - | 125VAC/15A, 250VAC/10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100°C | 85°C | - | - | - | - | - | - | - | ||
![]() T23A125BSR2-15 Multicomp | 3691 | - | - | - | - | - | - | 125VAC/15A, 250VAC/15A, 250VAC/10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | 110°C | - | - | - | - | - | - | - | ||
![]() 05EN1034(130/C) Multicomp | In Stock | - | - | - | - | - | - | 120VAC/15A, 240VAC/10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130°C | - | - | - | - | - | - | - | - | ||
![]() DS28EA00U Analog Devices | 107 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | DS28EA00 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | MSL 1 - Unlimited | Tube | Active | - | - | -10°C ~ 85°C (<-10°C) | - | - | -40°C ~ 85°C | - | 3V ~ 5.5V | - | - | - | 1-Wire® | - | - | +/- 0.5 C | - | 11 b | Digital, Local | - | ±0.5°C (-0.5°C, 2°C) | -40°C ~ 85°C | - | - | - | - | - | Thermometers and Thermostats | - | Output Switch, Programmable Limit, Programmable Resolution | - | ||
![]() DS75S Analog Devices | 110 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | DS75S | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | MSL 1 - Unlimited | Tube | Obsolete | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | - | -55°C ~ 125°C | - | 2.7V ~ 5.5V | - | - | - | I²C | - | - | +/- 2 C | - | 11 b | Digital, Local | - | ±2°C (±3°C) | -55°C ~ 125°C | - | - | - | - | - | Thermometers and Thermostats | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode | - | ||
![]() DS1822 Analog Devices | 2000 |
| Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | DS1822 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Bulk | Active | No SVHC (10-Jun-2022) | - | -10°C ~ 85°C (-55°C ~ 125°C) | - | - | -55°C ~ 125°C | - | 3V ~ 5.5V | - | - | - | 1-Wire® | - | - | +/- 2 C | - | 11 b | Digital, Local | - | ±2°C (±3°C) | -55°C ~ 125°C | - | - | - | - | - | Thermometers and Thermostats | - | Programmable Limit, Standby Mode | - | ||
![]() MAX6501UKP055 T Analog Devices | 12 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | MAX6501 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 135°C | - | 2.7 V ~ 5.5 V | - | - | Active Low | Open Drain | - | 20mA | ±4°C | 30µA | - | - | OverTemp | - | - | 55°C | - | - | - | Yes | Temperature Switch | Hot | - | - | ||
![]() MAX6514UKP105 T Analog Devices | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | MAX651 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C | - | 2.7 V ~ 5.5 V | - | - | Active High | Push-Pull | - | - | ±2.5°C | 22µA | - | - | OverTemp | - | - | 105°C | - | - | - | Yes | Temperature Switch | Hot | - | - | ||
![]() 20CAA195A-175Y Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG211525 Celduc | 11944 |
| - | - | - | - | - | - | - | - | - | 250mA | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mΩ | - | - | - | - | - | - | - | - | - | - | 1 C/O | - | - | - | - | - | - | ||
![]() MAX6686AU75L T Analog Devices | 6 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | MAX6686 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 125°C | - | 3 V ~ 5.5 V | - | - | Active Low | Open Drain | - | 20mA | ±1.5°C | 200µA | - | - | OverTemp, OverTemp | - | - | 75°C ~ 115°C, 120°C | - | - | - | No | Temperature Switch | Hot | Selectable Trip Point | - | ||
![]() 2450RC260040284 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3455RBV02840029 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3106 02000001 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTCCL11H251HBE VISHAY | 472 | - | - | - | - | - | - | - | 1.358g | ceramic | 265V | - | - | - | - | - | - | - | 375mA | - | PTC thermistor | 0...70°C | - | - | - | 5mm | 0.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm |