- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Beam Angle
- Frequency
- Voltage Rated
- Type
- TE Internal #
- TE Internal Description
- Ultrasonic Sensor Styleu2009
Attribute column
Categories
Ultrasonic Receivers, Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | TE Internal # | TE Internal Description | Termination Method | Ultrasonic Sensor Styleu2009 | Ultrasonic Sensor Typeu2009 | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Frequency | Number of Contacts | Operating Supply Voltage | Operating Supply Current | Number of Ports | Output Configuration | Product Type | Sensing Distance | Sensing Method | Resistance Tolerance | Beam Angle | Product Category | Product Length | Product Width | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LL10-1AD10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL10-1AD10 | LL10 10FT CABLE 6AP 80C | - | Tip | Point Liquid Level Sensors | - | - | - | - | 25 ppm/°C | - | 66.5 Ohm | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 1.55 | 0.8 | - | - | ||
![]() LL10-2AE04 TE Connectivity | In Stock | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | LL10-2AE04 | LL10 4FT CABLE 12AP 100C | Crimp | Tip | Point Liquid Level Sensors | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 mm | - | - | - | ||
![]() LL10-2AG10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL10-2AG10 | LL10 10FT CABLE 24AP 100C | - | Tip | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL10-2AF10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL10-2AF10 | LL10 10FT CABLE 18AP 100C | - | Tip | Point Liquid Level Sensors | - | 25 V | - | - | ± 200ppm/°C | - | 30.1 kOhm | - | - | 50 mW | - | High Power | - | - | - | - | - | - | - | - | - | ± 1% | - | - | 0.6 mm | 0.3 mm | - | - | ||
![]() SL630-C01 TE Connectivity | In Stock | - | - | Nickel | 50 | Polyester | Right Angle | - | Phosphor Bronze | - | - | - | - | - | Cable Mount | - | - | - | - | - | SL630-C01 | 5-24VDC,TTL(HI=DRY)OUT | IDT | Non-Invasive | Point Air Detection Sensors | - | - | - | - | - | SCSI | - | Receptacle | - | - | 1.2700 mm | - | - | 50 POS | - | - | 1 | - | - | - | - | - | - | - | 52.45 mm | - | - | - | ||
![]() 982 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UDPAQPMA Banner Engineering | 2143 |
| - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Barrel | Box | Active | - | - | - | - | - | - | - | 12 V ~ 24 V | - | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | - | 228kHz | - | 12 VDC to 24 VDC | 90 mA | - | - | - | 150 mm to 1 m | - | - | - | - | - | - | IP67 | - | ||
![]() T30UXIAQ8-93531 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | Active | - | - | - | - | - | - | - | 10 V ~ 30 V | - | -40°C ~ 70°C | T30UX | - | - | - | - | - | - | - | - | 224kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUSA-TR60-06-2200-W68 CUI Devices | 251 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Wire | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 48kHz | - | 150 V | - | - | Analog | - | 6 mm | Ultrasonic | - | 60°, 110° | Proximity Sensors | - | - | - | 9 mm | ||
![]() CUSA-TR65-065-2200-TH68 CUI Devices | 87 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Through Hole | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 40kHz | - | 150 V | - | - | Analog | - | 6.5 m | Ultrasonic | - | 65°, 120° | Proximity Sensors | - | - | - | 9 mm | ||
![]() CUSA-TR071-01-400-TH67 CUI Devices | 107 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Through Hole | Box | Active | Details | 400 V | - | - | - | - | - | 400Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 300kHz | - | - | - | - | Analog | - | 1 m | Ultrasonic | - | 7° | Proximity Sensors | - | - | - | 9 mm | ||
![]() CUSA-TR50-05-2000-WC68 CUI Devices | 546 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Wire | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 58kHz | - | 150 V | - | - | Analog | - | 5 m | Ultrasonic | - | 50°, 95° | Proximity Sensors | - | - | - | 9 mm | ||
![]() CUSA-TR07-008-500-TH67 CUI Devices | 86 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Through Hole | Box | Active | Details | 400 V | - | - | - | - | - | 400Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 400kHz | - | - | - | - | Analog | - | 0.8 m | Ultrasonic | - | 7° | Proximity Sensors | - | - | - | 11 mm | ||
![]() CUSA-TR801-065-2000-TH68 CUI Devices | 177 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Through Hole | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 40kHz | - | 150 V | - | - | Analog | - | 6.5 m | Ultrasonic | - | 80° | Proximity Sensors | - | - | - | 12 mm | ||
![]() CUSA-TR50-150-2500-W68 CUI Devices | 111 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Wire | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 25kHz | - | 150 V | - | - | Analog | - | 15 m | Ultrasonic | - | 50° | Proximity Sensors | - | - | - | 12 mm | ||
![]() CUSA-TR60-06-2200-WC68 CUI Devices | 49 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Wire | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 48kHz | - | 150 V | - | - | Analog | - | 6 m | Ultrasonic | - | 60°, 110° | Proximity Sensors | - | - | - | 9 mm | ||
![]() CUSA-TR65-065-2200-W68 CUI Devices | 253 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Wire | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 40kHz | - | 150 V | - | - | Analog | - | 6.5 m | Ultrasonic | - | 65°, 120° | Proximity Sensors | - | - | - | 9 mm | ||
![]() CUSA-TR65-065-2200-WC68 CUI Devices | 363 |
| - | - | - | - | - | CUI Devices | - | - | CUI Devices | + 80 C | CUI Devices | - 40 C | - | Wire | Box | Active | Details | 150 V | - | - | - | - | - | 150Vp-p | - | -40°C ~ 80°C | CUSA | - | Transmitter, Receiver | - | - | Sensors | - | - | - | 40kHz | - | 150 V | - | - | Analog | - | 6.5 m | Ultrasonic | - | 65°, 120° | Proximity Sensors | - | - | - | 9 mm | ||
![]() CUSP-R80-15-2500-TH CUI Devices | 1005 |
| - | - | - | - | - | CUI Devices | - | 100 | CUI Devices | + 80 C | CUI Devices | - 20 C | - | Through Hole | Tray | Active | - | - | - | - | - | - | - | 80Vp-p | - | -20°C ~ 80°C | CUSP | - | Receiver | - | - | Sensors | - | - | - | 39kHz | - | 80 V | - | - | Analog | Ultrasonic Sensor | 0.2 m to 15 m | Ultrasonic | - | 80° | Proximity Sensors | - | - | - | 7 mm | ||
![]() CUSP-R80-18-2400-TH CUI Devices | 279 |
| - | - | - | - | - | CUI Devices | - | 50 | CUI Devices | + 70 C | CUI Devices | - 20 C | - | Through Hole | Tray | Active | - | - | - | - | - | - | - | 150Vp-p | - | -20°C ~ 70°C | CUSP | - | Receiver | - | - | Sensors | - | - | - | 39kHz | - | 150 V | - | - | Analog | Ultrasonic Sensor | 0.2 m to 18 m | Ultrasonic | - | 80° | Proximity Sensors | - | - | - | 12 mm |