- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Beam Angle
- Frequency
- Voltage Rated
- Type
- TE Internal #
- TE Internal Description
- Ultrasonic Sensor Styleu2009
Attribute column
Categories
Ultrasonic Receivers, Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shape | Approvals | Base Product Number | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Switching Mode | TE Internal # | TE Internal Description | Ultrasonic Sensor Styleu2009 | Ultrasonic Sensor Typeu2009 | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Style | Frequency | Operating Supply Voltage | Failure Rate | Lead Spacing | Operating Supply Current | Output Configuration | Lead Style | Sensing Distance | Sensor Type | Sensing Method | Connection Method | Light Source | Beam Angle | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LL01-3AA04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL01-3AA04 | LL01 1/4 NPT 48 CABLE 80C | Gap | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL10-1AD20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL10-1AD20 | LL10 20FT CABLE 6AP 80C | Tip | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-5AA20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL01-5AA20 | LL01 1/4NPT 20CBL 80C PL | Gap | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-4AB10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL01-4AB10 | LL01 1/2 NPT 120 CABLE 100C | Gap | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL10-1AG04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL10-1AG04 | LL10 4FT CABLE 24AP 80C | Tip | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-4AA10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL01-4AA10 | LL01 1/4 NPT 120 CABLE 100C | Gap | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-6AB10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL01-6AB10 | LL01 1/2NPT 10CBL 100C PL | Gap | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL01-3AA20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL01-3AA20 | LL01 1/4 NPT 240 CABLE 80C | Gap | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL10-1AG20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LL10-1AG20 | LL10 20FT CABLE 24AP 80C | Tip | Point Liquid Level Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UDPAQPMA Banner Engineering | 2143 |
| - | - | - | - | - | - | - | - | - | + 70 C | - | Banner Engineering Corporation | - 20 C | Barrel | Box | - | Active | - | - | - | - | - | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | 228kHz | 12 VDC to 24 VDC | - | - | 90 mA | - | - | 150 mm to 1 m | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() MOD_CH101-03-02 TDK InvenSense | 24 |
| - | PCB Mount | - | LR | CSA, UL | MOD_CH101 | 8 x 8 x 5.08mm | Thomas & Betts | LR57 | - | 0.9 V | TDK InvenSense | - | - | Tray | SoC Module | Obsolete | - | Analogue, Digital | - | - | - | - | 1.8V | -40°C ~ 85°C | Chirp | - | - | - | Transmitter, Receiver | - | - | Form 7 | - | - | - | - | - | - | - | 1.2m | Time-of-Flight | - | - | - | 45° | - | - | 5.08mm | - | 8mm | 8mm | - | - | ||
![]() T30UDPA Banner Engineering | 2926 |
| - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | CDR06 | - | - | - | + 70 C | - | Vishay Vitramon | - 20 C | Barrel | Tape & Reel (TR) | - | Active | Compliant | - | - | - | - | - | 50V | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR06 | 0.225 L x 0.250 W (5.72mm x 6.35mm) | ±10% | BX | 45 mm | High Reliability | 0.47 µF | - | 228kHz | 12 VDC to 24 VDC | M (1%) | - | 90 mA | - | - | 150 mm to 1 m | - | - | - | - | - | - | IP67 | - | - | - | - | 0.080 (2.03mm) | - | ||
![]() SM481A0810 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Cable | Box | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultrasonic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM956A430426AD Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Box | - | Obsolete | - | - | - | - | - | - | 15 V ~ 24 V | -20°C ~ 60°C | Hyde Park | - | - | - | - | - | - | - | 200kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UIPAQ-CRFV Banner Engineering | 745 |
| - | - | - | - | - | T30UI | - | - | - | + 70 C | - | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | - | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | 228kHz | 12 VDC to 24 VDC | - | - | - | PNP | - | 150 mm to 500 mm | - | - | 5-Pin M12 Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UHNBQ Banner Engineering | 2478 |
| - | - | - | - | - | T30UH | - | - | - | + 70 C | - | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | - | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | 128kHz | 12 VDC to 24 VDC | - | - | - | NPN | - | 300 mm to 2 m | - | Proximity | 5-pin M12/Euro-style Quick Disconnect | Ultrasonic | - | - | - | - | - | - | - | - | - | ||
![]() QT50ULB-CRFV W/30 Banner Engineering | 695 |
| - | - | - | - | - | QT50ULB | - | - | - | + 70 C | - | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | - | - | 13 V ~ 30 V | -20°C ~ 70°C | QT50 | - | - | - | - | - | - | - | 75kHz | 10 VDC to 30 VDC | - | - | - | - | - | 200 mm to 6 m | - | - | Cable | - | - | - | - | - | - | - | - | - | - | ||
![]() T18VN6UR Banner Engineering | 2997 |
| - | - | - | - | - | T18VN6 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | - | - | - | 12 V ~ 30 V | -40°C ~ 70°C | T18 | - | - | - | - | - | - | - | 230kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UDNA Banner Engineering | 2391 |
| - | - | - | - | - | T30UD | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Compliant | - | - | - | - | - | 12 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | 228kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T30UUNA Banner Engineering | 2167 |
| - | - | - | - | - | T30UU | - | - | - | + 70 C | - | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | - | - | 15 V ~ 24 V | -20°C ~ 70°C | T30 | - | - | - | - | - | - | - | 228kHz | 15 VDC to 24 VDC | - | - | - | NPN | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - |