- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Mounting Hole Spacing | Base Product Number | Contact Finish Mating | Content | Description of Terminals | Max. temperature | Maximum Operating Temperature | Maximum Power Rating | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Percentage of Resistance Tolerance @ 25C | Primary Material | Product Status | Resistance @ 25C | Sensitivity Index | Supplier Package | Thermal Time Constant | Tolerance ± | Voltage Rated | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Diameter | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Voltage - Output | RPM | Form | Output Connector | Absolute Pull Range (APR) | Gear Reduction Ratio | Features | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Diameter - Shaft | Length - Shaft and Bearing | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57551G103F TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 0.2mm dia. x 28.3mm Straight Lead | - | - | 32 mW | Suntsu Electronics, Inc. | - | - | Through Hole | - | Bulk | ±1 % | - | Active | 10000 Ohm | 3480 K | Radial | 9 s | - | - | - | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 MHz | ±50ppm | - | - | 2 | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 8pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() B57560G502F TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 8.4672 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() B57164K101J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | Glenair | - | - 55 C | - | PCB Mount | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 5 % | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | - | - | 2 mm | 5 mm | - | - | - | - | ||
![]() B57550G303F TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57550G202H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57871S123H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57364S209M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | +170°C | + 170 C | - | PEI-Genesis | -25°C | - 55 C | - | PCB Mount | Bulk | - | - | Active | - | - | - | - | 20% | - | - | 230 VAC | - | * | - | 20 % | - | - | - | - | S234/2/20% | 2Ω | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | Radial | - | - | - | - | - | - | 7.5 mm | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 mm | - | - | - | 7 mm | - | - | - | - | ||
![]() B57560G503F TDK | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | KPSE | Gold | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPSE | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 19 | - | Olive Drab | - | - | Bayonet Lock | - | 7.5A | - | X | - | Environment Resistant | - | - | - | - | Olive Drab Cadmium | - | 14-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() B57540G503H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | Glenair | - | - 55 C | - | PCB Mount | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 2 % | - | - | - | - | - | 50 kOhms | - | - | - | - | - | - | 18 mW | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 1.4 mm | - | - | - | - | - | - | - | ||
![]() B57891M334K TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | + 125 C | - | EPSON | - | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 10 % | - | - | - | - | XO (Standard) | 330 kOhms | - | - | - | - | - | - | 200 mW | - | 1.8V ~ 3.3V | - | - | - | - | 25.175 MHz | ±20ppm | CMOS | - | - | - | Radial | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 0.055 (1.40mm) | 3.5 mm | - | - | - | - | - | ||
![]() B57891M332K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | Glenair | - | - 40 C | - | PCB Mount | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 10 % | - | - | - | - | - | 3.3 kOhms | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | 3.5 mm | - | - | - | - | - | ||
![]() B57560G104H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57550G203H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | AUTEC POWER SYSTEMS | - | - 55 C | - | PCB Mount | Case | - | - | Active | - | - | - | - | - | - | 100 ~ 240 VAC | - | - | DT048B (48W) | - | 3 % | - | - | - | - | - | 20 kOhms | - | - | - | ITE (Commercial) | 48 W | - | 32 mW | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | Level VI | - | - | - | - | - | 1A | - | - | - | - | - | 48V | - | Desktop | USB Mini | - | - | - | 1.3 mm | 2.2 mm | - | - | - | - | - | - | - | ||
![]() B57560G502H TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 300 C | - | Reliance North America | - | - 55 C | - | PCB Mount | Tape & Box (TB) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 3 % | - | - | - | - | - | 5 kOhms | - | - | - | - | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | 4.1 mm | - | - | - | - | - | - | - | ||
![]() B57164S203F TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | 1 % | - | - | - | - | - | 20 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57550G502F TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 520 | - | - | - | - | + 200 C | - | CTS-Frequency Controls | - | - 55 C | - | PCB Mount | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | 520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 1 % | - | - | - | - | TCXO | 5 kOhms | - | - | - | - | - | - | 32 mW | - | 2.8V | - | - | - | - | 52 MHz | ±2.5ppm | Clipped Sine Wave | - | - | - | Radial | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 mm | 2.2 mm | 0.039 (1.00mm) | - | 1.3 mm | - | - | - | - | ||
![]() B57540G145J TDK | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | RN73R1J | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | ±10ppm/°C | - | - | 1.42 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
![]() B57540G502H TDK | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 187 Ohms | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
![]() B57885S123F TDK | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | RN73R2A | - | - | - | - | + 155 C | - | KOA Speer Electronics, Inc. | - | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 74.1 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 3.5 mm | 7 mm | 0.024 (0.60mm) | 3.5 mm | - | - | - | - | AEC-Q200 | ||
![]() B57891M474K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Baldor-Reliance | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 208 ~ 230/460VAC | - | - | - | - | - | - | - | - | - | - | AC Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1760 RPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - |