- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | B Tolerance | Beta Value | Brand | Case Code - in | Case Code - mm | Class | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Outlets | Part # Aliases | Pd - Power Dissipation | PSRR / Ripple Rejection - Typ | Qualification | RoHS | Tip Style | Unit Weight | Vds - Drain-Source Breakdown Voltage | Voltage Rating DC | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Dielectric | Polarity | Lead Spacing | Configuration | Lead Diameter | Output Current | Contact Current Rating | Contact Termination | Contact Form | Dropout Voltage | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Power Consumption | Line Regulation | Load Regulation | Product | Features | Vf - Forward Voltage | Product Category | Travel | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRL2105F4200B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | TE Connectivity / Holsworthy | - | - | - | - | - | 250 | - | - | - | TE Connectivity | + 250 C | - 55 C | PCB Mount | - | 1623783-2 | - | - | - | Details | - | 0.352740 oz | - | - | 500 V | - | Bulk | SQM | 5 % | - | 300 PPM / C | Power Resistor | 15 kOhms | - | - | Resistors | 7 W | Metal Film | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | - | Metal Film Resistors - Through Hole | - | - | 39 mm | 39 mm | 13 mm | ||
![]() NRL1503J3950B1J Cooper Bussmann | In Stock | - | - | - | - | 5 % | B25/50 | TE Connectivity / Raychem | - | - | - | - | - | 5 | - | - | - | TE Connectivity | + 125 C | - 40 C | Off Board | - | 1-1618082-4 | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRLx | 5 % | - | - | Under-Voltage Relay, Single-Phase | 5 kOhms | - | - | Relays | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | Protection Relays | - | - | Industrial Relays | - | - | - | 7 mm | 3 mm | ||
![]() NRBG104J3470B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | TE Connectivity / AMP | - | - | - | 325 Ohms | Silver (Ag) with Gold Plating | 5 | - | - | - | TE Connectivity | + 300 C | - 40 C | Through Hole | - | - | - | - | - | Details | - | 0.705479 oz | - | - | - | - | Bulk | V23154/Cradle Relay N | 5 % | - | - | NTC | 10 kOhms | - | - | Relays | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.3 mm | - | 200 mA | Solder Pin | DPDT (2 Form C) | - | PCB Relays | - | 15 VDC | Non-Latching | 700 mW | - | - | Communications Relays | - | - | Low Signal Relays - PCB | - | - | - | 5 mm | 1.9 mm | ||
![]() NRL1503J3300B2F Cooper Bussmann | In Stock | - | - | - | Fluoroelastomer | 1 % | B25/85 | TE Connectivity / AMP | - | - | - | - | - | 1 | - | - | - | TE Connectivity | + 125 C | - 40 C | Off Board | 1 in, 2 out | 720633-000 | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRLx | 5 % | - | - | Transition Boot, T-shaped | 5 kOhms | - | - | Wire & Cable Management | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | High melt point pre-coat adhesive | - | Heat Shrink Cable Boots & End Caps | - | - | - | 7 mm | 3 mm | ||
![]() NRMF10423500B2J Cooper Bussmann | In Stock | - | - | - | - | 5 % | B25/85 | TE Connectivity / Axicom | - | - | - | - | - | 5 | - | - | - | TE Connectivity | + 125 C | - 40 C | Off Board | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRMx | 0.2 % | - | - | NTC | 10 kOhms | - | - | Relays | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 0.38 mm | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | 7 mm | - | ||
![]() NRMR504J3950B1J Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | - | 5 % | B25/50 | Samsung Electro-Mechanics | 1206 | 3216 | Class 2 | - | - | 2000 | - | - | - | Samsung Electro-Mechanics | + 125 C | - 55 C | Off Board | - | CL31B106KOHZFN | - | - | - | Details | - | 0.000952 oz | - | 16 VDC | - | - | MouseReel | CL | 10 % | Standard | - | Multilayer Ceramic Capacitor | 50 kOhms | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | 0.38 mm | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.8 mm | 3.2 mm | 1.6 mm | ||
![]() NDBG593F3820B2J Cooper Bussmann | In Stock | - | - | - | - | 5 % | B25/85 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NDBG | 1 % | - | - | NTC | 5.91 kOhms | Female | - | Audio & Video Connectors | - | - | - | Axial | - | - | - | - | - | - | - | - | 0.38 mm | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | - | - | 7 mm | - | ||
![]() NRBG105F4150B1F Cooper Bussmann | In Stock | - | - | SOT-227-4 | - | 1 % | B25/50 | SemiQ | - | - | - | - | - | 10 | 60 A | - | - | SemiQ | + 175 C | - 55 C | Screw Mounts | - | - | 375 W | - | - | Details | - | 0.000035 oz | 1200 V | - | - | 1200 V | Tube | NRBG | 1 % | - | - | SiC Power Module | 100 kOhms | - | - | Discrete Semiconductor Modules | - | SiC | - | Radial | - | - | - | - | - | - | - | Dual | 0.3 mm | - | - | - | - | - | Discrete Semiconductor Modules | - | - | - | - | - | - | Schottky Diode Modules | - | 2.1 V | Discrete Semiconductor Modules | - | - | - | 5 mm | 1.9 mm | ||
![]() NRBE504F3950B1J Cooper Bussmann | In Stock | - | - | - | - | 5 % | B25/50 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | Off Board | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRBE | 1 % | - | - | NTC | 50 kOhms | Male | - | Audio & Video Connectors | - | - | - | Wire Lead | - | - | - | - | - | - | 3 mm | - | 0.38 mm | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | - | - | 6 mm | 2.7 mm | ||
![]() NRMR104F3950B1J Cooper Bussmann | In Stock | - | - | - | - | 5 % | B25/50 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | Off Board | - | - | - | - | - | N | - | 0.000035 oz | - | - | - | - | Bulk | NRMx | 1 % | - | - | NTC | 10 kOhms | Female | - | Audio & Video Connectors | 0.8 mW | - | - | Wire Lead | - | - | - | - | - | - | - | - | 0.38 mm | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | 2.3 mm | 7 mm | 45 mm | 2.3 mm | ||
![]() NDBG104J3470B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NDBG | 5 % | - | - | NTC | 10 kOhms | Female | - | Audio & Video Connectors | - | - | - | Axial | - | - | - | - | - | - | - | - | 0.38 mm | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | - | - | 7 mm | - | ||
![]() NRMR503J3470B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | Off Board | - | - | - | - | - | N | - | 0.000035 oz | - | - | - | - | Bulk | NRMx | 5 % | - | - | NTC | 5 kOhms | Female | - | Audio & Video Connectors | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 0.38 mm | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | - | - | 7 mm | 2.3 mm | ||
![]() NRMF233F3935B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | Off Board | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRMx | 1 % | - | - | NTC | 2.252 kOhms | Female | - | Audio & Video Connectors | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 0.38 mm | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | - | - | 7 mm | - | ||
![]() NRBE105F4200B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | Amphenol Socapex | - | - | - | - | - | 1 | - | - | - | Amphenol | + 125 C | - 40 C | Off Board | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRBE | 1 % | - | - | NTC | 100 kOhms | Female | - | Audio & Video Connectors | - | - | - | Wire Lead | - | - | - | - | - | - | 3 mm | - | 0.38 mm | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | - | - | 6 mm | 2.7 mm | ||
![]() NRL2104F3435B2F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/85 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | Off Board | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRLx | 1 % | - | - | NTC | 10 kOhms | Female | - | Audio & Video Connectors | 1.8 mW | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | 4 mm | 8 mm | 33 mm | 4 mm | ||
![]() NRL2104J3950B1J Cooper Bussmann | In Stock | - | - | - | - | 5 % | B25/50 | Amphenol Socapex | - | - | - | - | - | 10 | - | - | - | Amphenol | + 125 C | - 40 C | Off Board | - | - | - | - | - | N | - | 0.000035 oz | - | - | - | - | Bulk | NRLx | 5 % | - | - | NTC | 10 kOhms | Female | - | Audio & Video Connectors | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Displayport & DVI Connectors | - | - | - | - | - | - | Mini-Displayport | - | - | HDMI, Displayport & DVI Connectors | - | - | - | 7 mm | 3 mm | ||
![]() NRBG504F3950B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | Vishay / Sfernice | - | - | - | - | - | 10 | - | - | - | Vishay | + 250 C | - 55 C | Chassis Mount | - | - | - | - | - | Details | - | 0.225753 oz | - | - | 250 V | - | Bulk | RH | 1 % | - | 15 PPM / C | Aluminium Housed Power Resistor | 182 Ohms | - | - | Resistors | 12.5 W | Wirewound | - | Solder Lug | - | - | - | - | - | - | - | - | 0.3 mm | - | - | - | - | - | Wirewound Resistors | - 55 C to + 250 C | - | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | 1.9 mm | 9.9 mm | 19 mm | 10.7 mm | ||
![]() NRL1234F4200B1F Cooper Bussmann | In Stock | - | - | - | - | 1 % | B25/50 | Smiths Interconnect / IDI | - | - | - | - | - | 1 | - | - | - | Smiths Interconnect | + 125 C | - 40 C | Off Board | - | 100910-018 | - | - | - | Details | Crown | 0.000035 oz | - | - | - | - | Bulk | 100910 | 1 % | - | - | Probes | 23 kOhms | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | 3 A | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Probes | - | - | - | - | - | - | - | 4 Point | - | Contact Probes | 1.78 mm | - | - | 28.4 mm | 3 mm | ||
![]() NRBE353F3435B2J Cooper Bussmann | In Stock | - | - | - | - | 5 % | B25/85 | Bulgin | - | - | - | - | - | 500 | - | - | - | Bulgin | + 125 C | - 40 C | Off Board | - | - | - | - | - | Details | - | 0.000035 oz | - | - | - | - | Bulk | NRBE | 1 % | - | - | NTC | 3.4513 kOhms | - | - | LED Indication | 800 uW | - | - | Wire Lead | - | - | - | - | - | - | 3 mm | - | 0.38 mm | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | 2.7 mm | 6 mm | 36 mm | 2.7 mm | ||
![]() NRL2504F3950B1F Cooper Bussmann | In Stock | - | - | SSOP-5 | - | 1 % | B25/50 | ROHM Semiconductor | - | - | - | - | - | 3000 | - | 6 V | 1.7 V | ROHM Semiconductor | + 125 C | - 40 C | SMD/SMT | - | - | - | 68 dB | AEC-Q100 | Details | - | 0.000035 oz | - | - | - | - | Cut Tape | NRLx | 1 % | - | - | CMOS | 50 kOhms | - | - | PMIC - Power Management ICs | 1.8 mW | - | - | Wire Lead | 1 Output | 1.5 V | Fixed | - | - | Positive | - | - | - | 200 mA | - | - | - | 160 mV | LDO Voltage Regulators | - | - | - | - | 4 mV | 1 mV | LDO Voltage Regulators | - | - | LDO Voltage Regulators | - | 4 mm | 8 mm | 33 mm | 4 mm |