- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDBG104F3435B2J Eaton - Electronics Division | 18 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 1 % | 10 kOhms | - | Axial | - | ±1% | ±5% | 3435K | - | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NRL1105F3950B1J Eaton - Electronics Division | 18 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 100 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 3950K | - | - | - | 100k | - | - | 7 mm | 3 mm | ||
![]() NRL2503F3300B2J Eaton - Electronics Division | 18 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 5 kOhms | - | Wire Lead | - | ±1% | ±5% | 3300K | - | - | - | - | 5k | - | - | 7 mm | 3 mm | ||
![]() NDBG504J3950B1J Eaton - Electronics Division | 18 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 5 % | 50 kOhms | - | Axial | - | ±5% | ±5% | - | 3950K | - | - | - | 50k | - | - | 7 mm | - | ||
![]() NRL1154F4150B1F Eaton - Electronics Division | 18 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 15 kOhms | - | Wire Lead | - | ±1% | ±1% | - | 4150K | - | - | - | 15k | - | - | 7 mm | 3 mm | ||
![]() NRMF10423500B2F Eaton - Electronics Division | 18 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 10 kOhms | - | Wire Lead | - | ±0.2% | ±1% | 3500K | - | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NDBG503F3440B1F Eaton - Electronics Division | 18 |
| - | Through Hole | Axial | - | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 250°C | NDBG | - | - | - | - | - | ±1% | ±1% | - | 3440K | - | - | - | 5k | - | - | - | - | ||
![]() NRBG104J3435B2F Eaton - Electronics Division | 3398 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 5 % | 10 kOhms | 0.8 mW | Radial | - | ±5% | ±1% | 3435K | - | - | - | - | 10k | 1.9 mm | 5 mm | 70 mm | 1.9 mm | ||
![]() NT06473J3400B1G Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±2% | - | 3400K | - | - | - | 4.7k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04684J4000B1H Eaton - Electronics Division | 15 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 100 mW | ±5% | ±3% | - | 4000K | - | - | - | 68k | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06683J3435B1F Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±1% | - | 3435K | - | - | - | 6.8k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06225J4200B1F Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±1% | - | 4200K | - | - | - | 220k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04224J3950B1F Eaton - Electronics Division | 44 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 100 mW | ±5% | ±1% | - | 3950K | - | - | - | 22k | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06104J3950B1H Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±3% | - | 3950K | - | - | - | 10k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04105F3950B1F Eaton - Electronics Division | 8972 | - | - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 100 mW | ±1% | ±1% | - | 3950K | - | - | - | 100k | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06335J3950B1G Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±2% | - | 3950K | - | - | - | 330k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06684J4000B1F Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±1% | - | 4000K | - | - | - | 68k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06475J3950B1F Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±1% | - | 3950K | - | - | - | 470k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04475F3950B1G Eaton - Electronics Division | 8945 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 100 mW | ±1% | ±2% | - | 3950K | - | - | - | 470k | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06565J4050B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±2% | - | 4050K | - | - | - | 560k | - | 0.7 mm | 1.6 mm | 0.8 mm |