- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRBE234F4200B1J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 1 % | 23 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 4200K | - | - | - | 23k | - | - | 6 mm | 2.7 mm | ||
![]() NRL3105J3950B1J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 100 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 3950K | - | - | - | 100k | - | - | 7 mm | 3 mm | ||
![]() NRMF104F3500B2J Eaton - Electronics Division | 7 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | 10 kOhms | - | Wire Lead | - | ±1% | ±5% | 3500K | - | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NRMF105J4200B1J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 100 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 4200K | - | - | - | 100k | - | - | 7 mm | - | ||
![]() NRL3353J3435B2F Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 3.4513 kOhms | - | Wire Lead | - | ±5% | ±1% | 3435K | - | - | - | - | 3.5k | - | - | 7 mm | 3 mm | ||
![]() NRBE10523950B1F Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 0.2 % | 100 kOhms | - | Wire Lead | - | ±0.2% | ±1% | - | 3950K | - | - | - | 100k | - | - | 6 mm | 2.7 mm | ||
![]() NRL3104J3500B2J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRL | - | - | - | - | - | ±5% | ±5% | 3500K | - | - | - | - | 10k | - | - | - | - | ||
![]() NRMF35323435B2J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 3.4513 kOhms | - | Wire Lead | - | ±0.2% | ±5% | 3435K | - | - | - | - | 3.5k | - | - | 7 mm | - | ||
![]() NRMR50323300B2F Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 5 kOhms | - | Wire Lead | - | ±0.2% | ±1% | 3300K | - | - | - | - | 5k | - | - | 7 mm | - | ||
![]() NRL1104J3380B1F Eaton - Electronics Division | 1541 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 10 kOhms | 1.8 mW | Wire Lead | - | ±5% | ±1% | - | 3380K | - | - | - | 10k | 4 mm | 8 mm | 33 mm | 4 mm | ||
![]() NDBG205J4325B2F Eaton - Electronics Division | 24 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 5 % | 200 kOhms | - | Axial | - | ±5% | ±1% | 4325K | - | - | - | - | 200k | - | - | 7 mm | - | ||
![]() NRL1233J3935B1J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRL | - | - | - | - | - | ±5% | ±5% | - | 3935K | - | - | - | 2.3k | - | - | - | - | ||
![]() NRL3104J3380B1J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 3380K | - | - | - | 10k | - | - | 7 mm | 3 mm | ||
![]() NDBG104F3435B2F Eaton - Electronics Division | 1236 | - | - | Through Hole | Axial | - | + 250 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 1 % | 10 kOhms | 900 uW | Axial | - | ±1% | ±1% | 3435K | - | - | - | - | 10k | 2 mm | 4.3 mm | 64.3 mm | 2 mm | ||
![]() NDBG265J4250B1F Eaton - Electronics Division | 24 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 5 % | 260 kOhms | - | Axial | - | ±5% | ±1% | - | 4250K | - | - | - | 260k | - | - | 7 mm | - | ||
![]() NRMR32424550B2J Eaton - Electronics Division | 7 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 31.765 kOhms | - | Wire Lead | - | ±0.2% | ±5% | 4550K | - | - | - | - | 32k | - | - | 7 mm | - | ||
![]() NT08335J3950B1F Eaton - Electronics Division | 47 |
| - | Surface Mount | 0805 (2012 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 250 mW | ±5% | ±1% | - | 3950K | - | - | - | 330k | - | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NT06155J4050B1H Eaton - Electronics Division | 47 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±3% | - | 4050K | - | - | - | 150k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06225F4200B1H Eaton - Electronics Division | 47 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±1% | ±3% | - | 4200K | - | - | - | 220k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06683J3435B1H Eaton - Electronics Division | 47 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±3% | - | 3435K | - | - | - | 6.8k | - | 0.7 mm | 1.6 mm | 0.8 mm |