- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | B Parameter | B Tolerance | Beta Value | Description of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Power Rating | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 503FT1005B5P3 Semitec | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 1000 | - | - | + 250 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | FT | 5 % | - | - | - | - | NTC | 50 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.15 mm | 1 mm | 0.5 mm | ||
![]() DKA202H10 Amphenol Advanced Sensors | In Stock | - | - | DO-35 | - | - | - | 2 | 3540 K | 1 % | B25/85 | - | 3000 | THERMOMETRICS | DKA202H10 | + 250 C | - | - 40 C | PCB Mount | - | - | , | - | - | Contact Manufacturer | 5.81 | Details | - | THERMOMETRICS | - | Bulk | DK | 10 % | - | - | - | EAR99 | NTC | 2 kOhms | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | Radial | - | - | 2.8 mm | 0.5 mm | - | - | - | - | 2 mm | - | 58.2 mm | 2 mm | ||
![]() 2C3300-5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | 2C | 5 % | - | - | Radial | - | NTC | 330 Ohms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4D2-11LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 170 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 4 Ohms | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | 7.5 mm | - | - | - | - | - | 11.5 mm | - | 15 mm | - | ||
![]() 103FT1005A5P1 Semitec | 4 |
| - | 0402 (1005 metric) | - | - | - | - | 3370 K | - | - | - | 1000 | - | - | + 250 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.014417 oz | MouseReel | FT | 5 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.15 mm | 1 mm | 0.5 mm | ||
![]() 223Fu5183-15U004 Semitec | 88 |
| - | - | - | - | - | - | 3454 K | 1 % | - | - | - | - | - | + 70 C | - | - 10 C | Off Board | - | - | - | - | - | - | - | Details | - | - | 1.070565 oz | - | - | 0.5 % | - | - | - | - | NTC | 14 kOhms | - | - | - | - | 1.75 mW | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 0.51 mm | 2 mm | 2.3 mm | 0.5 mm | ||
![]() PANE102350 Ametherm | In Stock | - | - | - | - | - | - | - | 3500 K | - | - | - | 250 | - | - | + 150 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PANE | 10 % | - | - | - | - | NTC | 1 kOhms | - | - | - | - | 6.5 mW | - | - | - | - | Radial | - | - | 1.92 mm | - | - | - | - | - | 3 mm | 5.5 mm | 152.4 mm | 3 mm | ||
![]() 4.7D2-13LC Semitec | In Stock | - | - | - | - | - | - | - | 2900 K | - | - | - | 100 | - | - | + 200 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 4.7 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | 14.5 mm | 8 mm | 18 mm | 14.5 mm | ||
![]() 01M5001SPC3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 3974 K | - | B25/85 | - | 500 | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.2 % | - | - | - | - | NTC | 5 kOhms | - | - | - | - | 75 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | - | ||
![]() NCP15WM154K03RC Murata Electronics | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15WM154K03RC | + 125 C | - | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | - | Active | 5.63 | Details | Yes | - | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 150 kOhms | Tin (Sn) | - | - | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 800 uA | SMD/SMT | 0.1 W | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 4500 K | - | - | - | - | ||
![]() 16D2-14LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 160 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 16 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | 1.8 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | - | 17 mm | - | 21 mm | - | ||
![]() 1D2-15LD Semitec | In Stock | - | - | - | - | - | - | - | 2650 K | - | - | - | 100 | - | - | + 200 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.252297 oz | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 1 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 8 A | Radial | - | 10 mm | 10 mm | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | ||
![]() 2D2-15LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 200 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.252297 oz | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 2 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 8 A | Radial | - | 10 mm | 10 mm | - | - | - | - | - | 16.5 mm | - | 20 mm | - | ||
![]() 103FT1005A5P3 Semitec | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 1000 | - | - | + 250 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Reel | FT | 5 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.15 mm | 1 mm | 0.5 mm | ||
![]() TH349G39GDSN Amphenol Advanced Sensors | In Stock | - | - | DO-35 | - | - | - | - | 3952 K | 2 % | B25/85 | - | 1000 | - | - | + 250 C | - | - 40 C | PCB Mount | - | - | - | - | DIF014H005-02A1 DIF119H0000B0 | - | - | Details | - | THERMOMETRICS | 0.007055 oz | Bulk | TH | 2 % | - | - | - | - | - | 49.12 kOhms | - | - | - | - | 25 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 2 mm | 4.2 mm | 56.2 mm | 2 mm | ||
![]() 5D2-13LC Semitec | 45 |
| - | - | - | - | - | - | 2900 K | - | - | - | 100 | - | - | + 200 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.076226 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | 14.5 mm | 8 mm | 18 mm | 14.5 mm | ||
![]() 1M3901-5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 70 C | - | 0 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | - | - | 5 % | - | - | - | - | NTC | 3.9 Ohms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 503KT1005T-3P Semitec | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 10000 | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | KT | 3 % | - | - | - | - | NTC | 50 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() 01T3001SPC3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 0.254mm dia. x 6.35mm Straight Standoff | 500 | - | - | + 125 C | 50 mW | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | - | M / C / T | - | - | - | - | - | NTC | 3 kOhms | - | - | - | - | 50 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.254 mm | - | 76.2 mm | - | ||
![]() 6D2-22LC Semitec | In Stock | - | - | - | - | - | - | - | 3000 K | - | - | - | 50 | - | - | + 200 C | - | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.323021 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 6 Ohms | - | - | - | - | - | - | - | - | 6 A | Radial | - | - | 10 mm | - | - | - | - | - | 23 mm | 8.5 mm | 26.5 mm | 23 mm |