- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTCLE100CL109JT1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 0.001058 oz | Reel | NTCLE100CL | 5 % | - | - | - | - | NTC | 10 Ohms | - | - | - | - | 500 mW | - | - | - | - | Radial | - | - | 2.54 mm | 0.6 mm | - | - | - | - | 5 mm | 4 mm | 10 mm | 5 mm | ||
![]() SM08253395 Ametherm | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | 3950 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | SM08 | 10 % | - | - | SMD/SMT | - | NTC | 25 kOhms | - | 125 °C | -40 °C | - | 250 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 16D2-15LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 16 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 4 A | Radial | - | 10 mm | 10 mm | - | - | - | - | - | 16.5 mm | - | 20 mm | - | ||
![]() SM08104411 Ametherm | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | 4111 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | SM08 | 10 % | - | - | - | - | NTC | 100 kOhms | - | - | - | - | 250 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() ACC-021-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACC | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACC-022-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACC | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NKA182C2R2 Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | - | - | 3540 K | 1 % | B25/85 | 10000 | - | - | - | + 170 C | - 40 C | Off Board | - | - | - | - | - | AEC-Q200 | - | - | - | THERMOMETRICS | - | Bulk | NKA | 2 % | - | - | - | - | NTC | 1.8 kOhms | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | 2.54 mm | 0.4 mm | - | - | - | - | - | 29.5 mm | 3 mm | 3 mm | ||
![]() NXFT15XV103FEAB021 Murata Electronics | 12 |
| - | - | - | - | - | - | - | - | 3936 K | - | - | 1000 | - | - | - | + 125 C | - 40 C | Off Board | - | - | - | - | - | - | - | Details | - | - | 0.034463 oz | MouseReel | NXFT | 1 % | - | - | - | - | - | 10 kOhms | - | - | - | - | 7.5 mW | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 1.2 mm | - | 21 mm | 1.2 mm | ||
![]() NXFT15XV103FEAB045 Murata Electronics | 189 |
| - | - | - | - | - | - | - | - | 3936 K | - | - | 1000 | - | - | - | + 125 C | - 40 C | Off Board | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | NXFT | 1 % | - | - | - | - | - | 10 kOhms | - | - | - | - | 3 mW | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 1.2 mm | - | 45 mm | 1.2 mm | ||
![]() 104JF1K IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 300 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Bulk | 102BG1J-R0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1M8001-5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | - | - | 5 % | - | - | Radial | - | NTC | 8 kOhms | - | 70 °C | 0 °C | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC103J2K IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | Off Board | - | - | - | - | - | - | - | Details | - | US Sensor | - | Bulk | SC | 5 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 38.1 mm | 2.41 mm | ||
![]() NCP18WM474K03RB Murata Electronics | In Stock | - | - | 25 Weeks, 5 Days | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 4500 K | - | - | 4000 | MURATA MANUFACTURING CO LTD | NCP18WM474K03RB | NCP18 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | - | 5.61 | Details | Yes | - | 0.000166 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | NTC | 470 kOhms | Tin (Sn) | - | - | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 40 uA | SMD/SMT | 0.1 W | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 4500 K | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() ACW-015-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACW | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5D2-10LD Semitec | 39 |
| - | - | - | - | - | - | - | - | 2900 K | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.084099 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | 5 mm | - | - | - | - | - | 13 mm | 6.8 mm | 17 mm | 13 mm | ||
![]() 01M1502SPB4 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.5 % | - | - | - | - | NTC | 15 kOhms | - | - | - | - | 75 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | - | ||
![]() 01M1002SPA5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 1 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | 75 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | - | ||
![]() NCP15XQ102K03RC Murata Electronics | In Stock | - | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2 | - | - | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15XQ102K03RC | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | - | 5.41 | Details | Yes | - | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 1 kOhms | Tin (Sn) | 125 °C | -40 °C | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 1 mA | SMD/SMT | 0.1 W | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3650 K | - | - | - | - | ||
![]() PANE503410 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PANE | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP15XH103K0SRC Murata Electronics | 120000 | - | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15XH103K0SRC | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | - | 5.61 | Details | Yes | - | 0.000042 oz | Reel | NCP | 10 % | e3 | Yes | - | - | - | 10 kOhms | Tin (Sn) | - | - | - | 100 mW | - | NTC THERMISTOR | compliant | 310 uA | SMD/SMT | 0.1 W | - | - | - | 125 °C | DUAL ENDED | TEMPERATURE SENSING | 3380 K | - | - | - | - |