- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACW-016-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACW | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01C5001SPB2 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.5 % | - | - | - | - | NTC | 5 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | ||
![]() DKA103M3 Amphenol Advanced Sensors | In Stock | - | - | DO-35 | - | - | - | - | 2 | 3540 K | 1 % | B25/85 | 1000 | THERMOMETRICS | DKA103M3 | - | + 250 C | - 40 C | PCB Mount | - | - | , | - | Contact Manufacturer | 5.81 | Details | - | THERMOMETRICS | - | Reel | DKM | 3 % | - | - | - | EAR99 | NTC | 10 kOhms | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 mm | 2.2 mm | 58.2 mm | 2 mm | ||
![]() 2D2-14LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 2 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | 17 mm | - | 21 mm | - | ||
![]() 5D2-11LC Semitec | 62 |
| - | - | - | - | - | - | - | 2700 K | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | 7.5 mm | - | - | - | - | - | 11.5 mm | 8 mm | 15 mm | 11.5 mm | ||
![]() 20D2-08LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 20 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | 1 A | Radial | - | 5 mm | 5 mm | - | - | - | - | - | 10 mm | - | 13 mm | - | ||
![]() NCP18XW152K03RB Murata Electronics | In Stock | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2 | - | - | - | 4000 | MURATA MANUFACTURING CO LTD | NCP18XW152K03RB | NCP18 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.61 | Details | Yes | - | 0.000166 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 1.5 kOhms | Tin (Sn) | 125 °C | -40 °C | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 810 uA | SMD/SMT | 0.1 W | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3950 K | - | - | - | - | ||
![]() 01J1003JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | N | - | - | - | Bulk | 01J | 5 % | - | - | - | - | NTC | 100 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20D2-05LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 20 Ohms | - | 150 °C | -50 °C | - | - | - | - | - | 300 mA | Radial | - | 5 mm | 5 mm | - | - | - | - | - | 8.5 mm | - | 11.5 mm | - | ||
![]() 2D2-13LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 2 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 6 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | - | 14.5 mm | - | 18 mm | - | ||
![]() NCP15XW222K03RC Murata Electronics | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15XW222K03RC | NCP15 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Obsolete | 5.6 | Details | Yes | - | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 2.2 kOhms | Tin (Sn) | - | - | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 670 uA | SMD/SMT | 0.1 W | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 3950 K | - | - | - | - | ||
![]() BR23KA102K Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | 2 | - | - | B25/125 | 1 | THERMOMETRICS | BR23KA102K | BR23 | + 200 C | - 80 C | Off Board | - | - | , | - | Contact Manufacturer | 5.8 | Details | - | THERMOMETRICS | - | - | BR | 10 % | - | - | - | - | NTC | 1 kOhms | - | - | - | - | 100 uW | - | NTC THERMISTOR | unknown | - | Wire Lead | - | - | - | - | - | - | - | - | 0.58 mm | - | 7.9 mm | 0.58 mm | ||
![]() 16D2-10LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 16 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | 1.6 A | Radial | - | 5 mm | 5 mm | - | - | - | - | - | 13 mm | - | 17 mm | - | ||
![]() 01M2502SPA3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 1 % | - | - | - | - | NTC | 25 kOhms | - | - | - | - | 75 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | - | ||
![]() SM04503411 Ametherm | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | 4111 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | SM04 | 10 % | - | - | - | - | NTC | 50 kOhms | - | - | - | - | 125 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 104KT1005T-1P Semitec | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | Reel | KT | 1 % | - | - | - | - | NTC | 100 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() TK95F302VN Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | - | - | + / - 0.1 C | - | 1000 | - | - | - | + 150 C | - 80 C | Off Board | - | - | - | - | - | - | Details | - | THERMOMETRICS | 0.006349 oz | Bulk | TK95 | 0.1 C | - | - | - | - | - | 3 kOhms | - | - | - | - | 75 mW | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | 2.4 mm | - | 76 mm | 2.4 mm | ||
![]() ACW-017-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACW | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493NT-4-R100H40G Semitec | 504 |
| - | - | - | - | - | - | - | 3970 K | - | - | 500 | - | - | - | + 300 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.002609 oz | Bulk | NT | 3 % | - | - | Radial | - | NTC | 3.3 kOhms | - | 300 °C | -50 °C | - | - | - | - | - | - | Radial | - | - | - | 0.2 mm | - | - | - | - | 1.25 mm | 2.5 mm | 70 mm | 1.25 mm | ||
![]() 103FT1005B5P3 Semitec | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 250 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | FT | 5 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 0.15 mm | 1 mm | 0.5 mm |