- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2381-640-33473 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | 1500 | VISHAY INTERTECHNOLOGY INC | 238164033473 | 238164063473 | + 200 C | - 40 C | PCB Mount | 85 °C | -40 °C | , | DISK PACKAGE | Active | 5.82 | Details | Yes | - | 0.052911 oz | - | 2381-64 | 5 % | e3 | Yes | - | EAR99 | - | 47 kOhms | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | TR, CARDBOARD, 14 INCH | NTC THERMISTOR | unknown | - | Radial | 0.5 W | - | - | - | - | 55 °C | RADIAL | TEMPERATURE SENSING | 4090 K | - | - | - | - | ||
![]() 01C3001KP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 10 % | - | - | - | - | NTC | 3 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | ||
![]() 2381-615-56104 Vishay | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | 4000 | VISHAY INTERTECHNOLOGY INC | 238161556104 | 238161556104 | - | - | PCB Mount | 150 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.83 | Details | Yes | - | 0.000282 oz | Reel | 2322 | 3 % | - | Yes | - | EAR99 | NTC | 100 kOhms | - | - | - | 8533.40.80.70 | - | TR, PUNCHED PAPER | NTC THERMISTOR | unknown | - | SMD/SMT | 0.21 W | - | - | - | - | 25 °C | DUAL ENDED | TEMPERATURE SENSING | 4100 K | - | - | - | - | ||
![]() MF65F302V Amphenol Advanced Sensors | In Stock | - | - | - | - | - | - | - | 2 | - | + / - 0.1 C | - | - | THERMOMETRICS | MF65F302V | MF65 | + 105 C | - 40 C | Off Board | - | - | , | - | Contact Manufacturer | 5.83 | Details | - | THERMOMETRICS | - | - | MF65 | 0.1 C | - | - | - | EAR99 | NTC | 3 kOhms | - | - | - | 8533.40.80.70 | 500 uW | - | NTC THERMISTOR | unknown | - | Wire Lead | - | - | - | 0.1 mm | - | - | - | - | - | 1.65 mm | - | 76.2 mm | 1.65 mm | ||
![]() 224ET-2 Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 100 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | ET | 3 % | - | - | Radial | - | NTC | 226 kOhms | - | 100 °C | -40 °C | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 1.6 mm | - | 4 mm | - | ||
![]() 8D2-13LD Semitec | 90 |
| - | - | - | - | - | - | - | 3000 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.075386 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 8 Ohms | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 14.5 mm | 8 mm | 18 mm | 14.5 mm | ||
![]() 08M1003SPA3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | - | Bulk | M / C / T | 1 % | - | - | - | - | NTC | 100 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16D2-11LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 16 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | 2.5 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | - | - | 11.5 mm | - | 15 mm | - | ||
![]() 4D2-18LD Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 3 Ohms | - | - | - | - | - | - | - | - | 8 A | Radial | - | - | 10 mm | - | - | - | - | - | - | 19.5 mm | - | 23 mm | - | ||
![]() DKF103H10 Amphenol Advanced Sensors | In Stock | - | - | DO-35 | - | - | - | - | 2 | 3960 K | 1 % | B25/85 | 3000 | THERMOMETRICS | DKF103H10 | - | + 250 C | - 40 C | PCB Mount | - | - | , | - | Contact Manufacturer | 5.81 | Details | - | THERMOMETRICS | - | Bulk | DK | 10 % | - | - | - | EAR99 | NTC | 10 kOhms | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | Radial | - | - | 2.8 mm | 0.5 mm | - | - | - | - | - | 2 mm | - | 58.2 mm | 2 mm | ||
![]() SM06503395 Ametherm | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 3950 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | MouseReel | SM06 | 10 % | - | - | - | - | NTC | 50 kOhms | - | - | - | - | 200 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 0.5 mm | 1.6 mm | 0.8 mm | ||
![]() NHQMM103S4664 Amphenol Advanced Sensors | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | 3750 K | 200 K | B25/85 | 3000 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | THERMOMETRICS | 0.001649 oz | MouseReel | NHQMM | 1 % | - | - | - | - | NTC | 10 kOhms | - | - | - | - | 3 mW | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 1 mm | 1.6 mm | 0.8 mm | ||
![]() 5D2-08LD Semitec | 45 |
| - | - | - | - | - | - | - | 2700 K | - | - | 100 | - | - | - | + 170 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.032117 oz | Bulk | D2 | 15 % | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | 3 A | Radial | - | - | 5 mm | - | - | - | - | - | - | 10 mm | 7 mm | 13 mm | 10 mm | ||
![]() 08M3002FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 3943 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.010307 oz | Bulk | M / C / T | 1 % | - | - | - | - | NTC | 30 kOhms | - | - | - | - | 75 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 76.2 mm | 0.254 mm | ||
![]() 238164068689 Vishay | In Stock | - | - | - | - | - | - | - | - | 3390 K | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.052911 oz | - | 2381-64 | 5 % | - | - | - | - | NTC | 68 Ohms | - | - | - | - | 500 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 3.3 mm | 6 mm | 24 mm | 3.3 mm | ||
![]() 22D2-07LD Semitec | 85 |
| - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 22 Ohms | - | 160 °C | -40 °C | - | - | - | - | - | 1 A | Radial | - | 5 mm | 5 mm | - | - | - | - | - | - | 9 mm | 11 mm | 13 mm | 9 mm | ||
![]() ED2F103A2-10269 Semitec | 196 |
| - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 90 C | - 50 C | Off Board | - | - | - | - | - | - | Details | - | - | 0.030705 oz | Bulk | AT | 1 % | - | - | Wire | - | NTC | 10 kOhms | - | 90 °C | -50 °C | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 150 mm | - | ||
![]() 15D2-13LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 15 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 3 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | - | - | 14.5 mm | - | 18 mm | - | ||
![]() NCP15WD683K03RC Murata Electronics | In Stock | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | 10000 | MURATA MANUFACTURING CO LTD | NCP15WD683K03RC | - | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.42 | Details | Yes | - | 0.000042 oz | MouseReel | NCP | 10 % | e3 | Yes | - | EAR99 | - | 68 kOhms | Tin (Sn) | - | - | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 120 uA | SMD/SMT | 0.1 W | - | - | - | - | - | DUAL | TEMPERATURE COMPENSATION | 4150 K | - | - | - | - | ||
![]() 01C5101FP Vishay / Dale | In Stock | - | - | - | - | - | - | 2 | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 1 % | - | - | Radial | - | NTC | 5.1 kOhms | - | 150 °C | -50 °C | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - |