- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15D2-08LD Semitec | In Stock | - | - | - | - | - | - | - | 100 | + 170 C | - 50 C | PCB Mount | Details | 0.130443 oz | Bulk | D2 | 15 % | Radial | NTC | 15 Ohms | 170 °C | -50 °C | - | 2 A | Radial | 5 mm | 5 mm | - | 10 mm | - | 13 mm | - | ||
![]() 10D2-15LD Semitec | In Stock | - | - | - | - | 3000 K | - | - | 100 | + 200 C | - 50 C | PCB Mount | Details | 0.096524 oz | Bulk | D2 | 15 % | Radial | NTC | 10 Ohms | 200 °C | -50 °C | - | 5 A | Radial | 10 mm | 10 mm | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | ||
![]() 4D2-11LCS Semitec | In Stock | - | - | - | - | - | - | - | 100 | + 170 C | - 50 C | PCB Mount | Details | - | Bulk | D2 | 15 % | - | NTC | 4 Ohms | - | - | - | 4 A | Radial | - | 7.5 mm | - | 11.5 mm | - | 15 mm | - | ||
![]() 8D2-15LC Semitec | In Stock | - | - | - | - | 3000 K | - | - | 100 | + 200 C | - 50 C | PCB Mount | Details | 0.041226 oz | Bulk | D2 | 15 % | - | NTC | 8 Ohms | - | - | - | 5 A | Radial | - | 10 mm | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | ||
![]() 234NT-4-R200H42G Semitec | 730 |
| - | - | - | 4537 K | - | - | 500 | + 300 C | - 50 C | PCB Mount | Details | 0.034463 oz | Bulk | NT | 3 % | - | NTC | 1 kOhms | - | - | - | - | Radial | - | - | 0.2 mm | 1.25 mm | 2.5 mm | 70 mm | 1.25 mm | ||
![]() 02J1502JP Vishay / Dale | In Stock | - | - | - | - | - | - | - | 2000 | - | - | PCB Mount | N | - | Bulk | 02J | 5 % | - | NTC | 15 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | ||
![]() 01M1002SPB3 Vishay / Dale | In Stock | - | - | - | 2 | 3974 K | - | B25/85 | 500 | + 125 C | - 40 C | PCB Mount | N | 0.008245 oz | Bulk | M / C / T | 0.5 % | Radial | NTC | 10 kOhms | 70 °C | 0 °C | 75 mW | - | Radial | - | - | - | 0.254 mm | - | 36.1 mm | - | ||
![]() 503FT1005B5P1 Semitec | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | 1000 | + 250 C | - 40 C | PCB Mount | - | - | - | FT | 5 % | - | NTC | 50 kOhms | - | - | - | - | SMD/SMT | - | - | - | - | 0.15 mm | 1 mm | 0.5 mm | ||
![]() 833ET-2 Semitec | In Stock | - | - | - | - | 4013 K | - | - | 200 | + 100 C | - 40 C | PCB Mount | Details | 0.025767 oz | Bulk | ET | 3 % | - | NTC | 83 kOhms | - | - | - | - | Radial | - | - | - | 1.6 mm | 4 mm | 45 mm | 1.6 mm | ||
![]() 1J1003-5TR Vishay / Dale | In Stock | - | - | - | - | - | - | - | 2000 | + 70 C | 0 C | PCB Mount | N | - | Cut Tape | - | 5 % | - | NTC | 100 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | ||
![]() SM04103411 Ametherm | In Stock | - | - | 0402 (1005 metric) | - | 4111 K | - | - | 500 | + 125 C | - 40 C | PCB Mount | Details | - | Bulk | SM04 | 10 % | - | NTC | 10 kOhms | - | - | 125 mW | - | SMD/SMT | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 2D2-11LCS Semitec | In Stock | - | - | - | - | 2650 K | - | - | 100 | + 170 C | - 50 C | PCB Mount | Details | - | Bulk | D2 | 15 % | Radial | NTC | 2 Ohms | 170 °C | -50 °C | - | 5 A | Radial | 7.5 mm | 7.5 mm | - | 11.5 mm | 8 mm | 15 mm | 11.5 mm | ||
![]() 09T1002FP Vishay / Dale | In Stock | - | - | - | - | - | - | - | 500 | + 125 C | - 40 C | PCB Mount | N | 0.008245 oz | Bulk | M / C / T | 1 % | - | NTC | 10 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | ||
![]() 2M2201-5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 100 | - | - | PCB Mount | N | - | - | 2M | 5 % | - | NTC | 2.2 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | ||
![]() USP18847 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USP | 1 % | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USP18853 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USP | 1 % | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USP18845 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USP | 1 % | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USP18848 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USP | 1 % | - | NTC | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104JT-100 Semitec | In Stock | - | - | - | - | 4390 K | 1 % | - | 1 | + 125 C | - 50 C | Off Board | Details | - | - | - | 1 % | - | NTC | 100 kOhms | - | - | 3.5 W | - | Wire Lead | - | - | - | 3.6 mm | 3.6 mm | 100 mm | 3.6 mm | ||
![]() NTHS0805N1N4702HU Vishay / Dale | In Stock | - | - | - | - | 3974 K | 3 % | B25/85 | 5000 | + 125 C | - 40 C | PCB Mount | Details | - | Reel | NTHS | 3 % | - | NTC | 47 kOhms | - | - | 210 mW | - | SMD/SMT | - | - | - | - | 1.45 mm | 2.01 mm | 1.25 mm |