- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BN-LG05Y3R0MYB Bourns | 1103 | - | - | - | - | - | + 150 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 3 Ohms | 1.6 W | Radial | - | - | - | - | - | - | - | - | - | 5 mm | 10 mm | 7.5 mm | 6 mm | ||
![]() BN-LG10Y120MYB Bourns | 622 |
| - | - | - | - | + 170 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 12 Ohms | 2.3 W | Radial | - | - | - | - | - | - | - | - | - | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG10Y300MYB Bourns | 623 |
| - | - | - | - | + 170 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 30 Ohms | 2.3 W | Radial | - | - | - | - | - | - | - | - | - | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG20Y200MYB Bourns | 867 | - | - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 20 Ohms | 4.9 W | Radial | - | - | - | - | - | - | - | - | - | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG10Y5R0MYB Bourns | 11897 | - | - | - | - | - | + 170 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 5 Ohms | 2.3 W | Radial | - | - | - | - | - | - | - | - | - | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG10Y2R5MYB Bourns | 623 |
| - | - | - | - | + 170 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 2.5 Ohms | 2.3 W | Radial | - | - | - | - | - | - | - | - | - | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG20Y1R5MYB Bourns | 923 |
| - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 1.5 Ohms | 4.9 W | Radial | - | - | - | - | - | - | - | - | - | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG20Y0R7MYB Bourns | 923 |
| - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 700 mOhms | 4.9 W | Radial | - | - | - | - | - | - | - | - | - | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG20Y160MYB Bourns | 923 | - | - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 16 Ohms | 4.9 W | Radial | - | - | - | - | - | - | - | - | - | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG15Y8R0MYB Bourns | 691 |
| - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 8 Ohms | 3.7 W | Radial | - | - | - | - | - | - | - | - | - | 15 mm | 22 mm | 17.5 mm | 8 mm | ||
![]() BN-LG10Y250MYB Bourns | 623 |
| - | - | - | - | + 170 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 25 Ohms | 2.3 W | Radial | - | - | - | - | - | - | - | - | - | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG25Y4R0MYB Bourns | 236 | - | - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 4 Ohms | 7 W | Radial | - | - | - | - | - | - | - | - | - | 25 mm | 35 mm | 29 mm | 8 mm | ||
![]() BN-LG20Y1R3MYB Bourns | 923 |
| - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 1.3 Ohms | 4.9 W | Radial | - | - | - | - | - | - | - | - | - | 20 mm | 27 mm | 23.5 mm | 8 mm | ||
![]() BN-LG15Y180MYB Bourns | 923 |
| - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 18 Ohms | 3.7 W | Radial | - | - | - | - | - | - | - | - | - | 15 mm | 22 mm | 17.5 mm | 8 mm | ||
![]() BN-LG10Y121MYB Bourns | 593 |
| - | - | - | - | + 170 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 120 Ohms | 2.3 W | Radial | - | - | - | - | - | - | - | - | - | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() NRSE474F3950B1F Eaton | 41 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | 47 kOhms | - | Radial | 50 mW | ±1% | ±1% | - | 3950K | - | - | - | 47k | - | - | - | - | ||
![]() BN-LG05Y100MYB Bourns | 1078 | - | - | - | - | - | + 150 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 10 Ohms | 1.6 W | Radial | - | - | - | - | - | - | - | - | - | 5 mm | 10 mm | 7.5 mm | 6 mm | ||
![]() BN-LG10Y130MYB Bourns | 490 |
| - | - | - | - | + 170 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 13 Ohms | 2.3 W | Radial | - | - | - | - | - | - | - | - | - | 10 mm | 17.5 mm | 12.5 mm | 7.5 mm | ||
![]() BN-LG25Y4R7MYB Bourns | 399 | - | - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 4.7 Ohms | 7 W | Radial | - | - | - | - | - | - | - | - | - | 25 mm | 35 mm | 29 mm | 8 mm | ||
![]() BN-LG20Y8R0MYB Bourns | 917 | - | - | - | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | BN | 20 % | 8 Ohms | 4.9 W | Radial | - | - | - | - | - | - | - | - | - | 20 mm | 27 mm | 23.5 mm | 8 mm |