- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126-202VMV-B01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Bead, Glass | - | WIRE | - | 2 | - | -60°C~300°C | Bulk | 2008 | 126 | 0.5% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 2kOhm | - | - | - | HERMETICALLY SEALED DUAL ELEMENT BEAD | - | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | 96mm | - | - | - | - | ±0.5% | TEMPERATURE SENSING | 2k | - | 3518K | - | - | - | 254mm | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15XW682J03RC Murata Electronics | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 6.8kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | - | NTC THERMISTOR | 380μA | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 6.8k | ±3% | 3987K | 3950 K | 3950K | 3998K | - | 500μm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | ||
![]() NCP15XW682E03RC Murata Electronics | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Bulk | - | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 6.8kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | - | NTC THERMISTOR | - | 1005 | 0.1W | 0402 | - | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 6.8k | - | 3987K | 3950 K | 3950K | 3998K | - | 500μm | 1mm | 500μm | - | ROHS3 Compliant | - | ||
![]() NTCG063EH300JTB TDK Corporation | 17 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | - | 100mW | - | ±5% | - | 30 | ±3% | 3250K | - | 3244K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DKF104N5 Amphenol Advanced Sensors | 2175 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -40°C~250°C | Bulk | 2006 | DKF104 | 5% | - | - | Active | 1 (Unlimited) | - | Axial | - | 100kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±5% | - | 100k | ±1% | 3960K | - | - | - | 2mm | - | 58.2mm | - | - | RoHS Compliant | - | ||
![]() NCP15XM221E03RC Murata Electronics | 9 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 220Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | - | NTC THERMISTOR | 2.1mA | - | 0.1W | - | - | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 220 | - | 3545K | 3500 K | 3500K | 3560K | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() ND06P00682J-- AVX Corporation | 9 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Disc, 6.3mm Dia x 4.0mm W | - | WIRE | - | 2 | - | -55°C~150°C | Bulk | 2006 | ND06 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | MATTE TIN | - | - | - | - | - | - | 710mW | - | - | NTC THERMISTOR | - | - | 0.71W | - | - | 1.38 35.00mm | - | RADIAL | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 6.8k | ±2% | 4220K | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC95G104V Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | - | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | Wire | - | 100kOhm | - | 150°C | -80°C | - | - | 75mW | - | 75mW | - | - | - | - | - | - | - | - | 1.50 38.00mm | 300 μm | - | 75mW | - | ±0.1°C | - | 100k | - | 4252K | - | - | - | 2.4mm | - | 38.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DKF104B3 Amphenol Advanced Sensors | 31 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -40°C~250°C | Bulk | - | DKF104 | 3% | - | - | Active | 1 (Unlimited) | - | Axial | - | 100kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±3% | - | 100k | ±1% | 3960K | - | - | - | 2mm | - | 58.2mm | - | - | RoHS Compliant | - | ||
![]() NKA272C1R10C Amphenol Advanced Sensors | 47 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±10% | - | 2.7k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA502C4AR1C Amphenol Advanced Sensors | 31 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~170°C | Bulk | - | Automotive, AEC-Q200, CR1 | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±1% | - | 5k | ±1% | 3435K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA272C1R1C Amphenol Advanced Sensors | 31 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±1% | - | 2.7k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA103C4AR1C Amphenol Advanced Sensors | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | Automotive grade | -40°C~170°C | Bulk | - | Automotive, AEC-Q200, CR1 | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±1% | - | 10k | ±1% | 3435K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA103C1R10C Amphenol Advanced Sensors | 31 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~190°C | Bulk | - | Automotive, AEC-Q200, CR1 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 190°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±10% | - | 10k | ±0.75% | 3977K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA103C4AR2C Amphenol Advanced Sensors | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | - | -40°C~170°C | Bulk | - | Automotive, AEC-Q200, CR1 | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±2% | - | 10k | ±1% | 3435K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NB20L00153JBA AVX Corporation | 2201 |
| Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 15k | ±3% | 3790K | 3790 K | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NTCG164QH224HT1 TDK Corporation | 6837 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | - | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | ±3% | TEMPERATURE SENSING | 220k | - | 4750K | 4750 K | 4661K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 135-503LBD-J01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -60°C~300°C | Bulk | 2016 | 135 | 2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.13 28.60mm | - | - | - | - | ±2% | - | 50k | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135-303KAC-J02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -60°C~300°C | Bulk | 2014 | 135 | 5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.13 28.60mm | - | - | - | - | ±5% | - | 30k | - | 3943K | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICL2212103-01 Honeywell | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Automotive grade | - | - | 2007 | - | 20% | - | yes | - | - | 2 | Radial | - | 120Ohm | - | 185°C | -40°C | - | - | - | - | - | - | - | NTC THERMISTOR | 3A | - | - | - | 7.87mm | - | 1 mm | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | 6mm | - | RoHS Compliant | - |