- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Response Time | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 112-202EAJ-B01 Honeywell Sensing and Productivity Solutions | 159 |
| Datasheet | 17 Weeks | - | - | - | Free Hanging | Bead, Glass | NO | WIRE | THROUGH HOLE MOUNT | 2 | Military grade | -60°C~300°C | Bulk | 2009 | 112 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 2kOhm | - | - | - | HERMETICALLY SEALED BEAD | 8533.40.80.70 | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | 0.38 9.60mm | - | - | - | - | - | ±20% | TEMPERATURE SENSING | 2k | ±2.6% | 3518K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL3004-144-95-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Disc, 8.1mm Dia x 3.3mm W | - | - | - | - | - | -50°C~150°C | Bulk | 2008 | RL3004 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 250Ohm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 1.50 38.00mm | - | - | - | - | - | ±10% | - | 250 | - | 3965K | - | - | - | - | - | - | - | 8.1mm | - | RoHS Compliant | - | ||
![]() ERT-J0ER104GM Panasonic Electronic Components | 48 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | 66mW | - | - | - | 1005 | - | 0402 | - | - | - | - | 66mW | - | - | ±2% | - | 100k | ±1% | 4300K | - | 4250K | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQM103B375T5 Amphenol Advanced Sensors | 3757 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 10kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | ±5% | - | 10k | ±5% | 3750K | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | RoHS Compliant | Lead Free | ||
![]() A-1996 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | - | - | User Defined | Module | - | - | - | - | Industrial grade | -30°C~85°C | Bulk | - | - | 2.5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5% | - | 2.795k | - | 4073K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AL03006-111.3K-123-G1 Amphenol Advanced Sensors | 126 |
| Datasheet | - | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -50°C~204°C | Bulk | - | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 200kOhm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 29.20mm | - | - | - | - | - | ±10% | - | 200k | - | 4365K | - | - | - | - | 1.9mm | - | 62.33mm | - | - | RoHS Compliant | - | ||
![]() NTHS0603N03N1001JE Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | - | - | Tape & Reel (TR) | 2012 | NTHS | 5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | 125°C | -40°C | - | - | 125mW | - | - | 800μm | - | - | 1608 | - | 0603 | - | - | - | - | - | 3 % | - | ±5% | - | 1k | ±3% | - | - | - | - | 3181K | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTHS0805N01N5002JE Vishay Dale | 4369 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Automotive grade | - | Tape & Reel (TR) | 2016 | NTHS | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50kOhm | - | 125°C | -40°C | - | - | 210mW | TR | - | 1.25mm | NTC THERMISTOR | - | 2012 | - | 0805 | - | - | - | DUAL ENDED | - | 3 % | - | ±5% | TEMPERATURE COMPENSATION | 50k | ±3% | - | 3974 K | - | - | 3890K | - | - | 2.01mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() ERT-J0EV334J Panasonic Electronic Components | 48 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 330kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 66mW | 500μm | NTC THERMISTOR | - | 1005 | 0.066W | 0402 | - | - | - | DUAL ENDED | - | 1 % | - | ±5% | TEMPERATURE COMPENSATION | 330k | ±2% | 4750K | 4750 K | 4700K | - | - | - | - | 1mm | 500μm | No | RoHS Compliant | Lead Free | ||
![]() ERT-J1VR103H Panasonic Electronic Components | 215 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 400mW | TR, PUNCHED PAPER, 7 INCH | 100mW | 800μm | NTC THERMISTOR | - | 1608 | 0.1W | 0603 | - | - | - | DUAL ENDED | - | 2 % | - | ±3% | TEMPERATURE COMPENSATION | 10k | ±2% | 4300K | 4300 K | 4250K | - | - | - | 800μm | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NCP03XM102J05RL Murata Electronics | 9 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Bulk | - | NCP03 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | NTC THERMISTOR | - | 0603 | 0.1W | 0201 | - | - | - | DUAL ENDED | - | - | - | ±5% | TEMPERATURE COMPENSATION | 1k | ±1% | 3545K | 3500 K | 3500K | 3560K | - | - | 300μm | 600μm | 300μm | - | ROHS3 Compliant | - | ||
![]() NTCG164LH473JTDS TDK Corporation | 133 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, NTCG | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | ±5% | - | 47k | ±3% | 4550K | - | 4485K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EC95Y103WN Amphenol Advanced Sensors | 35 | - | - | 13 Weeks | - | - | - | Free Hanging | Bead | - | - | - | - | Commercial grade | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.50 63.50mm | - | - | 75mW | - | - | ±0.2°C | - | 10k | - | 3690K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTHS1206N04N2203JE Vishay Dale | 3071 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 2 | - | - | Tape & Reel (TR) | 2012 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 220kOhm | - | 125°C | -40°C | - | - | 280mW | - | - | 1.6mm | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | ±5% | - | 220k | ±3% | - | - | - | - | 4247K | - | - | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERT-J0EP104H Panasonic Electronic Components | 31 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ERT-J | 3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | 500μm | NTC THERMISTOR | - | - | 0.066W | - | - | - | - | DUAL ENDED | 66mW | - | - | ±3% | TEMPERATURE COMPENSATION | 100k | ±2% | 4100K | - | 4050K | - | - | - | 500μm | 1mm | - | - | RoHS Compliant | - | ||
![]() 135-103LZF-J10 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -60°C~300°C | Tape & Reel (TR) | 2012 | 135 | 5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | 10kOhm | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.13 28.60mm | - | - | - | - | 4 s | ±5% | - | 10k | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DKA103N5 Amphenol Advanced Sensors | 80 | - | Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | -40°C~250°C | Bulk | - | DKA103 | 5% | - | - | Active | 1 (Unlimited) | - | Axial | - | 10kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | - | ±5% | - | 10k | ±1% | 3540K | - | - | - | - | 2mm | - | 58.2mm | - | - | RoHS Compliant | - | ||
![]() NCP15WB473J0SRC Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 47kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | - | 100mW | 500μm | NTC THERMISTOR | 140μA | - | 0.1W | - | 400μm | - | - | DUAL ENDED | - | 1 % | - | ±5% | TEMPERATURE SENSING | 47k | ±1% | 4108K | 4050 K | 4050K | 4131K | - | - | - | 1mm | - | No | RoHS Compliant | - | ||
![]() NHQ504B435T5 Amphenol Advanced Sensors | 31 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | ±5% | - | 500k | ±5% | 4350K | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NXRT15XV502FA1B030 Murata Electronics | 9 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Bead | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 5kOhm | - | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | 2.5mm | - | 400 μm | - | - | - | - | ±1% | - | 5k | - | 3977K | - | 3936K | 3989K | - | - | 2mm | 5mm | 4mm | - | ROHS3 Compliant | - |