- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Dissipation Factor | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC95H303VN Amphenol Advanced Sensors | 810 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | Commercial grade | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | - | - | - | - | 150°C | -80°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | 75mW | - | ±0.1°C | - | 30k | - | 3936K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RL1004-2910-97-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | PCB, Through Hole | Through Hole | Disc, 2.8mm Dia x 3.0mm W | - | 2 | - | Automotive grade | -50°C~150°C | Bulk | 2002 | RL1004 | 10% | - | - | Active | Not Applicable | - | Radial | - | 5kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | - | - | ±10% | - | 5k | - | 3972K | - | - | - | - | 2.8mm | 3.05mm | 38mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 08M3002JF Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | 2 | - | - | - | Bulk | 2007 | M | 5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 30kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.42 36.00mm | - | - | - | - | - | ±5% | - | 30k | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP07DB154N Amphenol Advanced Sensors | 49 | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | FP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.87 22.00mm | - | - | - | 6mW | - | ±25% | - | 150k | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 135-102DAG-J01 Honeywell Sensing and Productivity Solutions | 500 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | WIRE | 2 | - | Military grade | -60°C~300°C | Bulk | 2001 | 135 | 10% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 1kOhm | - | - | - | HERMETICALLY SEALED | - | - | - | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | 286mm | - | - | - | - | - | ±10% | TEMPERATURE SENSING | 1k | ±2.8% | 3348K | - | - | - | - | 20mm | 2mm | 4.6mm | 2mm | - | Unknown | RoHS Compliant | - | ||
![]() NTCG104LH223JT1 TDK Corporation | 130000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | - | - | Chip | NTC THERMISTOR | - | - | 1005 | - | - | 0402 | - | - | - | DUAL ENDED | - | 100mW | - | ±5% | TEMPERATURE SENSING | 22k | ±3% | 4550K | 4550 K | 4485K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXRT15XV502FA3A016 Murata Electronics | 9 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 7.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | 5k | - | 3977K | - | 3936K | 3989K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXRT15XV502FA1B010 Murata Electronics | 9 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Bead | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | NXR | 1% | - | yes | Active | 1 (Unlimited) | - | Radial | - | 5kOhm | - | - | - | - | - | 7.5mW | - | 7.5mW | - | - | - | - | - | - | - | - | - | 2.5mm | - | 400 μm | - | - | - | - | ±1% | - | 5k | - | 3977K | - | 3936K | 3989K | - | - | 2mm | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() NCP03WF683E05RL Murata Electronics | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Bulk | - | NCP03 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 68kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | - | NTC THERMISTOR | - | - | 0603 | 0.1W | - | 0201 | - | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 68k | ±1% | 4311K | - | 4250K | 4334K | - | - | 300μm | 600μm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() NTCG164LH223JT1 TDK Corporation | 1642 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | - | - | Chip | NTC THERMISTOR | - | - | 1608 | - | - | 0603 | - | - | - | DUAL ENDED | - | 100mW | - | ±5% | TEMPERATURE SENSING | 22k | ±3% | 4550K | 4550 K | 4485K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57237S509M51 TDK Corporation | In Stock | - | - | - | - | Through Hole | - | Radial | - | 2 | 2.000002g | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | 5Ohm | - | 170°C | -55°C | - | - | 3.1W | - | - | 7mm | - | - | - | 5A | - | - | UL | - | 7.5mm | - | 800 μm | - | 17 % | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | 7mm | No | - | RoHS Compliant | - | ||
![]() NB20J00472JBA AVX Corporation | 78000 |
| - | 27 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | 1.6mm | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 4.7k | ±3% | 3480K | 3480 K | - | - | - | - | 1.5mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NCP15WL223E03RC Murata Electronics | 166000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | - | - | NTC THERMISTOR | - | - | 1005 | 0.1W | - | 0402 | - | - | - | DUAL ENDED | - | - | 1 % | ±3% | TEMPERATURE COMPENSATION | 22k | ±1% | 4543K | 4485 K | 4485K | 4557K | - | - | 500μm | 1mm | 500μm | No | - | ROHS3 Compliant | - | ||
![]() NTCG104QH224HT1 TDK Corporation | 160000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | NTCG | 3% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | 35mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | ±3% | - | 220k | ±3% | 4750K | - | 4661K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS1206N02N7001KR Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NTHS | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 7k | ±3% | 3486K | - | - | - | 3477K | - | - | 3.2mm | - | No | - | Non-RoHS Compliant | - | ||
![]() NTHS1206N04N2203JU Vishay Dale | 47 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 220k | ±3% | 4262K | - | - | - | 4247K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 192-222LEV-A01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | Bead | WIRE | 2 | - | - | -60°C~150°C | Bulk | 2008 | 192 | 0.5% | - | yes | Obsolete | 1 (Unlimited) | 2 | Axial | - | 2.252kOhm | - | - | - | - | - | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | - | - | - | - | 381mm | - | - | - | - | - | ±0.5% | TEMPERATURE COMPENSATION | 2.252k | - | 3974K | 3887 K | - | - | - | 2.413m | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHQMM680B280T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 68Ohm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1608 | - | - | 0603 | - | - | - | - | - | - | - | ±10% | - | 68 | ±5% | 3750K | - | - | - | - | - | 1mm | 1.6mm | 800μm | - | - | RoHS Compliant | - | ||
![]() NHQMM252B410T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 2.5kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 2.5k | ±5% | 4100K | - | - | - | - | - | 1mm | 1.6mm | 800μm | - | - | RoHS Compliant | - | ||
![]() NHQ272B410T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3216 | - | - | 1206 | - | - | - | - | - | - | - | ±10% | - | 2.7k | ±5% | 4100K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |