- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL2007-1723-103-SA Amphenol Advanced Sensors | 931 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.1mm W | - | - | 2 | - | -50°C~150°C | Bulk | 2011 | RL2007 | 1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 3kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | - | ±1% | - | 3k | - | 4073K | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() NB20M00333JBA AVX Corporation | 30000 |
| - | 27 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NB20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 240mW | TR, PLASTIC, 7 INCH | 240mW | 1.6mm | - | NTC THERMISTOR | - | - | 3216 | - | - | 1206 | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 33k | ±3% | 3950K | 3950 K | - | - | - | - | - | 1.5mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ERT-J0EG103GM Panasonic Electronic Components | 318973 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q200, ERTJ | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | 66mW | - | - | - | - | - | 1005 | - | - | 0402 | - | - | - | - | 66mW | - | ±2% | - | 10k | ±1% | 3435K | - | 3380K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC95G104VN Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | Commercial grade | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | - | - | - | - | 150°C | -80°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 75mW | - | ±0.1°C | - | 100k | - | 4252K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTHS0805N01N6802JE Vishay Dale | 35 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | - | - | Tape & Reel (TR) | - | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 68kOhm | - | 125°C | -40°C | - | - | 210mW | - | - | - | - | - | - | - | 2012 | - | - | 0805 | - | - | - | - | - | 3 % | ±5% | - | 68k | ±3% | - | - | - | - | 3964K | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTHS0603N01N6802KE Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 68k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC104R2K Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Bead, Epoxy | - | - | - | - | -55°C~150°C | Bulk | - | LC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | - | ±10% | - | 100k | - | - | - | - | - | - | 4140K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS1206N11N3002JE Vishay Dale | 48 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 30k | ±3% | 3715K | - | - | - | 3691K | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG104BH152HT1 TDK Corporation | 17 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 35mW | - | Chip | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | 100mW | - | ±3% | TEMPERATURE SENSING | 1.5k | - | 4100K | 4100 K | 4096K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC65F502B Amphenol Advanced Sensors | 2022 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | -40°C~105°C | Bulk | 1999 | MC65 | - | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | 5kOhm | - | 150°C | -40°C | - | - | 25mW | - | 25mW | - | - | - | - | - | - | - | - | - | - | 3.00 76.20mm | 100 μm | - | 25mW | - | ±0.1°C | - | 5k | - | 3969K | - | - | - | - | - | 1.65mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NXFT15XH103FA2B100 Murata Electronics | 651 | - | Datasheet | 27 Weeks | - | Free Hanging, Through Hole | Free Hanging | Bead | - | - | 2 | - | -40°C~125°C | Bulk | - | NXF | 1% | - | yes | Active | 1 (Unlimited) | 2 | Wire | EAR99 | 10kOhm | - | - | - | - | 8533.40.80.70 | 7.5mW | - | 100mW | - | - | NTC THERMISTOR | - | 120μA | - | 0.0075W | - | - | - | - | 300 μm | RADIAL | - | - | ±1% | TEMPERATURE COMPENSATION | 10k | - | 3434K | 3380 K | 3380K | 3455K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NTHS1206N01N6802JR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 68k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 04T3302JF Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | Bulk | - | T | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | PROBE | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 3.00 76.20mm | - | RADIAL | - | - | ±5% | - | 33k | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC95G503WN Amphenol Advanced Sensors | 481 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | - | - | - | - | 150°C | -80°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 75mW | - | ±0.2°C | - | 50k | - | 4252K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VR333H Panasonic Electronic Components | 31 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 33kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED PAPER, 7 INCH | - | 800μm | - | NTC THERMISTOR | - | - | - | 0.1W | - | - | - | - | - | DUAL ENDED | 100mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 33k | ±2% | 4300K | 4300 K | 4250K | - | - | - | - | 800μm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() NTHS1206N02N6801JR Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 6.8k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS1206N02N1052JR Vishay Dale | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | NTHS | - | e0 | no | Active | 1 (Unlimited) | 2 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | ±5% | TEMPERATURE SENSING | 10.5k | ±3% | 3486K | 3477 K | - | - | 3477K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS1206N04N2503JR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | NTHS | 5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 250kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 280mW | TR | - | - | - | NTC THERMISTOR | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 250k | ±3% | 4262K | - | - | - | 4247K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS1206N17N1503KR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 150k | ±3% | 4073K | - | - | - | 4064K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AL03006-17.53K-98-G1 Amphenol Advanced Sensors | 295 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | 2 | - | -50°C~204°C | Bulk | - | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 30kOhm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | IEC | - | - | 1.15 29.20mm | - | - | - | - | ±10% | - | 30k | - | 3974K | - | - | - | - | - | 1.9mm | - | 62.33mm | - | - | No SVHC | RoHS Compliant | Lead Free |