- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Power - Max | Resistance Tolerance | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | B25/50 | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHQMM473B400T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 47kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | ±10% | 47k | ±5% | 4150K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | ||
![]() NHQMM204B425T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 200kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | ±10% | 200k | ±5% | 4250K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | ||
![]() EC95F302VN Amphenol Advanced Sensors | 31 |
| Datasheet | 13 Weeks | Free Hanging | Free Hanging | Bead | - | -80°C~150°C | Bulk | - | EC95 | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | 75mW | - | - | - | 2.50 63.50mm | - | 75mW | ±0.1°C | 3k | - | 3969K | - | - | - | - | - | RoHS Compliant | ||
![]() EC95G104V Amphenol Advanced Sensors | 31 |
| Datasheet | 13 Weeks | Free Hanging | Free Hanging | Bead | - | -80°C~150°C | Bulk | - | EC95 | - | Active | 1 (Unlimited) | Wire | 100kOhm | 70°C | 0°C | 75mW | 75mW | - | - | - | 2.50 63.50mm | 200 μm | 75mW | ±0.1°C | 100k | - | 4252K | 3470K | 2.4mm | - | 63.5mm | - | Non-RoHS Compliant | ||
![]() EC95F103V Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | Free Hanging | Free Hanging | Bead | 2 | -80°C~150°C | Bulk | - | EC95 | - | Active | 1 (Unlimited) | Wire | 10kOhm | 70°C | -80°C | 75mW | 75mW | - | - | - | 2.50 63.50mm | 200 μm | 75mW | ±0.1°C | 10k | - | 3969K | - | 2.4mm | - | 63.5mm | - | Non-RoHS Compliant | ||
![]() NHQM682B375T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 6.8kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | ±5% | 6.8k | ±5% | 3750K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | ||
![]() NHQM304B425T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 300kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | ±10% | 300k | ±5% | 4250K | - | - | 1.2mm | 2mm | 1.25mm | RoHS Compliant | ||
![]() NHQMM153B380T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | 2017 | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 15kOhm | 125°C | -40°C | - | - | 1608 | 0603 | - | - | - | - | ±5% | 15k | ±5% | 4000K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | ||
![]() NHQMM502B355T5 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 5kOhm | 125°C | -40°C | - | - | 1608 | 0603 | - | - | - | - | ±5% | 5k | ±5% | 3550K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | ||
![]() NHQMM202B410T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 2kOhm | 125°C | -40°C | - | - | 1608 | 0603 | - | - | - | - | ±10% | 2k | ±5% | 4100K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | ||
![]() NHQMM332B410T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 3.3kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | ±10% | 3.3k | ±5% | 4100K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | ||
![]() RL2005-2203-120-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.6mm W | - | -50°C~150°C | Bulk | - | RL2005 | 10% | Active | 1 (Unlimited) | Radial | 4kOhm | 150°C | -50°C | - | - | - | - | 4mm | 1.50 38.00mm | - | - | ±10% | 4k | - | 4356K | - | 5.6mm | - | - | 5.6mm | Non-RoHS Compliant | ||
![]() RL2005-27K-138-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Disc, 5.6mm Dia x 3.6mm W | - | -50°C~150°C | Bulk | - | RL2005 | 10% | Active | 1 (Unlimited) | Radial | 50kOhm | 150°C | -50°C | - | - | - | - | 4mm | 1.50 38.00mm | - | - | ±10% | 50k | - | 4561K | - | 5.6mm | - | - | 5.6mm | Non-RoHS Compliant | ||
![]() NHQMM333B400T5 Amphenol Advanced Sensors | 31 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | Active | 1 (Unlimited) | SMD/SMT | 33kOhm | 125°C | -40°C | - | - | 1608 | 0603 | - | - | - | - | ±5% | 33k | ±5% | 4000K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant | ||
![]() MC65F103BN Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | Free Hanging | Bead | - | -40°C~105°C | Bulk | - | NC6 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3.00 76.20mm | - | 25mW | ±0.1°C | 10k | - | 3969K | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NHQM302B410T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | -40°C~125°C | Tape & Reel (TR) | 2011 | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 3kOhm | 125°C | -40°C | - | - | 2012 | 0805 | - | - | - | - | ±10% | 3k | ±5% | 4100K | - | - | 1.2mm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() TH250H39GBSN Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Axial | - | -40°C~250°C | Bulk | - | TH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | ±5% | 5k | ±3% | - | - | - | - | - | - | RoHS Compliant | ||
![]() TH349H39GFNI Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Axial | - | -40°C~250°C | Bulk | - | TH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | ±5% | 49.12k | ±3% | - | 3952K | - | - | - | - | RoHS Compliant | ||
![]() TH410J40GDNI Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Axial | - | -40°C~250°C | Bulk | - | TH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.02 26.00mm | - | 25mW | ±5% | 100k | ±5% | - | 4014K | - | - | - | - | RoHS Compliant | ||
![]() NHQMM503B400T10 Amphenol Advanced Sensors | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | Active | 1 (Unlimited) | SMD/SMT | 50kOhm | 125°C | -40°C | - | - | - | - | - | - | - | - | ±10% | 50k | ±5% | 4150K | - | - | 1mm | 1.6mm | 800μm | RoHS Compliant |