- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Housing Material | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Max Power Dissipation | Resistor Type | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3DB500K Ametherm | In Stock | - | Datasheet | - | - | Through Hole | Disc, 7.6mm Dia x 0.6mm W | - | - | - | - | -55°C~150°C | Bulk | - | - | 10% | - | - | Active | 1 (Unlimited) | - | Through Hole | 50Ohm | - | 300°C | -55°C | - | - | - | - | - | - | 2.54mm | 0.98 25.00mm | - | - | 1W | - | ±10% | - | 50 | ±3% | 3521K | - | 3485K | 3532K | 3512K | 3445K | 7.62mm | - | - | 635μm | - | ROHS3 Compliant | - | ||
![]() 590-53CU02-103 Honeywell Sensing and Productivity Solutions | 29 |
| - | 17 Weeks | - | - | - | - | 2 | Brass | - | - | - | 2008 | - | - | - | - | Active | - | - | - | 10kOhm | - | 150°C | -60°C | - | - | - | - | - | - | - | 152mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() USP10982 Littelfuse Inc. | 550 |
| Datasheet | 12 Weeks | - | Free Hanging | Cylindrical Probe, Plastic | - | - | - | - | -55°C~80°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.00 914.40mm | - | - | - | - | ±1% | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AL03006-1248-73-G1 Amphenol Advanced Sensors | 818 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | -50°C~204°C | Bulk | 2011 | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | 2kOhm | - | 204°C | -50°C | - | - | - | - | - | - | - | 1.15 29.20mm | - | - | - | - | ±10% | - | 2k | - | 3499K | - | - | - | - | - | 1.9mm | - | 62.33mm | - | - | RoHS Compliant | - | ||
![]() MF58503F3950 Cantherm | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Bead, Glass | - | - | - | - | -55°C~200°C | Bulk | 2006 | MF58 | 1% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | ±1% | - | 50k | - | - | - | 3950K | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC20J00682JBA AVX Corporation | 21000 |
| - | 27 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | 6.8kOhm | Matte Tin (Sn) | - | - | 240mW | TR, PLASTIC, 7 INCH | 240mW | NTC THERMISTOR | 3216 | 1206 | - | - | - | DUAL ENDED | - | 3 % | ±5% | TEMPERATURE COMPENSATION | 6.8k | ±3% | 3480K | 3480 K | - | - | - | - | - | 500μm | 3.2mm | 1.6mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 143-302LAG-RC1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | 2 | - | Military grade | -60°C~125°C | Bulk | 2008 | 143 | 10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | 3kOhm | Tin (Sn) | - | - | - | - | - | NTC THERMISTOR | - | - | - | 381mm | - | - | - | - | ±10% | TEMPERATURE SENSING | 3k | ±2.3% | 3974K | 3887 K | - | - | - | 3420K | 508mm | - | - | - | - | RoHS Compliant | - | ||
![]() DC95H303V Amphenol Advanced Sensors | 47 |
| - | 13 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | Wire | 30kOhm | - | 150°C | -80°C | 75mW | - | 75mW | - | - | - | - | 1.50 38.00mm | 300 μm | - | 75mW | - | ±0.1°C | - | 30k | - | 3936K | - | - | - | - | - | 2.4mm | - | 38.1mm | - | - | Non-RoHS Compliant | - | ||
![]() EC95Y103V Amphenol Advanced Sensors | 47 |
| - | 13 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | Wire | 10kOhm | - | 70°C | -80°C | 75mW | - | 75mW | - | - | - | - | 2.50 63.50mm | 200 μm | - | 75mW | - | ±0.1°C | - | 10k | - | 3690K | - | - | - | - | - | 2.4mm | - | 63.5mm | - | - | Non-RoHS Compliant | - | ||
![]() C100F103K Amphenol Advanced Sensors | 31 |
| Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | C100 | 10% | - | - | Not For New Designs | 1 (Unlimited) | - | Wire | 10kOhm | - | 150°C | -80°C | 75mW | - | 75mW | - | - | - | - | 1.50 38.00mm | 300 μm | - | 75mW | - | ±10% | - | 10k | - | 3969K | - | - | - | - | - | 2.4mm | - | 38.1mm | - | - | Non-RoHS Compliant | - | ||
![]() C100H303J Amphenol Advanced Sensors | 47 |
| Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | C100 | 5% | - | - | Not For New Designs | 1 (Unlimited) | - | Wire | 30kOhm | - | 150°C | -80°C | 75mW | - | 75mW | - | - | - | - | 1.50 38.00mm | 300 μm | - | 75mW | - | ±5% | - | 30k | - | 3936K | - | - | - | - | - | 2.4mm | - | 38.1mm | - | - | Non-RoHS Compliant | - | ||
![]() NHQ302B410T10 Amphenol Advanced Sensors | 31 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | ±10% | - | 3k | ±5% | 4100K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TK95F302V Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | 70°C | 0°C | - | - | 75mW | - | - | - | - | - | - | - | 75mW | - | ±0.1°C | - | 3k | - | 3969K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TK95H303W Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | 70°C | 0°C | - | - | 75mW | - | - | - | - | - | - | - | 75mW | - | ±0.2°C | - | 30k | - | 3936K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SC30F502W Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | - | Bead | - | - | - | - | -40°C~105°C | Bulk | - | SC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 30mW | - | ±0.2°C | - | 5k | - | 3969K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SC50F303W Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | - | Bead | - | - | - | - | -40°C~105°C | Bulk | - | SC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 50mW | - | ±0.2°C | - | 30k | - | 3969K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TK95G104VN Amphenol Advanced Sensors | 2946 |
| - | 15 Weeks | - | Free Hanging | Bead | - | - | - | Commercial grade | -80°C~150°C | Bulk | - | 95 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.76 70.00mm | - | - | 75mW | - | ±0.1°C | - | 100k | - | 4252K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TK95F302W Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | 70°C | 0°C | - | - | 75mW | - | - | - | - | - | - | - | 75mW | - | ±0.2°C | - | 3k | - | 3969K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TK95G503W Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | -80°C~150°C | Bulk | - | TK95 | - | - | - | Active | - | - | - | - | - | 70°C | 0°C | - | - | 75mW | - | - | - | - | - | - | - | 75mW | - | ±0.2°C | - | 50k | - | 4252K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SC50F232W Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | - | Bead | - | - | - | - | -40°C~105°C | Bulk | - | SC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | 50mW | - | ±0.2°C | - | 2.252k | - | 3969K | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |