- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Lead Diameter | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTHS0805N01N4702JR Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 47k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS0805N01N6802KR Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | - | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | NTHS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 68k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NC20KC0560KBA AVX Corporation | 2529 |
| - | 27 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | NC20 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 56Ohm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | 240mW | TR, PLASTIC, 7 INCH | 240mW | 1.6mm | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | - | 5 % | ±10% | TEMPERATURE COMPENSATION | 56 | ±5% | 3470K | 3470 K | - | - | - | - | - | 500μm | 3.2mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NTCG164LH154JTDS TDK Corporation | 4000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, NTCG | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | ±5% | - | 150k | ±3% | 4550K | - | 4485K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF11-0030010 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | Disc, 6.5mm Dia x 5.0mm W | - | - | - | - | -55°C~125°C | Bulk | 2006 | MF11 | 10% | - | - | Active | Not Applicable | - | - | - | 300Ohm | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 300 | ±5% | - | - | 3600K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DKF203N10 Amphenol Advanced Sensors | 655 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | -40°C~250°C | Bulk | - | DKF203 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 20kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±10% | - | 20k | ±1% | 3960K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() AL03006-269.8K-138-G1 Amphenol Advanced Sensors | 682 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | - | -50°C~204°C | Bulk | - | AL03006 | 10% | - | - | Active | 1 (Unlimited) | - | Axial | - | 500kOhm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 1.15 29.20mm | - | - | - | - | ±10% | - | 500k | - | 4567K | - | - | - | - | - | 1.9mm | - | 62.33mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DKA103B3 Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | -40°C~250°C | Tape & Reel (TR) | 2006 | DKA103 | 3% | - | - | Active | 1 (Unlimited) | - | Axial | - | 10kOhm | - | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.06 27.00mm | 500 μm | - | - | - | ±3% | - | 10k | ±1% | 3540K | - | - | - | - | - | 2mm | - | 58.2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DC95F103V Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | 2 | - | - | -80°C~150°C | Bulk | - | DC95 | - | - | - | Active | Not Applicable | - | Wire | - | 10kOhm | - | 150°C | -80°C | - | - | 75mW | - | 75mW | - | - | - | - | - | - | 1.50 38.00mm | 300 μm | - | 75mW | - | ±0.1°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | 38.1mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 501FH1K US Sensor | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | WIRE | - | 300°C | - | - | - | 2011 | - | 10% | e3 | - | Active | - | 2 | - | - | 500Ohm | TIN | - | - | HERMETICALLY SEALED,GLASS ENCAPSULATED | - | - | - | - | - | NTC THERMISTOR | - | - | 0.003W | - | - | - | AXIAL | - | - | - | TEMPERATURE SENSING | - | - | - | 3419 K | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() USP10976 Littelfuse Inc. | 442 |
| Datasheet | 21 Weeks | - | - | Free Hanging | Ring Lug | - | - | - | - | -55°C~150°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.00 152.4mm | - | - | - | - | ±1% | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USP7765 Littelfuse Inc. | 68 | - | Datasheet | 17 Weeks | - | - | Chassis Mount | Ring Lug | - | - | - | - | -55°C~105°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.00 304.80mm | - | - | - | - | ±1% | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC95F302W Amphenol Advanced Sensors | 108 |
| - | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | 2 | - | - | -80°C~150°C | Bulk | 2002 | DC95 | - | - | - | Active | Not Applicable | - | Wire | - | 3kOhm | - | 150°C | -80°C | - | - | 75mW | - | 75mW | - | - | - | - | - | - | 1.50 38.00mm | 300 μm | - | 75mW | - | ±0.2°C | - | 3k | - | 3969K | - | - | - | - | - | 2.4mm | - | 38.1mm | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 09M1002FP Vishay | In Stock | - | - | - | - | Through Hole | - | Radial | - | 2 | - | - | - | Bulk | - | - | 1% | - | - | - | - | - | Radial | - | 10kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() EC95F302WN Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | Commercial grade | -80°C~150°C | Bulk | - | EC95 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | 0°C | - | - | - | - | 75mW | - | - | - | - | - | - | 2.50 63.50mm | - | - | 75mW | - | ±0.2°C | - | 3k | - | 3969K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NKA502C4AR2C Amphenol Advanced Sensors | 2434 |
| Datasheet | 17 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | Automotive grade | -40°C~170°C | Bulk | - | Automotive, AEC-Q200, CR1 | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 0.89 22.50mm | - | - | - | - | ±2% | - | 5k | ±1% | 3435K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() NCP15XC220E03RC Murata Electronics | 31 |
| Datasheet | - | NRND (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 3% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | 100mW | TAPE, PAPER | 100mW | 500μm | NTC THERMISTOR | 9.5mA | 1005 | 0.1W | 0402 | - | - | DUAL ENDED | - | - | ±3% | TEMPERATURE COMPENSATION | 22 | - | 3128K | 3100 K | 3100K | 3136K | - | - | - | - | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() NTCG063JH103JTB TDK Corporation | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | NTCG | 3% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | ±3% | - | 10k | - | 3435K | - | 3380K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 120-202EBF-Q01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging | Cylindrical Probe, Glass | - | - | - | - | -60°C~300°C | Bulk | 2014 | 120 | 5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | 1.25 31.80mm | - | - | - | - | ±5% | - | 2k | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 121-102EAC-Q01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 19 Weeks | - | Free Hanging | Free Hanging | Cylindrical Probe, Glass | - | - | - | - | -60°C~300°C | Bulk | 2012 | 121 | 1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | 2.00 50.8mm | - | - | - | - | ±1% | - | 1k | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |