- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Terminal Placement | Dissipation Factor | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTHS1206N06N2201JE Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 2 | - | - | - | Tape & Reel (TR) | - | NTHS | 5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | 1.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 2.2k | ±3% | - | - | - | - | 3477K | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NJ28NA0103H-- AVX Corporation | 1353 | - | - | - | Through Hole | - | Radial | - | WIRE | - | 2 | - | - | - | - | 2006 | - | 3% | e3 | yes | Active | - | 2 | - | - | 10kOhm | MATTE TIN | 150°C | -55°C | - | - | - | - | - | - | NTC THERMISTOR | - | - | - | 0.16W | - | - | - | - | - | - | - | 1 % | - | TEMPERATURE SENSING | - | - | - | 4100 K | - | - | - | - | - | - | 2.8mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ERT-J0EV474FM Panasonic Electronic Components | 31 |
| Datasheet | 10 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μW | - | ±1% | - | 470k | - | 4750K | - | 4700K | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 502FG1J Littelfuse Inc. | 4437 |
| Datasheet | 12 Weeks | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | -55°C~300°C | Bulk | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 25.40mm | - | - | - | - | - | ±5% | - | 5k | - | - | - | - | - | - | 3419K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SC30F103VN Amphenol Advanced Sensors | 136449 | - | Datasheet | 13 Weeks | - | - | Bead | - | - | - | - | - | Commercial grade | -40°C~105°C | Bulk | - | SC | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | 30mW | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | 30mW | - | ±0.1°C | - | 10k | - | 3969K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 01T1001FP Vishay | In Stock | - | Datasheet | - | - | - | Radial | - | - | - | 2 | - | - | - | Bulk | - | - | 1% | - | - | - | - | - | - | - | 1kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PS222J2 Littelfuse Inc. | 369 | - | Datasheet | 12 Weeks | - | Free Hanging | Bead, Epoxy | - | - | - | - | - | Military grade | -80°C~150°C | Bulk | - | PS | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | - | - | 30mW | - | ±0.1°C | - | 2.252k | - | - | - | - | - | - | 3890K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USP10981 Littelfuse Inc. | 147 |
| Datasheet | 12 Weeks | - | Threaded | Cylindrical Probe, Stainless Steel | - | - | - | - | - | - | -55°C~105°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.00 609.6mm | - | - | - | - | - | ±1% | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57464S0400M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Radial | - | - | - | 2 | - | - | -55°C~125°C | Bulk | 2017 | - | 20% | - | - | Active | 1 (Unlimited) | - | - | - | 40Ohm | - | 170°C | -55°C | - | - | 6.7W | - | - | - | - | - | 2A | - | - | - | 7.5mm | - | 1 mm | - | 30 % | 210mW | - | - | - | 40 | ±3% | - | - | - | - | - | - | 26mm | - | - | 7mm | - | - | ROHS3 Compliant | - | ||
![]() USP11491 Littelfuse Inc. | 36 | - | Datasheet | 23 Weeks | - | Free Hanging | Cylindrical Probe, Stainless Steel | - | - | - | - | - | - | -55°C~150°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.00 609.6mm | - | - | - | - | - | ±0.2°C | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERT-J1VT152H Panasonic Electronic Components | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.5kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | 800μm | NTC THERMISTOR | - | - | - | 0.1W | - | - | - | - | DUAL ENDED | - | 100mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 1.5k | ±2% | 4450K | - | 4500K | - | - | - | - | 800μm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() NCP15WB473E0SRC Murata Electronics | 100000 | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | - | NCP15 | 3% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 47kOhm | - | 125°C | -40°C | - | - | 100mW | - | 100mW | 500μm | - | - | 3.8mA | 1005 | - | 0402 | 400μm | - | - | - | - | 100mW | - | ±3% | - | 47k | ±0.5% | 4108K | - | 4050K | 4131K | - | - | - | - | 1mm | - | No | - | RoHS Compliant | - | ||
![]() B57234S150M51 TDK Corporation | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 3.2W | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | 15Ohm | - | 170°C | -55°C | - | - | 3.2W | - | - | - | - | - | 4A | - | - | - | 7.5mm | - | 800 μm | - | 17 % | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | 7mm | - | - | RoHS Compliant | - | ||
![]() NHQM202B410T5 Amphenol Advanced Sensors | 47 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NHQ | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 2kOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | ±5% | - | 2k | ±5% | 4100K | - | - | - | - | - | - | 1.2mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() 03006-1248-73-G100 Amphenol Advanced Sensors | 47 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-213AA | - | - | - | - | - | - | -50°C~204°C | Bulk | - | 3006 | 2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 2kOhm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 2k | - | 3499K | - | - | - | - | - | 1.7mm | - | 3.71mm | - | - | - | RoHS Compliant | - | ||
![]() MA100BF103A Amphenol Advanced Sensors | 485 |
| Datasheet | 13 Weeks | Free Hanging | Free Hanging | Probe | - | - | - | 2 | - | - | 0°C~50°C | Bulk | 1999 | MA100 | - | - | - | Active | Not Applicable | - | Wire | - | 10kOhm | - | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.00 609.6mm | - | - | - | - | - | ±0.05°C | - | 10k | - | 3969K | - | - | - | - | - | 768μm | - | 19.04mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 02T5000JF Vishay Dale | 31 |
| Datasheet | 10 Weeks | Free Hanging | Free Hanging | Bead | - | FLEXIBLE WIRE | - | - | - | - | - | Bulk | - | T | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 500kOhm | - | - | - | PROBE | 8533.40.80.70 | - | - | - | - | - | unknown | - | - | - | - | - | 3.00 76.20mm | - | RADIAL | - | - | - | ±5% | - | 500k | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 111-202CAK-H04 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Bead, Glass | - | - | - | - | - | - | -60°C~300°C | Bulk | 2014 | 111 | 25% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.38 9.60mm | - | - | - | - | - | ±25% | - | 2k | - | 3068K | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP15WD683J0SRC Murata Electronics | 110000 |
| - | 13 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Tape & Reel (TR) | - | - | 5% | e3 | yes | Active | - | 2 | - | EAR99 | 68kOhm | Tin (Sn) | 125°C | -40°C | - | 8533.40.80.70 | - | - | - | 500μm | NTC THERMISTOR | - | - | - | 0.1W | - | - | - | - | DUAL ENDED | - | - | - | - | TEMPERATURE SENSING | - | - | - | 4150 K | - | - | - | - | - | - | 1mm | - | - | - | RoHS Compliant | - | ||
![]() C100F232J Amphenol Advanced Sensors | In Stock | - | Datasheet | 15 Weeks | Free Hanging | Free Hanging | Bead | - | - | - | - | - | - | -80°C~150°C | Bulk | - | C100 | 5% | - | - | Not For New Designs | 1 (Unlimited) | - | Wire | - | 2.252kOhm | - | - | - | - | - | 75mW | - | 75mW | - | - | - | - | - | - | - | - | 1.50 38.00mm | 300 μm | - | - | - | - | ±5% | - | 2.252k | - | - | - | - | - | - | - | 2.4mm | - | 38.1mm | - | - | - | Non-RoHS Compliant | - |