- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Terminal Placement | Power - Max | Accuracy | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT-J0ER332J Panasonic Electronic Components | 31 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3.3kOhm | Tin (Sn) | - | - | DUAL ELEMENT | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 66mW | - | NTC THERMISTOR | - | 1005 | 0.066W | 0402 | - | - | DUAL ENDED | - | 2 % | ±5% | TEMPERATURE COMPENSATION | 3.3k | ±2% | 4300K | 4300 K | 4250K | - | - | - | - | - | 1mm | 500μm | - | RoHS Compliant | Lead Free | ||
![]() NTHS1206N17N1002JP Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | 2 | -40°C~125°C | Bulk | 2015 | NTHS | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 10k | ±3% | 4073K | - | - | - | 4064K | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTHS1206N01N1003JE Vishay Dale | 212 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | -40°C~125°C | Tape & Reel (TR) | 2007 | NTHS | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100kOhm | - | 125°C | -40°C | - | - | 280mW | - | - | 1.6mm | - | - | 3216 | - | 1206 | - | - | - | - | 3 % | ±5% | - | 100k | ±3% | 3974K | - | - | - | 3964K | - | - | - | 3.2mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() NTHS1206N02N1202JP Vishay Dale | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | -40°C~125°C | Bulk | 2015 | NTHS | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | 12k | ±3% | 3486K | - | - | - | 3477K | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 09T2002JF Vishay Dale | 31 |
| Datasheet | 22 Weeks | - | Free Hanging | Free Hanging | Bead | - | - | - | Bulk | - | T | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00 76.20mm | - | - | - | ±5% | - | 20k | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NTHS0603N01N5002FE Vishay Dale | 9400 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | -40°C~125°C | Tape & Reel (TR) | - | NTHS | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 50kOhm | - | 125°C | -40°C | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | 125mW | - | ±1% | - | 50k | ±3% | 3974K | - | - | - | 3964K | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57621C332J62 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | -55°C~125°C | Tape & Reel (TR) | - | - | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 3.3kOhm | - | 125°C | -55°C | - | - | 300mW | - | 300mW | - | - | - | 3216 | - | 1206 | - | - | - | 300mW | 3 % | ±5% | - | 3.3k | ±3% | 3500K | - | 3430K | 3520K | - | - | - | 1.3mm | 3.2mm | 1.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() 203JL1A Littelfuse Inc. | 297 |
| Datasheet | 12 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | -55°C~300°C | Bulk | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 25.40mm | - | - | - | ±0.5°C | - | 20k | - | - | - | - | - | - | 3892K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL1006-53.4K-140-D1 Amphenol Advanced Sensors | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 2.8mm Dia x 3.6mm W | - | - | -50°C~150°C | Bulk | - | RL1006 | 10% | - | - | Active | 1 (Unlimited) | - | - | - | 100kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 1.50 38.00mm | - | - | - | ±10% | - | 100k | - | 4615K | - | - | - | - | - | 2.8mm | 3.56mm | 38mm | - | - | Non-RoHS Compliant | - | ||
![]() USP12836 Littelfuse Inc. | 73 |
| Datasheet | 12 Weeks | - | - | Flange | Cylindrical Probe, Stainless Steel | - | - | -55°C~105°C | Bulk | - | USP | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 203mm | - | - | - | ±1% | - | 10k | - | 3977K | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KS103G2 Littelfuse Inc. | 48 |
| Datasheet | 23 Weeks | - | - | Free Hanging | Bead, Epoxy | - | - | -80°C~135°C | Bulk | - | KS | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50 38.00mm | - | 30mW | - | ±0.1°C | - | 10k | - | - | - | - | - | - | 3575K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERT-J1VV473H Panasonic Electronic Components | 31 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 47kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | - | 800μm | NTC THERMISTOR | - | - | 0.1W | - | - | - | DUAL ENDED | 100mW | 2 % | ±3% | TEMPERATURE COMPENSATION | 47k | ±2% | 4750K | - | 4700K | - | - | - | - | 800μm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() 104JL1A Littelfuse Inc. | 189 |
| Datasheet | 12 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | -55°C~300°C | Bulk | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 25.40mm | - | - | - | ±0.5°C | - | 100k | - | - | - | - | - | - | 3892K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 197-102DAG-A01 Honeywell Sensing and Productivity Solutions | 47 |
| Datasheet | 17 Weeks | - | PCB, Through Hole | Through Hole | Bead | WIRE | 2 | -60°C~125°C | Bulk | 2013 | 197 | 10% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 1kOhm | - | - | - | - | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | - | - | 381mm | - | - | - | ±10% | TEMPERATURE SENSING | 1k | - | 3348K | - | - | - | - | - | 2.413m | - | - | - | - | RoHS Compliant | - | ||
![]() 03006-331.8-55-G100 Amphenol Advanced Sensors | 31 |
| Datasheet | 13 Weeks | - | - | Surface Mount | DO-213AA | - | - | -50°C~150°C | Bulk | - | 3006 | 2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 500Ohm | - | 204°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | - | 250 | - | 2983K | - | - | - | - | - | 1.7mm | - | 3.71mm | - | - | RoHS Compliant | - | ||
![]() RL2007-1164-97-D1 Amphenol Advanced Sensors | 48 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Disc, 5.6mm Dia x 4.1mm W | - | - | -50°C~150°C | Bulk | 2011 | RL2007 | 10% | - | - | Active | 1 (Unlimited) | - | Radial | - | 2kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.50 38.00mm | - | - | - | ±10% | - | 2k | - | 3972K | - | - | - | - | - | 5.6mm | - | - | 5.6mm | - | RoHS Compliant | - | ||
![]() 07M2003FP Vishay Dale | In Stock | - | - | - | Lead, Tin | Through Hole | - | Radial | - | 2 | - | Bulk | 2008 | - | 1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 200kOhm | - | 150°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ND06S00683K-- AVX Corporation | In Stock | - | Datasheet | 27 Weeks | - | Through Hole | Through Hole | Disc, 6.3mm Dia x 4.0mm W | WIRE | 2 | -55°C~150°C | Bulk | 2006 | ND06 | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | MATTE TIN | - | - | - | - | - | - | 710mW | - | NTC THERMISTOR | - | - | 0.71W | - | - | 1.38 35.00mm | RADIAL | - | 3 % | ±10% | TEMPERATURE COMPENSATION | 68k | ±2% | 4520K | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() WM103J1B Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | -55°C~220°C | Bulk | - | WM | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | 10k | - | - | - | - | - | - | 3892K | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC12L00153MBB AVX Corporation | 17 |
| Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | -55°C~150°C | Tape & Reel (TR) | 2009 | NC12 | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 15kOhm | Matte Tin (Sn) | - | - | - | - | 120mW | TR, CARDBOARD, 7 INCH | 120mW | - | NTC THERMISTOR | - | - | - | - | - | - | DUAL ENDED | - | 3 % | ±20% | TEMPERATURE COMPENSATION | 15k | ±3% | 3790K | 3790 K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |