- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Package / Case
- B25/85
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Series
- B25/50
Attribute column
Categories
Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | B Parameter | B Tolerance | Beta Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Lead Diameter | Voltage | Rated Temperature | Terminal Placement | Accuracy | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12D2-15LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | 3050 K | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 12 Ohms | - | 200 °C | -50 °C | - | - | - | - | - | 5 A | Radial | - | 10 mm | 10 mm | - | - | - | - | - | - | - | 16.5 mm | 8 mm | 20 mm | 16.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 4550 K | - | - | 15000 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Reel | NTCG | 1 % | - | - | - | - | - | 68 kOhms | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | ||
![]() 2381-640-43683 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | 238164043683 | 238164063683 | + 125 C | - 40 C | PCB Mount | 85 °C | -40 °C | , | DISK PACKAGE | Active | 5.83 | Details | Yes | - | 0.052911 oz | - | 2381-64 | 5 % | e3 | Yes | - | EAR99 | - | 68 kOhms | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | TR, CARDBOARD, 14 INCH | NTC THERMISTOR | unknown | - | Radial | 0.5 W | - | - | - | - | 55 °C | RADIAL | - | TEMPERATURE SENSING | 4190 K | - | - | - | - | - | ||
![]() DKF503M3 Amphenol Advanced Sensors | In Stock | - | - | - | DO-35 | - | - | - | - | 2 | 3960 K | 1 % | B25/85 | 1000 | THERMOMETRICS | DKF503M3 | - | + 250 C | - 40 C | PCB Mount | - | - | , | - | Contact Manufacturer | 5.81 | Details | - | THERMOMETRICS | - | Reel | DKM | 3 % | - | - | - | EAR99 | NTC | 50 kOhms | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2 mm | 2.2 mm | 58.2 mm | 2 mm | - | ||
![]() P60BB104G Amphenol Advanced Sensors | In Stock | - | - | - | Glass Probe | - | - | - | - | - | 3980 K | - | B25/85 | - | - | - | - | + 300 C | - 80 C | PCB Mount | - | - | - | - | - | - | - | - | THERMOMETRICS | - | - | P60 | 2 % | - | - | - | - | NTC | 100 kOhms | - | - | - | - | 0.6 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 6.3 mm | 28 mm | 1.5 mm | - | ||
![]() 4.7D2-13LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 4.7 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | 14.5 mm | - | 18 mm | - | - | ||
![]() 5D2-14LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | 2900 K | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 5 Ohms | - | - | - | - | - | - | - | - | 4 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | 17 mm | 6.8 mm | 21 mm | 17 mm | - | ||
![]() 01C1752SPC3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.2 % | - | - | - | - | NTC | 17.5 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | - | ||
![]() 12D2-07LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 160 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 12 Ohms | - | - | - | - | - | - | - | - | 1.7 A | Radial | - | - | 5 mm | - | - | - | - | - | - | - | 11 mm | - | 13 mm | - | - | ||
![]() PANE302395 Ametherm | In Stock | - | - | - | - | - | - | - | - | - | 3950 K | - | - | 250 | - | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | PANE | 10 % | - | - | - | - | NTC | 3 kOhms | - | - | - | - | 6.5 mW | - | - | - | - | Radial | - | - | 1.92 mm | - | - | - | - | - | - | - | 3 mm | 5.5 mm | 152.4 mm | 3 mm | - | ||
![]() NCP18XW153K03RB Murata Electronics | In Stock | - | - | Surface Mount | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2 | 3950 K | - | - | 4000 | MURATA MANUFACTURING CO LTD | NCP18XW153K03RB | NCP18 | + 125 C | - 40 C | PCB Mount | 125 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.41 | Details | Yes | - | 0.000166 oz | Cut Tape | NCP | 10 % | e3 | Yes | SMD/SMT | EAR99 | NTC | 15 kOhms | Tin (Sn) | 125 °C | -40 °C | 8533.40.80.70 | 100 mW | TAPE, PAPER | NTC THERMISTOR | compliant | 250 uA | SMD/SMT | 0.1 W | - | - | - | - | - | DUAL | 3 % | TEMPERATURE COMPENSATION | 3950 K | - | 0.8 mm | 1.6 mm | 0.8 mm | No | ||
![]() RL2006-1600-103-S60 Amphenol Advanced Sensors | In Stock | - | - | - | Disc | - | - | - | - | - | 4073 K | - | B25/85 | - | - | - | - | + 150 C | - 50 C | PCB Mount | - | - | - | - | - | - | - | - | THERMOMETRICS | - | - | RL | 4.36 % | - | - | - | - | NTC | 2.752 kOhms | - | - | - | - | 6.5 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 5.6 mm | 3.81 mm | 38 mm | 5.6 mm | - | ||
![]() 852NT-4-R050H34G Semitec | In Stock | - | - | - | - | - | - | - | - | - | 3450 K | - | - | 500 | - | - | - | + 300 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | NT | 3 % | - | - | Radial | - | NTC | 3.485 kOhms | - | 300 °C | -50 °C | - | - | - | - | - | - | Radial | - | - | - | 0.2 mm | - | - | - | - | - | - | 1.25 mm | 2.5 mm | 70 mm | 1.25 mm | - | ||
![]() 08C1003SPC3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.2 % | - | - | - | - | NTC | 100 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10D2-11LCS Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 170 C | - 50 C | - | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | Radial | - | NTC | 10 Ohms | - | 170 °C | -50 °C | - | - | - | - | - | 3.1 A | Radial | - | 7.5 mm | 7.5 mm | - | - | - | - | - | - | - | 11.5 mm | - | 15 mm | - | - | ||
![]() 1M7001-5 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | - | - | 5 % | - | - | - | - | NTC | 7 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01M2251GP Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 2 % | - | - | - | - | NTC | 2.25 kOhms | - | - | - | - | 75 mW | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 0.254 mm | - | 36.1 mm | 0.254 mm | - | ||
![]() 4D2-13LC Semitec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 200 C | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | Bulk | D2 | 15 % | - | - | - | - | NTC | 4 Ohms | - | - | - | - | - | - | - | - | 5 A | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | 14.5 mm | - | 18 mm | - | - | ||
![]() ACW-025-C Ametherm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 70 C | 0 C | PCB Mount | - | - | - | - | - | - | Details | - | ACCU-CURVE | 0.001411 oz | Bulk | ACW | - | - | - | - | - | NTC | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01C6801SPC3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 3974 K | - | B25/85 | 500 | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | N | - | - | 0.008245 oz | Bulk | M / C / T | 0.2 % | - | - | - | - | NTC | 6.8 kOhms | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 0.32 mm | - | 36.1 mm | - | - |