- Manufacturer
- Package / Case
- Operating Temperature
- Series
- Temperature Coefficient
- Mounting Type
- Termination
- Resistance Tolerance
- RTD Material
- Accuracy
- Resistance @ 0°C
- Mfr
- Product Status
Attribute column
Categories
Temperature Sensors - RTD (Resistance Temperature Detector)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | RTD Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Brand | Casing | Connector | Degree of protection (IP) | Description/Function | Digital outputs configurable | Dim | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Fieldbus connection over separate bus coupler possible | Front built-in possible | Ihs Manufacturer | Interface Type | IO link master | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Permitted voltage at output | Product Status | Rack-assembly possible | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Risk Rank | RoHS | Rohs Code | Schedule B | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for safety functions | Supplier Package | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | System accessory | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Type of digital output | Type of electric connection | Type of output voltage | Voltage Rated | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Depth | Reach Compliance Code | Pin Count | Function | Body Length or Diameter | Body Breadth | Output Type | Failure Rate | Lead Spacing | Termination Type | Operating Supply Current | Current | Lead Style | Accuracy | Response Time | Product Type | Temperature Range | Sensor Type | Sensors/Transducers Type | Resistance Tolerance | Housing | Product | Features | Probe Length | Resistance @ 0°C | R0-Nom | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34015120 TE Connectivity | In Stock | - | - | - | - | Free Hanging | Cylindrical Probe, Glass | - | - | - | Platinum | - | - | 3401 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -196 to 400 °C | Bulk | -- | - | - | Active | - | Wire Leads | ±3850ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Temp Sensor | - | - | Analog | - | - | - | - | - | - | ±0.3°C | - | - | - | - | - | ±0.3% | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() R-1630 TE Connectivity | 39 |
| - | - | - | Free Hanging | Probe | - | - | - | Copper | - | - | R-163 | - | - | - | - | Surface Temperature Sensor | - | - | - | - | - | - | - | - | Serial (3-Wire) | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50 to 220 °C | - | - | - | - | - | - | Wire Leads | 4270ppm/°C | - | 10 Ohms | - | - | - | - | - | - | - | - | - | - | - | Temp Sensor | - | - | Analog | - | - | - | - | - | - | ±0.2% | - | - | - 50 C to + 220 C | - | - | ±0.5% | - | Temperature Sensors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM4311 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | 0.5 % | - | - | - | 100 ppm/°C | - | 32 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() SB0920 TE Connectivity | In Stock | - | - | - | - | Free Hanging | Cylindrical Probe, Glass | - | - | - | Platinum | - | - | SB0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -100°C ~ 250°C | Bulk | -- | - | - | Active | - | Wire Leads | ±3850ppm/°C | - | 100 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - 100 C to + 250 C | - | - | ±0.15% | - | Temperature Sensors | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() SB0862 TE Connectivity | In Stock | - | - | - | - | Free Hanging | Cylindrical Probe, Glass | - | - | - | Platinum | - | - | SB0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -196°C ~ 400°C | Bulk | -- | - | - | Active | - | Wire Leads | ±3850ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - 196 C to + 400 C | - | - | ±0.3% | - | Temperature Sensors | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() 32208701 Heraeus Nexensos | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HERAEUS HOLDINGS GMBH | - | - | Heraeus Holdings GmBH | - | 32208701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | RECTANGULAR | Active | - | - | - | - | - | - | - | - | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 1.5 mm | 0.9 mm | - | - | - | SOLDER | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,RTD,PLATINUM | - | PLATINUM | - | - | - | - | 100 Ω | - | - | - | - | - | - | 3.9 mm | - | ||
![]() 32206530 Heraeus Nexensos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HERAEUS HOLDINGS GMBH | - | - | Heraeus Holdings GmBH | - | 32206530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5.79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,RTD,PLATINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-295 TE Connectivity | 254 |
| - | - | - | Through Hole | 2-SIP | - | - | - | Platinum | - | - | NB-PTCO | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | NB-PTCO-295 | - | TE Connectivity Measurement Specialties | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Active | - | - | - | - | - | - | - | - | 2.33 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200°C ~ 200°C | Bulk | -- | - | - | Active | - | PC Pins | ±3850ppm/°C | - | 1 kOhms | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 400 uA | 400µA | - | -- | - | - | - | - | - | ±0.12% | - | Temperature Sensors | - | - | 1 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-192 TE Connectivity | 16 |
| - | - | - | Through Hole | 2-SIP | - | - | - | Platinum | - | - | NB-PTCO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | No | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 to 300 °C | Bulk | -- | - | - | Active | - | PC Pins | ±3850ppm/°C | - | 1kohm | - | - | - | - | - | - | - | - | - | - | 2 | Temp Sensor | - | - | Analog | - | - | Solder | 400 uA | 400µA | - | ±0.15% | 0.2 (Water) s, 10 (Air) s | - | - | PT1000 | - | ±0.15% | - | Temperature Sensors | - | 4mm | 1 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() SB0920 Heraeus Nexensos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 100 Ω | 400 °C | -200 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-150 TE Connectivity | 419 | - | - | - | - | Through Hole | 2-SIP | - | - | - | Platinum | No | No | NB-PTCO | - | - | - | IP67 | - | No | - | None | None | - | Yes | No | - | - | No | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | 8 | 0 | 1 | 2 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | Bulk | - | - | - | 24 - 24 | Active | No | - | No | No | No | No | No | No | - | - | - | - | Yes | None | No | - | 18 - 30 | Yes | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | Yes | Yes | - | - | - | None | Screw connection | DC | - | DC | - | Yes | No | -30°C ~ 200°C | Bulk | -- | - | - | Active | - | PC Pins | ±3850ppm/°C | - | 1kohm | - | - | - | - | - | - | - | - | 126 | - | - | - | - | - | - | - | - | - | - | 500µA | - | ±0.1% | - | - | - | - | - | ±0.1% | - | Temperature Sensors | - | - | 1 kOhms | - | - | 34.5 | - | - | 30 | - | - | - | ||
![]() NB-PTCO-005 TE Connectivity | 4765 |
| - | 10 Weeks, 1 Day | Production (Last Updated: 5 days ago) | Surface Mount | 2-SIP | - | - | - | Platinum (Pt) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | DECA-SWITCHLAB INC. | ACTIVE (Last Updated: 5 days ago) | NB-PTCO-005 | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 °C | -50 °C | Box | PACKAGE-2 | RECTANGULAR | Active | - | Active | - | - | - | - | - | - | - | - | 5.67 | - | Yes | 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 600°C | - | - | - | - | - | - | PC Pins | 3850ppm/°C | - | 100 Ohms | - | - | - | - | - | - | - | - | - | unknown | - | - | 2.3 mm | 2 mm | - | - | - | WIRE | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,RTD,PLATINUM | - | PLATINUM | Temperature Sensors | - | - | 100 Ohms | 100 Ω | - | - | - | - | - | - | 1.1 mm | - | ||
![]() 32208180 TE Connectivity | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | -55°C ~ 125°C | - | A | 0.098 Dia x 0.150 L (2.50mm x 3.80mm) | ±20% | - | - | - | X7R | - | - | - | - | - | General Purpose | - | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32208191 Yageo | 411 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | Resistance Temperature Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | - | ±30ppm/°C | - | 36.5 Ohms | - | - | Wirewound | - | 10W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | 100 uA to 300 uA | - | - | - | - | - | - 70 C to + 500 C | - | - | - | - | Temperature Sensors | Military, Moisture Resistant | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 32208498 Yageo | 538 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | Resistance Temperature Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±1% | Active | 2 | - | ±20ppm/°C | - | 3.32 kOhms | - | - | Wirewound | - | 2W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | 300 uA to 1 mA | - | - | - | - | - | - 70 C to + 500 C | - | - | - | - | Temperature Sensors | Military, Moisture Resistant | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 32208727 Yageo | 952 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | Resistance Temperature Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 10.5 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | 100 uA to 300 uA | - | - | - | - | - | - 70 C to + 500 C | - | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 32208714 Yageo | 14 |
| - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | Resistance Temperature Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 11.5 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | 300 uA to 1 mA | - | - | - | - | - | - 70 C to + 500 C | - | - | - | - | Temperature Sensors | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() R-5156 TE Connectivity | 21 | - | - | - | Production (Last Updated: 1 week ago) | Free Hanging | Probe | - | - | - | Platinum (Pt) | - | - | R-515 | - | - | - | - | Stator Sensor | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | TE Connectivity Measurement Specialties | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | 100ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | Temperature Sensors | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-012 TE Connectivity | In Stock | - | - | - | - | Through Hole | 2-SIP | - | - | - | Platinum | - | - | NB-PTCO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50 to 600 °C | Bulk | -- | - | - | Active | - | PC Pins | ±3850ppm/°C | - | 1 kOhms | - | - | - | - | - | - | - | - | - | - | 2 | Temp Sensor | - | - | Analog | - | - | Solder | 400 uA | 400µA | - | ±0.3% | 0.2 (Water) s, 10 (Air) s | - | - | PT1000 | - | ±0.3% | - | Temperature Sensors | - | 4mm | 1 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() 32207589 Heraeus Nexensos USA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | YES | SURFACE MOUNT | - | Platinum (Pt) | - | - | - | Heraeus Nexensos | SMD | SMD | - | - | - | (L x W x H) 3.2 x 1.6 x 0.6 mm | - | - | 5000 | - | - | HERAEUS HOLDINGS GMBH | - | - | Heraeus | - | 32207589 | + 130 C | Heraeus Nexensos USA | - 50 C | PT100 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | ROHS COMPLIANT PACKAGE | RECTANGULAR | Active | - | Active | - | - | - | - | - | - | - | - | 5.78 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50 up to +130 °C | +130°C | -50°C | - | - | - | - | - | - | - | - | -50°C ~ 130°C | Reel | - | - | - | - | - | SMD (SMT) Tabs | 3850ppm/°C | SMD | 100Ω | - | - | - | - | - | - | Sensors | - | - | unknown | - | - | 3.2 mm | 1.6 mm | Analog | - | - | SOLDER | 0.3 mA to 1 mA | 1 mA | - | - | - | Temperature Sensor ICs | - | - | TEMPERATURE SENSOR,RTD,PLATINUM | - | - | Temperature Sensors | - | - | 100 Ohms | 100 Ω | Board Mount Temperature Sensors | 0.6mm | - | 3.2mm | 1.6mm | - | 0.6 mm | - |