- Manufacturer
- Series
- Mounting Type
- Package / Case
- Circuit
- Reset Temperature
- Switching Temperature
- Termination Style
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Switching Cycles
Attribute column
Categories
Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Circuit | Power Supplies | Insulation Resistance | Throw Configuration | Sensors/Transducers Type | Housing | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | Operating Current-Max | Width | Body Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OHD5R-65B KEMET | 634 |
| Datasheet | 20 Weeks | - | Through Hole | Module | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | SPST-NC | - | - | - | - | - | 100K | - | 149°F 65°C | 0.1A 30V | 131°F 55°C | - | - | - | - | ROHS3 Compliant | ||
![]() OHD3-95B KEMET | 310 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NC | - | - | - | - | - | 100K | 0.3A 100V | 203°F 95°C | 0.3A 100V | 185°F 85°C | - | - | - | - | ROHS3 Compliant | ||
![]() 67F110 Sensata-Airpax | 211 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | - | 130°C | 40°C | 2001 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Black | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | 230°F 110°C | 0.5A 48V | 176°F 80°C | - | 10.2mm | - | No SVHC | RoHS Compliant | ||
![]() 2455RP-91000433 Honeywell Sensing and Productivity Solutions | 686 |
| Datasheet | 12 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2007 | 2455RP | ±3% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | SPST-NC | - | - | - | - | - | - | - | 122°F 50°C | - | 95°F 35°C | - | - | - | - | RoHS Compliant | ||
![]() OHD3-60B KEMET | 529 | - | Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NC | - | - | - | - | - | 100K | 0.3A 100V | 140°F 60°C | 0.3A 100V | 122°F 50°C | - | - | - | - | ROHS3 Compliant | ||
![]() 67F065 Sensata-Airpax | 18850 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | - | 130°C | 40°C | 2011 | 6700 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | Nickel (Ni) | - | - | Black | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | 149°F 65°C | 0.5A 48V | 104°F 40°C | - | - | - | No SVHC | RoHS Compliant | ||
![]() OHD5R-115B KEMET | 95 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Module | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | - | - | - | - | - | - | PC Pins | - | - | - | SPST-NC | - | - | SPST | - | - | 100K | - | 239°F 115°C | 0.1A 30V | 221°F 105°C | - | - | - | - | ROHS3 Compliant | ||
![]() 67L085 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | - | 130°C | 40°C | 2011 | 6700 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | Nickel (Ni) | - | - | Black | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NC | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | 185°F 85°C | 0.5A 48V | 131°F 55°C | - | - | - | No SVHC | RoHS Compliant | ||
![]() 2455RC-90820388 Honeywell Sensing and Productivity Solutions | 27 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2003 | 2455RC | - | - | - | Active | 1 (Unlimited) | - | Tab | - | - | 260°C | 0°C | - | - | 50V | 10A | Quick Connect | 250V | - | - | SPST-NC | - | - | - | - | - | 100K | 10A 240V 15A 120V | 320°F 160°C | - | 275°F 135°C | - | - | - | - | RoHS Compliant | ||
![]() 67L100 Sensata-Airpax | 2399 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | - | 130°C | 40°C | 2001 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Black | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NC | - | 100mOhm | SPST | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | 212°F 100°C | 0.5A 48V | 158°F 70°C | - | 10.2mm | - | No SVHC | RoHS Compliant | ||
![]() 67F110P Sensata-Airpax | 400 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | 130°C | 40°C | 2011 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 20K | - | 230°F 110°C | 0.5A 48V | 176°F 80°C | - | - | - | - | RoHS Compliant | ||
![]() OHD3-30B KEMET | 1223 |
| - | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NC | - | - | - | - | - | 100K | 0.3A 100V | 86°F 30°C | 0.3A 100V | 68°F 20°C | - | - | - | - | ROHS3 Compliant | ||
![]() 2455RM-90820472 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 14 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2007 | 2455RM | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | SPST-NC | - | - | - | - | - | 6K | 10A 240V 15A 120V | 302°F 150°C | - | Manual Reset | - | - | - | - | RoHS Compliant | ||
![]() 67F090 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | TO-220-2 | 2 | - | - | - | 2001 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pin | - | Tin (Sn) - with Nickel (Ni) barrier | 130°C | 40°C | Black | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NO | - | - | SPST | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | NICKEL PLATED COPPER | 20K | - | 194°F 90°C | 0.5A 48V | 140°F 60°C | - | 10.2mm | - | No SVHC | RoHS Compliant | ||
![]() 66F085 Sensata-Airpax | 67 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | 1e+06 cycles | 130°C | 40°C | 2011 | 6600 | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | Black | SEATED HEIGHT-MIN | - | - | PC Pins | - | 10.16mm | 6.35 mm | SPST-NO | 48V | - | SPST | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 25K | 1A 120V | 185°F 85°C | 1A 48V | 131°F 55°C | 1000mA | - | 4.06mm | - | RoHS Compliant | ||
![]() 67L045 Sensata-Airpax | 3059 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | 130°C | 40°C | 2013 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | Mechanical | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NC | - | - | SPST | - | NICKEL PLATED COPPER | 20K | - | 113°F 45°C | 0.5A 48V | 68°F 20°C | - | - | - | - | RoHS Compliant | ||
![]() 2455R--00820714 Honeywell Sensing and Productivity Solutions | 2111 | - | Datasheet | 15 Weeks | - | Chassis Mount | Cylinder with Mounting Flange | - | - | - | - | 2004 | 2455R | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | 100K | 7.2A 277V 15A 120V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 67F050-0353 Sensata-Airpax | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | 2013 | 6700 | ±9°F ±5°C | - | - | Active | 1 (Unlimited) | - | PC Pins | Mechanical | - | - | - | - | - | - | - | PC Pins | - | - | - | SPST-NO | - | - | SPST | - | - | 20K | - | 122°F 50°C | 0.5A 48V | 86°F 30°C | - | - | - | - | RoHS Compliant | ||
![]() 67F095P Sensata-Airpax | 1126 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | 130°C | 40°C | 2011 | 6700 | ±9°F ±5°C | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | PC Pins | - | 10.16mm | 4.7 mm | SPST-NO | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | PLASTIC | 20K | - | 203°F 95°C | 0.5A 48V | 140°F 60°C | - | - | - | - | RoHS Compliant | ||
![]() OHD3-70M KEMET | 350 |
| Datasheet | 20 Weeks | - | Chassis Mount | Module | - | - | - | - | 2015 | OHD™ Thermal Guard | ±9°F ±5°C | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | SPST-NO | - | - | - | - | - | 100K | 0.3A 100V | 158°F 70°C | 0.3A 100V | 140°F 60°C | - | - | - | - | ROHS3 Compliant |